- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Style | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Composition | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Type | Max Output Current | Operating Supply Voltage | Output Configuration | Cable Length | Operating Mode | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Connection Type | Operating Voltage | Power Type | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX15M-TDT-T Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BX15M-TDT-T | - | Autonics | - | Bag | Cubic | Active | -20°C ~ 55°C (TA) | - | - | BX | - | - | Non-Metallic | 12V ~ 24V | IEC IP66 | - | PNP/NPN | - | - | NPN/PNP - Open Collector, Light-ON\Dark-ON | - | Light/Dark On | - | - | 1ms | - | Adjustable | 590.551" (15m) | Through-Beam | - | Terminal | Infrared (850nm) | - | Terminal Block | - | DC | - | - | - | - | - | - | ||
![]() BPS3M-TDTL-P Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BPS3M-TDTL-P | - | Autonics | - | Bag | Cubic | Active | -25°C ~ 65°C (TA) | - | - | BPS | - | - | Non-Metallic | 12V ~ 24V | IEC IP67 | - | PNP | - | - | PNP - Open Collector/Light-ON | 78.74" (2m) | Light On | - | - | 1ms | - | - | 118.110" (3m) | Through-Beam | - | Cable | Infrared (850nm) | - | Cable | - | DC | - | - | - | - | - | - | ||
![]() BX3M-PFR-T Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BX3M-PFR-T | - | Autonics | - | Bag | - | Active | -20°C ~ 55°C (TA) | - | - | BX | - | - | Non-Metallic | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | - | Relay | - | - | Relay - Dark-ON/Light-ON | - | Dark On, Light On | - | - | 20ms | - | Adjustable | 3.937" ~ 78.740" (100mm ~ 2m) | Retroreflective, Polarized | - | Terminal | Red (660nm) | - | Terminal Block | - | AC, DC | - | - | - | - | - | - | ||
![]() BUP-30 Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BUP-30 | - | Autonics | - | Bag | - | Active | -25°C ~ 65°C (TA) | - | - | BUP | - | - | Non-Metallic | 12V ~ 24V | IEC IP66 | - | - | 0.2 A | - | NPN - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | - | - | - | 1ms | - | Fixed | 1.181" (30mm) | Through-Beam | - | Cable | Infrared (940nm) | - | 2 Meter Cable | 12-24 VDC | DC | - | - | - | - | - | - | ||
![]() BMS5M-TDT Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BMS5M-TDT | - | Autonics | - | Bag | Cubic | Active | -10°C ~ 60°C (TA) | - | - | BMS | - | - | Non-Metallic | 12V ~ 24V | - | - | NPN | - | - | NPN - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | Light/Dark On | - | - | 1ms | - | Fixed | 196.850" (5m) | Through-Beam | - | Cable | Infrared (940nm) | - | Cable | - | DC | - | - | - | - | - | - | ||
![]() BYD30-DDT-T Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BYD30-DDT-T | - | Autonics | - | Bag | - | Active | -20°C ~ 65°C (TA) | - | - | BYD | - | - | Non-Metallic | 12V ~ 24V | IEC IP50 | - | NPN | - | - | NPN - Open Collector/Light-ON | 118.10" (3m) | Light On | - | - | 3ms | - | Fixed | 0.394" ~ 1.181" (10mm ~ 30mm) | Reflective, Convergent | - | Cable | Infrared LED | - | Cable | - | DC | - | - | - | - | - | - | ||
![]() BX5M-MDT Autonics | In Stock | - | - | - | - | - | - | CE | Autonics | BX5M-MDT | - | Autonics | - | Bag | - | Active | -20°C ~ 55°C (TA) | - | - | BX | - | - | Non-Metallic | 12V ~ 24V | IEC IP66 | - | PNP/NPN | - | - | NPN/PNP - Open Collector, Light-ON\Dark-ON | - | Dark On, Light On | - | - | 1ms | - | Adjustable | 3.937" ~ 196.850" (100mm ~ 5m) | Retroreflective | - | Terminal | Infrared (850nm) | - | Terminal Block | - | DC | - | - | - | - | - | - | ||
![]() FT-320-05 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | Autonics | - | Bag | - | Active | -40°C ~ 70°C (TA) | - | - | FT | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | - | - | - | 5.906" (150mm) | Through-Beam | - | Connector, M3 | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312CV2MHSQDP Banner Engineering Corporation | 2607 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 70°C | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3AP5XLP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 55°C | - | - | VS3 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | - | - | 1ms | - | - | 9.843" (250mm) | Retroreflective, Polarized | - | Cable with Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() T183EQ1 Banner Engineering Corporation | 15 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | - | - | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | 8ms, 16ms | Photoelectric | - | 787.402" (20m) | Through-Beam | - | Connector | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312CVW Banner Engineering Corporation | 2071 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 70°C | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | - | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | - | Cable | White LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FA-RP22 Omron Automation and Safety | 33 | - | Datasheet | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | 500μs | - | Single-Turn | 19.685 (500mm) | Reflective | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3S-AD81 Omron Automation and Safety | 2887 |
| Datasheet | 2 Weeks | Brackets, Screw | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 1998 | E3S-A | Active | 1 (Unlimited) | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | 30V | Cable | Red (700nm) | 10V | - | - | - | 21mm | 45.3mm | 12.4mm | - | RoHS Compliant | IP67 | ||
![]() SM912DSRQD Banner Engineering Corporation | 2411 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | 10V ~ 30V | Adjustable | - | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | - | - | 4ms | Photoelectric | Adjustable | 14.961" (380mm) | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A30SRLB Banner Engineering Corporation | 2374 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | - | - | SM30 | - | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | - | - | 24 VAC to 240 VAC | SPST - Light-ON | 78.74" (2m) | - | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() VTBN6LQ Banner Engineering Corporation | 2596 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | -20°C ~ 50°C | - | - | VTB | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | 12 VDC to 30 VDC | NPN - Open Collector | 78.74" (2m) | - | - | - | 100ms | - | - | - | Through-Beam | - | Connector | Green LED | - | - | - | - | - | - | - | - | - | - | ||
![]() VS2AP5RQ5 Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 55°C | - | - | VS2 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | - | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | - | Connector | Red (940nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA95R Banner Engineering Corporation | 2698 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | -40°C ~ 50°C | - | - | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 20ms | - | Adjustable | 196.85' (60m) | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312DQDP Banner Engineering Corporation | 2750 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 70°C | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | - | 8ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - |