- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Switching Mode | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Power Dissipation | Forward Current | Response Time | Rise Time | Adjustment Type | Terminal Type | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18SN6FF100 W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | -40°C ~ 70°C | - | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | - | 3ms | - | - | - | 328.084 (100m) | - | - | Background Suppression | Cable | Infrared (880nm) | - | - | ||
![]() T18SN6FF25Q Banner Engineering | In Stock | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | -40°C ~ 70°C | - | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 3ms | - | - | - | 82.02 (25m) | - | - | Background Suppression | Connector | Infrared (880nm) | - | - | ||
![]() XUFS2020 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XUF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB491N11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 7.5 mA | NPN - Open Collector | - | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() 11206-01 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB491P11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 7.5 mA | NPN - Open Collector | - | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB472L11 BI Technologies | In Stock | - | - | Screw, Through Hole | 5 | - | - | - | - | - | 1 | - | - | Compliant | - | - | Bulk | - | 85 °C | -40 °C | - | - | - | 18 V | 7.5 mA | - | - | 275 mW | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | - | ||
![]() WSE8-P2231 SICK | In Stock | - | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | W8 | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.025 seconds | - | - | 4 Pin Connector | - | - | - | - | - | Polarized Red Light | M8 Connector | IP67 | ||
![]() VTE180-2N41147 SICK | In Stock | - | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | V180-2 | - | - | - | - | Light/Dark Switching, NPN | - | - | - | - | - | - | 0.0005 seconds | - | - | 4 Wire | - | - | - | - | - | - | Cable | IP67 | ||
![]() VTE180-2F32482 SICK | In Stock | - | - | - | - | Nickel Plated | 100 mA | +55°C | - | -25°C | - | - | - | - | Light Switching | - | - | V180-2 | - | - | - | - | Light Switching, PNP | - | - | - | - | - | - | 0.0005 seconds | - | - | 3 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | ||
![]() VTE180-2N41187 SICK | In Stock | - | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | V180-2 | - | - | - | - | Light/Dark Switching, NPN | - | - | - | - | - | - | 0.0005 seconds | - | - | 4 Wire | - | - | - | - | - | - | Cable | IP67 | ||
![]() VTE180-2F32484 SICK | In Stock | - | - | - | - | Nickel Plated | 100 mA | +55°C | - | -25°C | - | - | - | - | Light Switching | - | - | V180-2 | - | - | - | - | Light Switching, PNP | - | - | - | - | - | - | 0.0005 seconds | - | - | 3 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | ||
![]() GTE6-F2431V SICK | In Stock | - | - | - | - | Stainless Steel | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | G6 Inox | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.00125 seconds | - | - | 4 Wire | - | - | - | - | - | - | Cable | IP67, IP69K | ||
![]() GRTE18-P2432 SICK | In Stock | - | - | - | - | Nickel Plated | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | GR18 | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.001 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | ||
![]() GRTE18-P2452 SICK | In Stock | - | - | - | - | Nickel Plated | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | GR18 | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.001 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | ||
![]() GRTE18S-P2437 SICK | In Stock | - | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | GR18S | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.001 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | ||
![]() GRTE18-P2442V SICK | In Stock | - | - | - | - | Stainless Steel | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | GR18 Inox | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.001 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67, IP68, IP69K | ||
![]() VTE180-2F32447 SICK | In Stock | - | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | - | Light Switching | - | - | V180-2 | - | - | - | - | Light Switching, PNP | - | - | - | - | - | - | 0.0005 seconds | - | - | 3 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | ||
![]() GRTE18S-P2412V SICK | In Stock | - | - | - | - | Stainless Steel | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | GR18 Inox | - | - | - | - | Light/Dark Switching, PNP | - | - | - | - | - | - | 0.001 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67, IP68, IP69K | ||
![]() GRTE18S-N1357 SICK | In Stock | - | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | - | Light Switching | - | - | GR18S | - | - | - | - | Light Switching, NPN | - | - | - | - | - | - | 0.001 seconds | - | - | 3 Wire | - | - | - | - | - | - | Cable | IP67 |