- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Collector-Emitter Breakdown Voltage | Factory colour | Manufacturer | Max. switching capacity | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | RoHS | Standards Met | Switching Mode | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Interface | Output Configuration | Power Dissipation | Forward Current | Response Time | Terminal Type | Collector Emitter Voltage (VCEO) | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3S-CD11 2M OMS Omron | In Stock | - | - | - | - | Die Cast Zinc | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | E3S | - | - | NPN/PNP | - | - | - | - | - | 1 ms | - | - | - | - | - | - | Infrared | Pre-Wired Cable | IP67 | - | ||
![]() VS3AP5XLPQP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 55 C | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | - | - | Retroreflective | Cable | Visible RED | - | - | - | ||
![]() 23049 Greenlee Paladin | In Stock | - | - | - | - | - | - | White | - | 2000W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H22A5 Fairchild | 22500 | - | - | Through Hole | 4 | - | 55 V | - | - | - | - | - | - | 1 | Compliant | - | - | Rail/Tube | - | 100 °C | -55 °C | - | 1.7 V | - | Phototransistor | 150 mW | 60 mA | 50 µs | - | 55 V | 2.9972 mm | 6 V | - | - | - | - | - | Lead Free | ||
![]() VTE180-2F32444 SICK | In Stock | - | - | - | - | Nickel Plated | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | Light Switching | - | V180-2 | - | - | Light Switching, PNP | - | - | - | - | - | 0.0005 seconds | 3 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | - | ||
![]() VTE180-2F32342 SICK | In Stock | - | - | - | - | Nickel Plated | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | Light Switching | - | V180-2 | - | - | Light Switching, PNP | - | - | - | - | - | 0.0005 seconds | 3 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | - | ||
![]() GRTE18-P2462V SICK | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | GR18 Inox | - | - | Light/Dark Switching, PNP | - | - | - | - | - | 0.001 seconds | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67, IP68, IP69K | - | ||
![]() VTE18-4P2640 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 100 mA | +70°C | -25°C | - | - | - | - | - | V18 | - | - | Light/Dark Switching, PNP | - | - | - | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | - | ||
![]() VTE18-4P4712 SICK | In Stock | - | - | - | - | Plastic | - | - | Sick | - | 100 mA | +70°C | -25°C | - | - | - | - | - | V18 | - | - | Light/Dark Switching, PNP | - | - | - | - | - | 0.002 seconds | 4 Wire | - | - | - | - | - | - | Cable | IP67 | - | ||
![]() VTE180-2P42484 SICK | In Stock | - | - | - | - | Nickel Plated | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | V180-2 | - | - | Light/Dark Switching, PNP | - | - | - | - | - | 0.0005 seconds | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | - | ||
![]() VTE180-2N42447 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | V180-2 | - | - | Light/Dark Switching, NPN | - | - | - | - | - | 0.0005 seconds | 4 Pin Connector | - | - | - | - | - | - | M12 Connector | IP67 | - | ||
![]() WFS3-40B41CA00 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 100 mA | +60°C | -20°C | - | - | - | - | - | WFS | - | - | Light/Dark Switching, PUSH/PULL | - | IO-Link | - | - | - | 4.60E-05 seconds | 4 Pin Connector | - | - | - | - | - | - | M8 Connector | IP65 | - | ||
![]() WFL80-60B41CA00 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | 100 mA | +50°C | -20°C | - | - | - | - | - | WFL | - | - | Light/Dark Switching, PUSH/PULL | - | IO-Link | - | - | - | 6.00E-05 seconds | 4 Pin Connector | - | - | - | - | - | - | M8 Connector | IP65 | - | ||
![]() VSE180-2P41137 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | V180-2 | - | - | Light/Dark Switching, PNP | - | - | - | - | - | 0.0005 seconds | 4 Pin Connector | - | - | - | - | - | Polarized Red Light | Cable | IP67 | - | ||
![]() WSE280-2N1131 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | W280-2 | - | - | Light/Dark Switching, NPN | - | - | - | - | - | 0.0005 seconds | 3 Pin Connector | - | - | - | - | - | Polarized Red Light | Cable | IP66, IP67 | - | ||
![]() GSE2S-F5311 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 50 mA | +50°C | -25°C | - | - | - | - | - | G2S | - | - | Dark Switching | - | - | - | - | - | 0.0006 seconds | 3 Pin Connector | - | - | - | - | - | Polarized Red Light | M8 Connector | IP67 | - | ||
![]() GSE2S-N1311 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 50 mA | +50°C | -25°C | - | - | - | - | - | G2S | - | - | Light Switching | - | - | - | - | - | 0.0006 seconds | 3 Pin Connector | - | - | - | - | - | Polarized Red Light | Cable | IP67 | - | ||
![]() VTF18-4N1212 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | 100 mA | +70°C | -25°C | - | - | CE Certified, UL Certified | - | - | V18 | - | - | NPN | - | - | - | - | - | 0.002 seconds | 4 Wire | - | - | - | - | - | - | Cable | IP67 | - | ||
![]() GTB6-F2411V SICK | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | 100 mA | +55°C | -25°C | - | - | CE Certified, UL Certified | - | - | G6 Inox | - | - | PNP | - | - | - | - | - | 0.00125 seconds | 4 Wire | - | - | - | - | - | Red Light | Cable | IP67, IP69K | - | ||
![]() WTT12L-A2543 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | 500 mA | +50°C | -35°C | - | - | CE Certified, UL Certified | - | - | PowerProx | - | - | NPN, PNP, PUSH/PULL | - | - | - | - | - | 0.0167 seconds | 5 Pin Connector | - | - | - | - | - | Red Light | M12 Connector | IP67 | - |