- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Model | Number of digital inputs | RoHS | SwitchingFrequency | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Forward Current | Response Time | Amplifier Type | Rise Time | Product Type | Sensing Distance | Reverse Voltage | Sensing Method | Connection Method | Light Source | Touchscreen | Switching Current | Operating Voltage | Product Category | Power Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DL400-7-SMD First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6-1-A4-R3-F237 IDEC | 2735 |
| - | - | - | - | IDEC | - | 1 | IDEC | S6-1-A4-R3-F237 | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() SRF-80-5-N IDEC | 2951 |
| - | - | - | - | IDEC | - | 1 | IDEC | SRF-80-5-N | - | - | - | - | - | - | - | SRF | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() S90-ML-5-M08-PH IDEC | In Stock | - | - | - | - | - | IDEC | - | - | IDEC | - | - | - | - | - | - | - | - | S90 | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() S7-8-E-P IDEC | 2263 |
| - | - | - | - | IDEC | - | 1 | IDEC | S7-8-E-P | - | - | - | - | - | - | - | S7 | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Fiber Optic Sensors | - | - | - | - | - | - | - | - | Fiber Optic Sensors | - | ||
![]() TLU-011L IDEC | In Stock | - | - | - | - | - | IDEC | - | 1 | IDEC | TLU-011L | - | - | - | - | - | - | - | TLu | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() TLU-061 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() S51-MA-2-C10-NK IDEC | In Stock | - | - | - | - | - | IDEC | - | 1 | IDEC | - | - | - | - | - | - | - | - | S51 | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() S51-PR-5-F00-NK IDEC | In Stock | - | - | - | - | - | IDEC | - | 1 | IDEC | - | - | - | - | - | - | - | - | S51 | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() S7-7-E-N IDEC | 2709 |
| - | - | - | cULus;CE | IDEC | - | 1 | IDEC | S7-7-E-N | - | - | - | - | No | 10 Hertz | - | S7 | - | - | - | Non-Metallic | Sensors | - | - | - | 2 m | - | - | - | - | Fiber Optic Sensors | - | - | - | - | LED | - | 0.1 Amps | 12~24 VDC | Fiber Optic Sensors | DC | ||
![]() S90-ML-5-G00-XG IDEC | In Stock | - | - | - | - | - | IDEC | - | - | IDEC | - | - | - | - | - | - | - | - | S90 | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() S90-MA-5-F01-NN IDEC | In Stock | - | - | - | - | - | IDEC | - | - | IDEC | - | - | - | - | - | - | - | - | S90 | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | ||
![]() OPB992N51 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 70 °C | -40 °C | - | - | - | 15 mA | - | - | 40 mA | 70 ns | - | 70 ns | - | 3.175 mm | 2 V | - | - | - | - | - | - | - | - | ||
![]() Q20PDLQ5-3000 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | - | 800 mm | - | Diffused | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | ||
![]() OPB992L11Z BI Technologies | In Stock | - | - | Chassis Mount, PCB | 5 | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | Solder | 70 °C | -40 °C | - | - | - | 15 mA | - | - | 40 mA | 70 ns | - | 70 ns | - | 3.175 mm | 2 V | - | - | - | Infrared (IR) | - | - | - | - | ||
![]() 179344 Eaton | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | Temperature sensor | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VPFF30-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | - | 30 mm | - | Fixed-Field | Cable | Visible Red LED | - | - | - | - | - | ||
![]() SA2E-PN3-2M IDEC | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SA2E | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Built In | - | - | 50 mm, 100 mm, 150 mm | - | Retroreflective | Cable | Red LED | - | - | - | - | - | ||
![]() SA2E-PN3C IDEC | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Built In | - | - | 50 mm, 100 mm, 150 mm | - | Retroreflective | M8 Connector | Red LED | - | - | - | - | - | ||
![]() SA2E-DN3MC IDEC | 27 | - | - | - | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Built In | - | - | 500 mm | - | Reflective | M8 Connector | Infrared LED | - | - | - | - | - |