- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Composition | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Operating Mode | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Product | Measurement Range-Max | Connection Type | Measurement Range-Min | Repeatability | Power Type | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVL225NQ Banner Engineering Corporation | 2548 |
| - | - | - | - | - | - | - | PVL225 | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | 0°C ~ 50°C | - | - | PVL | - | - | - | - | 12V ~ 30V | IEC IP50 | - | - | - | - | 12 VDC to 30 VDC | NPN | 78.74" (2m) | - | - | - | 2ms | - | - | 4.9' (1.50m) | Retroreflective, NonPolarized | - | Cable with Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45AD9FVQ Banner Engineering Corporation | 2479 |
| - | - | - | - | - | - | - | Q45AD9 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | - | Q45 | - | - | - | - | 5V ~ 15V | NEMA 6P, IEC IP67 | - | - | - | - | 5 VDC to 15 VDC | - | - | - | - | - | 5ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA5R150XKQ Banner Engineering Corporation | 592 |
| - | - | - | - | - | - | - | EA5R150 | - | - | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | -40°C ~ 70°C | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | - | - | 18 VDC to 30 VDC | PNP | - | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | Safety Light Curtains | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLM20N6Q Banner Engineering Corporation | 2686 |
| - | - | - | - | - | - | - | SLM20N6 | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Thread | Box | Active | - | -20°C ~ 60°C | - | - | SLM | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Adjustable, Potentiometer | 0.787" (20mm) | - | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX-13B Panasonic Industrial Automation Sales | 500 | - | Datasheet | 8 Weeks | Screw | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | EX-10 | Active | 1 (Unlimited) | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | 50mA | 500 μs | - | - | - | 19.685 (500mm) | Through-Beam | 24V | Cable | Red LED | 12V | - | - | 500 mm | - | 500 mm | 0.05 | - | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() E3FA-RN21 Omron Automation and Safety | 33 | - | Datasheet | 8 Weeks | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | 500μs | - | Single-Turn | 3.937 ~ 157.48 (100mm ~ 4m) | Reflective | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() SM2A312FPQD Banner Engineering Corporation | 2074 |
| - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-T66A Omron Automation and Safety | 20 | - | Datasheet | 6 Weeks | Screw | - | 4 | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2005 | E3Z | Active | 1 (Unlimited) | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67, IP69K | unknown | - | - | ANALOG CURRENT | - | NPN | - | - | - | 1 ms | 1000 μs | - | Single-Turn | 15m | Through-Beam | 24V | Connector | Infrared (870nm) | 12V | 100mA | - | 10000 mm | - | - | - | - | 20mm | 43.5mm | 10.8mm | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AD36 Omron Automation and Safety | 2581 | - | Datasheet | 2 Weeks | Screw | SOIC | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | 30V | Connector | Red (700nm) | 10V | - | - | - | - | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() SM2A312FQD Banner Engineering Corporation | 2175 |
| - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A91RQD Banner Engineering Corporation | 2430 |
| - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | VALU-BEAM | - | - | - | - | 24VAC ~ 250VAC | Adjustable | - | - | - | - | 24 VAC to 250 VAC | Adjustable | - | - | - | - | 8ms | Photoelectric | Adjustable | 196.85' (60m) | Adjustable | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAR7216NX485Q Banner Engineering Corporation | 841 |
| - | - | - | - | - | - | - | MAR7216 | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | - | - | - | - | - | - | 16V ~ 30V | IEC IP65 | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | Green LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18SP6FF100QP Banner Engineering Corporation | 2585 |
| - | - | - | - | - | - | - | S18SP6 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | - | S18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 3ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBE415UTMLLP Banner Engineering Corporation | 820 |
| - | - | - | - | - | - | - | PBE415 | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 85°C | - | - | PBE4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTS2-320-05 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | - | Bag | Active | - | -40°C ~ 70°C (TA) | - | - | FT | - | - | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | - | - | - | 5.906" (150mm) | Through-Beam | - | Connector, M3 | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDS-620-10 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | - | Bag | Active | - | -40°C ~ 70°C (TA) | - | - | FD | - | - | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | - | - | - | 4.724" (120mm) | Reflective, Diffuse | - | Connector, M6 | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD-620-F2 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | - | Bag | Active | - | -40°C ~ 70°C (TA) | - | - | FD | - | - | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | - | - | - | 4.724" (120mm) | Reflective, Diffuse | - | Connector, M6 | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTC-220-05 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | - | Bag | Active | - | -40°C ~ 70°C (TA) | - | - | FT | - | - | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | - | - | - | 5.906" (150mm) | Through-Beam | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18RP6LPQ Banner Engineering Corporation | 15 |
| - | - | - | - | - | - | - | T18RP6 | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | T18 | - | - | - | - | - | IP67, IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR100-DDT-C-P Autonics | In Stock | - | - | - | - | - | - | - | CE | - | Autonics | BR100-DDT-C-P | - | Autonics | - | - | Bag | Active | - | -10°C ~ 60°C (TA) | - | - | BR | - | - | Metallic | - | 12V ~ 24V | IEC IP66 | - | - | - | PNP | - | PNP - Open Collector, Light-ON\Dark-ON | - | Light On, Dark On | - | - | 1ms | - | Adjustable | 3.937" (100mm) | Reflective, Diffuse | - | Connector | Infrared (850nm, 940nm) | - | - | - | - | M12 Connector | - | - | DC | - | - | - | - | - | - | - |