- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Series | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Output Configuration | Amplifier Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QMT42VP6FF500 Banner Engineering | In Stock | - | - | - | + 55 C | - 20 C | - | - | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 500 mm | Fixed-Field | Cable | Infrared | - | ||
![]() Q45BB6FPQ Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | - | Plastic Fiber Optic | 4-Pin Mini-Style Connector | Visible Red LED | - | ||
![]() Q40RW3FF200 Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch DO | Photoelectric | 200 mm | Fixed-Field | Cable | Infrared | - | ||
![]() Q45VR3RQ Banner Engineering | In Stock | - | - | - | + 55 C | - 25 C | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | Photoelectric | 60 m | Opposed Receiver | 5-Pin Mini-Style Connector | Infrared | - | ||
![]() QMT42VP6AFV400 Banner Engineering | In Stock | - | - | - | + 55 C | - 20 C | - | - | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 25 mm | Adjustable Background Suppression | Cable | Visible Red LED | - | ||
![]() QS186LE2Q Banner Engineering | In Stock | - | - | - | + 50 C | - 10 C | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | Laser | 30 m | Opposed Emitter | 4-Pin M8 Pico-Style Connector | Visible Red Laser | - | ||
![]() Q85BW13DL Banner Engineering | In Stock | - | - | - | + 55 C | - 25 C | - | - | - | - | - | 24 VAC to 240 VAC, 12 VDC to 240 VDC | SPST Solid-State AC Switch | Photoelectric | 1 m | Diffused | Wire | Infrared | - | ||
![]() QMT42VN6FF750 Banner Engineering | In Stock | - | - | - | + 55 C | - 20 C | - | Compliant | - | - | - | 10 VDC to 30 VDC | NPN | Photoelectric | 750 mm | Fixed-Field | Cable | Infrared | - | ||
![]() Q45BB6DXQ Banner Engineering | In Stock | - | - | 4 | + 70 C | - 40 C | - | Compliant | - | 70 °C | -40 °C | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | 3 m | Diffused | 4-Pin Mini-Style Connector | Infrared | IP67 | ||
![]() QS186LE12 Banner Engineering | In Stock | - | - | - | + 50 C | - 10 C | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | Laser | 15 m | Opposed Emitter | Cable | Visible Red Laser | - | ||
![]() Q40SP6FF600 Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 600 mm | Fixed-Field | Cable | Infrared | - | ||
![]() S18AW3LQ1 Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 20 VAC to 250 VAC | - | Photoelectric | 2 m | Retroreflective, Non-Polarized | 4-Pin Connector | Infrared | - | ||
![]() Q40AW3R Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch LO | Photoelectric | 60 m | Opposed Receiver | Cable | Infrared | - | ||
![]() PD49VN6C200 Banner Engineering | In Stock | - | - | - | + 45 C | - 10 C | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Retroreflective | Cable | Visible Red | - | ||
![]() PVA100P6EQ Banner Engineering | In Stock | - | - | - | + 55 C | 0 C | - | - | - | - | - | 12 VDC to 30 VDC | PNP | - | 100 mm | Opposed Emitter | 4-Pin M12 Connector | - | - | ||
![]() PVA375N6 Banner Engineering | In Stock | - | - | - | + 55 C | 0 C | - | - | - | - | - | 12 VDC to 30 VDC | NPN | - | 375 mm | Opposed Emitter/Receiver | Cable | - | - | ||
![]() Q452EQ1 Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 90 VAC to 250 VAC | - | Photoelectric | 60 m | Opposed Emitter | 4-Pin Micro-Style Connector | Infrared | - | ||
![]() Q40AW3FF400 Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch LO | Photoelectric | 400 mm | Fixed-Field | Cable | Infrared | - | ||
![]() PVA100P6RQ Banner Engineering | In Stock | - | - | - | + 55 C | 0 C | - | - | - | - | - | 12 VDC to 30 VDC | PNP | - | 100 mm | Opposed Receiver | 4-Pin M12 Connector | - | - | ||
![]() DF-G1-KS-Q5 Banner Engineering | In Stock | - | - | - | - | - | DIN Rail | - | - | - | - | - | IO-Link/PNP | - | - | Plastic/Glass Fiber Optic | - | - | - |