- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Dimensions | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Range | Related items | Related items1 | Sensors features | Sensors features1 | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Response time | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUYFNEP40030 TELEMECANIQUE SENSORS | 2674 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 67g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 30mm | - | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | - | IP65 | ||
![]() XUYFNEP60005 TELEMECANIQUE SENSORS | 2199 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 68g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 5mm | - | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | - | IP65 | ||
![]() XUYPS1LCO965S TELEMECANIQUE SENSORS | 751 |
| - | 4 | - | 12x20x32mm | RoHS compliant | connector M8 | - | 73g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 50...300mm | - | - | - | - | - | - | - | laser | 0...50°C | 10...30V DC | PNP/NPN | - | - | IP65 | ||
![]() XUKT1KSMM12 TELEMECANIQUE SENSORS | 2087 |
| - | 4 | - | 18x50x50mm | RoHS compliant | connector M12 | - | 138g | - | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...1.5m | XUZC50 | - | detect transparent objects | Reflector must be ordered separately. | - | - | - | photoelectric | -25...55°C | 10...30V DC | PNP/NPN | - | - | - | ||
![]() XUYFNEP60080 TELEMECANIQUE SENSORS | 2487 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 92.1g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 80mm | - | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | - | IP65 | ||
![]() XUB9BPAWM12 TELEMECANIQUE SENSORS | 64 | - | - | 4 | brass | - | RoHS compliant | connector M12 | - | 56g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...2m | XUZC50 | - | Reflector must be ordered separately. | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUVU06M3PSNM8 TELEMECANIQUE SENSORS | 2387 |
| - | 4 | - | 18x47.3x92.5mm | RoHS compliant | connector M8 | - | 162g | - | - | - | 0.1A | through-beam (with slot) | - | - | 3mm | - | - | - | - | - | - | - | ultrasonic | 5...55°C | 10...30V DC | PNP/NPN | - | - | IP65 | ||
![]() XUB2ANANL2R TELEMECANIQUE SENSORS | 26 |
| - | - | - | - | RoHS compliant | lead 2m | - | 90g | - | receiver | - | 0.1A | transmitter-receiver | DARK-ON | - | 0...20m | - | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | - | - | ||
![]() XUX0AKSAT16 TELEMECANIQUE SENSORS | 2208 |
| - | - | - | 30.5x71x127mm | RoHS compliant | screw terminals | - | 202g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 0...2m | - | - | - | - | - | - | - | photoelectric | -25...55°C | 12...24V DC | 2-wire NO/NC | - | - | - | ||
![]() XUK0ARCTL10 TELEMECANIQUE SENSORS | 2211 |
| - | - | - | 18x50x50mm | RoHS compliant | lead 10 m | - | 578.6g | - | - | - | 3A | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.8m | - | - | - | - | 24...240V DC | - | - | photoelectric | -25...55°C | 24...240V AC | SPDT | - | - | - | ||
![]() XUB4APANL5 TELEMECANIQUE SENSORS | 38 |
| - | - | - | - | RoHS compliant | lead 5m | - | 174g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | - | 0...0.1m | - | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | - | - | ||
![]() XUX0AKSAT16T TELEMECANIQUE SENSORS | 12 |
| - | - | PBT | - | RoHS compliant | screw terminals | 77x92x31mm | 183g | IP67 | transmitter | Osiris | 0.1A | transmitter-receiver | - | - | 0...40m | - | - | - | - | - | - | - | photoelectric | -25...55°C | 10...36V DC | PNP/NPN NO/NC | - | - | IP65 | ||
![]() XUX8ARCTT16 TELEMECANIQUE SENSORS | 2215 |
| - | - | PBT | - | RoHS compliant | screw terminals | 77x92x31mm | 207g | IP67 | - | Osiris | 3A | diffuse-reflective | - | - | 0...2m | - | - | - | - | 20...264V AC | - | - | photoelectric | -25...55°C | 20...240V DC | NO + NC | - | - | IP65 | ||
![]() XUX0AKSAM12 TELEMECANIQUE SENSORS | 2051 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 77x92x31mm | 198g | IP67 | - | Osiris | 0.1A | diffuse/retro-reflective/through-beam | - | - | 0...40m | XUX0AKSAM12T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | - | - | - | photoelectric | -25...55°C | 10...36V DC | PNP/NPN NO/NC | - | - | IP65 | ||
![]() XUX5ANANT16 TELEMECANIQUE SENSORS | 2932 |
| - | - | PBT | - | RoHS compliant | screw terminals | 77x92x31mm | 182g | IP67 | - | Osiris | 0.1A | diffuse-reflective | - | - | 0...2.1m | - | - | - | - | - | - | - | photoelectric | -25...55°C | 12...24V DC | NPN / NO | - | - | IP65 | ||
![]() XUX0ARCTT16T TELEMECANIQUE SENSORS | 2167 |
| - | - | PBT | - | RoHS compliant | screw terminals | 77x92x31mm | 185.1g | IP67 | transmitter | Osiris | 3A | transmitter-receiver | - | - | 0...40m | XUX2ARCNT16R | - | - | - | 20...264V AC | - | - | photoelectric | -25...55°C | 20...240V DC | NO + NC | - | - | IP65 | ||
![]() XUB5BPAWM12 TELEMECANIQUE SENSORS | 43 |
| - | 4 | brass | - | RoHS compliant | connector M12 | - | 66.2g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...0.6m | - | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUVU06M3KSNM8 TELEMECANIQUE SENSORS | 636 |
| - | 4 | - | 18x47.3x92.5mm | RoHS compliant | connector M8 | - | 160.33g | - | - | - | 0.1A | through-beam (with slot) | - | - | 3mm | - | - | - | - | - | - | - | ultrasonic | 5...55°C | 10...30V DC | PNP/NPN | - | - | IP65 | ||
![]() XUX1ARCNT16 TELEMECANIQUE SENSORS | 2591 |
| - | - | PBT | - | RoHS compliant | M16 x 1,5 | 77x92x31mm | 199.7g | IP67 | - | Osiris | 3A | retro-reflective | - | - | 0...14m | XUZC50 | - | Reflector must be ordered separately. | - | 20...264V AC | - | - | photoelectric | -25...55°C | 20...240V DC | NO + NC | - | - | IP65 | ||
![]() PMP12RGM1624 CARLO GAVAZZI | In Stock | - | - | - | plastic | 25x65x81mm | RoHS compliant | PG13,5 | - | 222.12g | - | - | - | - | retro-reflective | DARK-ON | LIGHT-ON | 0.15...12m | ER4 | - | Reflector must be ordered separately. | - | 24...240V AC | - | 20Hz | photoelectric | -25...55°C | 12...240V DC | SPDT | - | - | IP67 |