- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Package | Range | Related items | Related items1 | Sensors features | Sensors features1 | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Response time | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUB1BPBNM12 TELEMECANIQUE SENSORS | 23 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 52g | IP67 | - | OsiSense | 0.1A | retro-reflective | LIGHT-ON | - | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB5BNANM12 TELEMECANIQUE SENSORS | 47 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 63g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | - | 0...0.6m | - | - | sensitivity adjustable | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | nickel | <1ms | IP65 | ||
![]() XUB0BNSNM12 TELEMECANIQUE SENSORS | 2585 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 71g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | - | 0...20m | XUB0BKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | nickel | <2ms | IP65 | ||
![]() XUK9APBNM12 TELEMECANIQUE SENSORS | 27 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 58g | - | - | OsiSense | 0.1A | retro-reflective | LIGHT-ON | - | - | 0...6m | XUZC50 | - | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUB5BPANM12 TELEMECANIQUE SENSORS | 7 | - | - | 4 | brass | - | RoHS compliant | connector M12 | 58.78g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | - | 0...0.6m | - | - | sensitivity adjustable | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB5BPBNM12 TELEMECANIQUE SENSORS | 47 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 58.8g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | LIGHT-ON | - | - | 0...0.6m | - | - | sensitivity adjustable | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB5APBNM12 TELEMECANIQUE SENSORS | 32 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 38.2g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | LIGHT-ON | - | - | 0...0.6m | - | - | sensitivity adjustable | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB5APANM12 TELEMECANIQUE SENSORS | 34 | - | - | 4 | PBT | - | RoHS compliant | connector M12 | 36.21g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | - | 0...0.6m | - | - | sensitivity adjustable | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB0ANSNM12 TELEMECANIQUE SENSORS | 2053 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 44g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | - | 0...20m | XUB0AKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <2ms | IP65 | ||
![]() XUK9APANM12 TELEMECANIQUE SENSORS | 8 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 59.94g | - | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | - | 0...6m | XUZC50 | - | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUK1APANM12 TELEMECANIQUE SENSORS | 6 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 59.3g | - | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | - | 0...7m | XUZC50 | - | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUK5APBNM12 TELEMECANIQUE SENSORS | 11 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 58g | - | - | OsiSense | 0.1A | diffuse-reflective | LIGHT-ON | - | - | 0...1m | - | - | sensitivity adjustable | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUK5ANANL2 TELEMECANIQUE SENSORS | 2882 |
| - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 164.81g | - | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | - | 0...1m | - | - | sensitivity adjustable | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | NPN | - | <2ms | IP65 | ||
![]() XUK2ARCNL2T TELEMECANIQUE SENSORS | 29 |
| - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 162.75g | - | transmitter | OsiSense | 0.1A | transmitter-receiver | - | - | - | 0...30m | XUK2ARCNL2R | - | - | - | 20...264V DC | - | 20Hz | photoelectric | -25...55°C | 20...264V AC | - | - | <2ms | IP65 | ||
![]() XUK9APBNL2 TELEMECANIQUE SENSORS | 27 |
| - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 166.7g | - | - | OsiSense | 0.1A | retro-reflective | LIGHT-ON | - | - | 0...6m | XUZC50 | - | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUK2AKSNM12T TELEMECANIQUE SENSORS | 28 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 59g | - | transmitter | OsiSense | 0.1A | transmitter-receiver | - | - | - | 0...30m | XUK2APANL2R | XUK2APBNM12R | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | - | - | <2ms | IP65 | ||
![]() XUB4APANM12 TELEMECANIQUE SENSORS | 20 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 30.7g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | - | 0...0.1m | - | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() CX-461B-P-C05 PANASONIC | In Stock | - | - | - | PBT | 11.2x31x20mm | RoHS compliant | lead 0,5m | 100g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | - | - | 10...40mm | - | - | - | - | - | - | - | photoelectric | -25...55°C | 12...24V DC | PNP | - | - | IP67 | ||
![]() CX-462A-P-C05 PANASONIC | In Stock | - | - | - | PBT | 11.2x31x20mm | RoHS compliant | lead 0,5m | 100g | - | - | - | 0.1A | diffuse-reflective | LIGHT-ON | - | - | 10...70mm | - | - | - | - | - | - | - | photoelectric | -25...55°C | 12...24V DC | PNP | - | - | IP67 | ||
![]() E3ZG-T61-S 2M BY OMS Omron Electronics | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |