- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Approvals | Base Product Number | Brand | Connections | Connector | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. operating voltage | Max. range | Max. temperature | Maximum Operating Temperature | Mfr | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Outputs | Package | Product Status | Range | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Output | Function | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Output Configuration | Cable Length | Operating Mode | Output Current | Response Time | Amplifier Type | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Housing | Measurement Range-Max | Connection Type | Repeatability | Product Category | Power Type | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH18CNR65NASA Carlo Gavazzi Inc. | 48 |
| Datasheet | 6 Weeks | - | - | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | 2012 | PH | Active | Not Applicable | - | - | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | - | - | - | - | NPN | 78.74 2m | - | 100mA | 1ms | - | Adjustable, 210° Turn Potentiometer | - | 255.906 (6.5m) | Retroreflective | - | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP66 | ||
![]() EX-15E Panasonic Industrial Automation Sales | 2544 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2008 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | - | unknown | - | - | 10mm | 3.5 mm | - | - | - | - | NPN - Open Collector | 78.74 2m | - | 100mA | 500μs | - | - | - | 5.9 (15cm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | 0.05 | - | - | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() E3S-AR21 Omron Automation and Safety | 2830 |
| Datasheet | 21 Weeks | Screw | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | unknown | - | - | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | - | 78.740 (2m) | Retroreflective | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | 21mm | 51.3mm | 12mm | - | - | RoHS Compliant | IP67 | ||
![]() E3FA-BP21 Omron Automation and Safety | 33 | - | Datasheet | 3 Weeks | - | 100 | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | - | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | 24V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 100mA | 500μs | - | Single-Turn | - | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() SA1E-TP1 Idec | In Stock | - | - | - | - | - | - | - | - | - | cULus;CE | - | IDEC | Cable 1 m | Cable, open end | 1pc(s) | (W x H x D) 10.8 x 32.7 x 19.5 mm | 1 | IDEC | 30V DC | 10m | +55°C | - | - | 10V DC | -25°C | - | PNP | - | - | 10m | - | - | SA1E | - | - | - | - | SA1E-TP1 | - | - | - | Sensors | - | - | 19.5mm | - | PNP, 30 V/DC, <Max/> voltage:100mA | Light-ON | - | - | PNP | - | - | - | - | - | Light On | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | Cable | - | Photoelectric Sensors | DC | 32.7mm | - | 10.8mm | - | - | - | - | ||
![]() SA1U-D01M IDEC | 2157 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | 2008 | SA1U | Active | Not Applicable | - | - | - | - | - | - | - | 12V~240VDC 24V~240VAC | IP67 | - | - | - | - | - | - | - | -240V | - | - | SPDT | - | - | 3A | 20ms | - | Adjustable | - | 39.37 (1m) | Reflective, Diffuse | - | - | Terminal Block | Infrared (870nm) | - | - | - | - | - | - | - | 67.5mm | - | 25mm | - | - | ROHS3 Compliant | - | ||
![]() E3Z-LR66 Omron Automation and Safety | 2856 |
| Datasheet | 2 Weeks | - | - | NO | PANEL MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2010 | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | IEC IP67 | - | unknown | - | - | 20mm | 10.8 mm | NPN | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | 1ms | - | Five-Turn Endless Adjuster | - | 590.551 (15m) | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Connector | Red (655nm) | - | PBT | 7000 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AD42 Omron Automation and Safety | 2398 |
| Datasheet | 43 Weeks | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | unknown | - | - | - | - | - | 24V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | - | 27.559 (700mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | 22.3mm | 44mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AD43 Omron Automation and Safety | In Stock | - | Datasheet | 43 Weeks | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | unknown | - | - | - | - | - | 24V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | - | 3.937 (100mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | 22.3mm | 44mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() E3T-FT11-D Omron Automation and Safety | 2638 | - | Datasheet | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2010 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | IEC IP67 | - | unknown | - | - | - | - | - | - | - | - | NPN - Open Collector/Light-ON | - | - | - | 1ms | - | - | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3T-ST14R Omron Automation and Safety | 2366 |
| Datasheet | 4 Weeks | Screw | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2010 | E3T | Active | 1 (Unlimited) | - | Cable | - | 55°C | -25°C | - | - | 12V~24V | IEC IP67 | - | - | - | - | - | - | - | - | - | - | PNP - Open Collector/Dark-ON | - | - | - | 1ms | - | Adjustable | - | 39.370 (1m) | Through-Beam | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AT71 Omron Automation and Safety | 2760 |
| Datasheet | 2 Weeks | Screw | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | - | unknown | - | - | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | - | 275.591 (7m) | Through-Beam | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | IP67 | ||
![]() EX-Z12FA-R Panasonic Industrial Automation Sales | 51 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | Fixed | - | 7.874 (200mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CX-412-P-Z Panasonic Industrial Automation Sales | 57 | - | Datasheet | 8 Weeks | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2009 | CX-400 | Active | 1 (Unlimited) | - | Connector | - | 55°C | -25°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | - | - | PNP - Open Collector | - | - | - | 1ms | - | - | - | 15m | Through-Beam | - | 24V | Connector, M8, 4POS | Infrared | 12V | - | - | - | - | - | - | 31mm | - | 11.2mm | - | No SVHC | RoHS Compliant | IP67 | ||
![]() VS2KRN5V Banner | 2030 |
| - | - | - | - | - | - | - | - | - | VS2KRN5 | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - | - | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | VS2 | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN - Dark-ON | 78.74 (2m) | - | - | 1ms | Photoelectric | - | - | 47.244 (1.2m) | Through-Beam | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX-Z13FA-P Panasonic Industrial Automation Sales | 12 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | - | - | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | Fixed | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() PH18CND10PASA Carlo Gavazzi Inc. | 46 | - | Datasheet | 6 Weeks | - | - | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | 2012 | PH | Active | Not Applicable | - | - | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | - | - | - | - | PNP | 78.74 2m | - | 100mA | 1ms | - | Adjustable, 210° Turn Potentiometer | - | 39.370 (1m) | Reflective, Diffuse | - | 30V | Cable | Red (625nm) | 10V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP66 | ||
![]() E3JM-R4R4T-G Omron Automation and Safety | 2578 | - | - | 40 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2009 | E3JM | Active | 1 (Unlimited) | - | Screw, Terminal Block | - | 55°C | -25°C | - | - | 12V~240V 24V~240V | IEC IP66 | - | - | - | - | - | - | - | - | 240V | 12V | Light-On/Dark-On | - | - | - | 5ms | - | - | - | 157.480 (4m) | Retroreflective | - | - | Terminal Block | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP66 | ||
![]() PH18CND10PAT1SA Carlo Gavazzi Inc. | 51 |
| Datasheet | 6 Weeks | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | 2013 | PH | Active | Not Applicable | - | - | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | - | 39.370 (1m) | Reflective, Diffuse | - | - | Connector, M12 | Red (625nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD70CNT12NO Carlo Gavazzi Inc. | 28 |
| Datasheet | 6 Weeks | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | - | - | - | NPN | 196.85 5m | - | - | 5ms | - | - | - | 472.441 (12m) | Through-Beam | - | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |