- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Touchscreen | Min Supply Voltage (AC) | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH18CNB20NAM1SA Carlo Gavazzi Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C | - | - | PH | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | NPN | - | - | - | - | 1ms | Adjustable, 210° Turn Potentiometer | 7.874 (200mm) | Reflective, Diffuse | - | Connector | Red (625nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CLD01TOM6 Carlo Gavazzi Inc. | 2611 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | -20°C~60°C | - | 2007 | - | Active | Not Applicable | - | - | - | - | 20V~250V | IP67 | - | - | SCR | - | - | - | - | 20ms, 30ms | Adjustable, 270° Turn Potentiometer | 3.937 (100mm) | Reflective, Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-AD73 Omron Automation and Safety | 2874 |
| Datasheet | 43 Weeks | - | - | 3 | - | - | - | - | - | -25°C~55°C | - | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | 24V | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 3.937 (100mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | RoHS Compliant | IP67 | ||
![]() E3S-AD92 Omron Automation and Safety | 2340 |
| Datasheet | 2 Weeks | - | - | 3 | - | - | - | - | - | -25°C~55°C | - | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | 24V | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | RoHS Compliant | IP67 | ||
![]() NA1-11 Panasonic Industrial Automation Sales | 777 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | -10°C~55°C | - | - | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | 12V~24V | IP62 | - | - | NPN - Open Collector | 78.74 2m | - | - | - | 5ms | - | 39.37 (1m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC50CND10RP Carlo Gavazzi Inc. | 2317 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | PC | Active | Not Applicable | - | - | - | - | 12V~24VDC 24VAC | IEC 60529 IP67 | - | - | Relay - Light-ON | 78.74 2m | - | - | - | 25ms | Adjustable, 1-Turn Potentiometer | 39.370 (1m) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3C-S10L Omron Automation and Safety | 12 |
| Datasheet | 4 Weeks | - | - | 2 | - | - | - | - | - | -25°C~70°C | - | 2010 | E3C | Active | 1 (Unlimited) | - | Cable | 70°C | -25°C | - | IEC IP64 | - | - | - | - | - | - | - | - | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP64 | ||
![]() SA1U-T50M IDEC | 38 | - | Datasheet | 4 Weeks | Through Hole | - | - | - | - | - | - | - | -25°C~60°C | - | 2008 | SA1U | Active | Not Applicable | - | - | - | - | 12V~240VDC 24V~240VAC | IP67 | - | -240V | SPDT | - | 3A | - | - | 20ms | Adjustable | 1967.5 (50m) 164.05' | Through-Beam | - | Terminal Block | Infrared (870nm) | - | - | - | - | 67.5mm | - | 25mm | - | ROHS3 Compliant | - | ||
![]() CY-121A Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | 100 | - | PBT | - | - | - | - | -25°C~55°C | - | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | Cable | 55°C | -25°C | 12V~24V | IP67 | - | - | NPN - Open Collector | 78.74 2m | - | - | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PD30CNP50PAPS Carlo Gavazzi Inc. | 6355856 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C | - | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | 78.74 2m | - | - | - | 500μs | Adjustable, 1-Turn Potentiometer | 196.850 (5m) | Retroreflective | - | Cable | Red (621nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() PD30ETB20PAM5IS Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP68, IP69K | - | - | PNP | - | - | - | - | 1ms | Adjustable, Potentiometer | 7.874 (200mm) | Reflective | - | Connector | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() EQ-502T Panasonic Industrial Automation Sales | 2976 | - | Datasheet | 8 Weeks | Screw | - | - | ABS | - | - | - | - | -20°C~55°C | - | 2004 | EQ-500 | Active | 1 (Unlimited) | - | - | - | - | 12V~240V 24V~240V | IP67 | - | - | Relay - Dark-ON/Light-ON - Selectable | - | 3A | 20 ms | - | - | Adjustable | 3.937 ~ 39.370 (100mm ~ 1m) ADJ | Reflective | - | Cable | Infrared | - | 240.24kV | Infrared (IR) | 1.212kV | - | - | - | Unknown | RoHS Compliant | - | ||
![]() E3RB-DP21 Omron Automation and Safety | 51 |
| - | - | - | 100 | - | Brass | - | - | - | - | -25°C~55°C | - | 2012 | E3RB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | 30V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 500μs | Single-Turn | 4.0 (100mm) | Reflective, Diffuse | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | 60.9mm | 18.5mm | - | RoHS Compliant | IP67 | ||
![]() SA1U-P07M IDEC | 2711 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C | - | 2008 | SA1U | Active | Not Applicable | - | Screw | - | - | 12V~240VDC 24V~240VAC | IP67 | - | - | SPDT | - | 3A | - | - | 20ms | Adjustable | 275.591 (7m) | Retroreflective, Polarized | 240V | Terminal Block | Red (660nm) | 12V | 240V | - | 24V | 67.5mm | - | 25mm | - | ROHS3 Compliant | - | ||
![]() E3S-R82 Omron Automation and Safety | 2241 |
| - | 43 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3S-R | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 10V~30V | IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Two-Turn Endless Adjuster with an Indicator | 0.394 ~ 1.181 (10mm ~ 30mm) ADJ | Retroreflective | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() T18SN6FF100 Banner | In Stock | - | - | - | Cable | - | 4 | - | Banner Engineering Corporation | Bulk | Obsolete | Compliant | -40°C ~ 70°C | - | - | T18 | - | - | Cable | - | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | - | 150 mA | 3ms | - | 328.084 (100m) | Background Suppression | 30 V | Cable | Infrared (880nm) | 10 V | - | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() PMD8RI Carlo Gavazzi Inc. | 2954 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 1999 | - | Active | Not Applicable | - | - | - | - | 10.8V~264V | IP67 | - | - | - | - | - | - | - | 20ms, 30ms | Adjustable | 31.496 (800mm) | Reflective, Diffuse | - | Terminal | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD30ETB20PAM5SA Carlo Gavazzi Inc. | 2553 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP68, IP69K | - | - | PNP | - | - | - | - | 1ms | Adjustable, Potentiometer | 7.874 (200mm) | Reflective | - | Connector | Infrared (617nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() EX-Z13A-P Panasonic Industrial Automation Sales | 51 |
| Datasheet | 8 Weeks | - | - | - | Plastic | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3S-AD83 Omron Automation and Safety | 2702 | - | Datasheet | 2 Weeks | Screw | - | 3 | - | - | - | - | - | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | 24V | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 3.937 (100mm) | Reflective, Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | RoHS Compliant | IP67 |