- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Mfr | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Max Output Current | Operating Supply Voltage | Number of Channels | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Wavelength | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD30ETP60PAM5SA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | - | PNP | - | - | - | 500μs | Adjustable, Potentiometer | 236.2 (6m) | - | Retroreflective, Polarized | - | - | Connector | Red (625nm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3RB-DN22 Omron Automation and Safety | 34 |
| - | 2 Weeks | - | 300 | - | Brass | - | - | - | - | - | -25°C~55°C | 2012 | E3RB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | 30V | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | 11.811 (300mm) | - | Reflective, Diffuse | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | 60.9mm | 18.5mm | - | RoHS Compliant | - | IP67 | ||
![]() E3ZM-B66 Omron Automation and Safety | 2289 |
| - | 2 Weeks | - | - | - | Stainless Steel | - | - | - | - | - | -40°C~60°C | 2005 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Teaching Method | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | - | Retroreflective | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67, IP69K | ||
![]() T18SP6LP Banner | 345 | - | - | - | - | - | 4 | - | - | Banner Engineering Corporation | Bulk | Obsolete | Compliant | -40°C ~ 70°C | - | T18 | - | - | Cable | - | 70 °C | -40 °C | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | 150 mA | 3ms | - | 78.740 (2m) | - | Retroreflective, Polarized | - | 30 V | Connector | Red (680nm) | 10 V | - | - | - | - | - | - | No SVHC | - | - | IP67 | ||
![]() PA18CAD04NAM1WS Carlo Gavazzi Inc. | 2686 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | -25°C~60°C | - | PA | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | NPN | - | - | - | 1ms | - | 7.874 (200mm) | - | Reflective, Diffuse | - | - | Connector, M12 | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18CAD04PAM1WS Carlo Gavazzi Inc. | 41 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | -25°C~60°C | - | PA | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | PNP | - | - | - | 1ms | - | 7.874 (200mm) | - | Reflective, Diffuse | - | - | Connector, M12 | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ET1820PPAS-1 Carlo Gavazzi Inc. | 2495 |
| Datasheet | 5 Weeks | Through Hole | - | - | Brass | - | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 8542.39.00.01 | 10V~40V | IP67 | - | - | - | - | - | PNP | - | - | - | 1.6ms, 4.2ms | Adjustable | 787.4 (20m) | - | Through-Beam | - | - | Connector, M18, 4POS | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18CRD08NAM1SA Carlo Gavazzi Inc. | 57 |
| Datasheet | 3 Weeks | - | Radial | 4 | ABS | - | - | - | - | - | -25°C~60°C | 2012 | PA | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | NPN | - | - | - | 1ms | Adjustable, 210° Turn Potentiometer | 31.496 (800mm) | - | Reflective, Diffuse | - | - | Connector | Red (625nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() OPB720B-30VZ TT Electronics/Optek Technology | 2000 | - | Datasheet | 12 Weeks | - | - | 3 | - | - | - | - | - | - | 0°C~70°C | 2008 | - | Active | 1 (Unlimited) | - | Wire | 70°C | 0°C | - | 4V~7V | - | - | - | - | - | 1 | NPN - Open Collector | - | - | - | - | - | 0.039 ~ 30 (1mm ~ 762mm) ADJ | 890 nm | Reflective | - | - | Wire | - | - | - | - | - | 27.94mm | 17.15mm | 8.38mm | - | RoHS Compliant | Lead Free | - | ||
![]() ZX1-LD600A61 2M Omron Automation and Safety | 812 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 100ms | - | 23.6 (60cm) 2.0' | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-CT11 5M Omron Automation and Safety | 2764 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2014 | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Adjustable, 3/4-Turn Potentiometer | 1181.102 (30m) | - | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E32-D16 Omron Automation and Safety | 2958 |
| Datasheet | 65 Weeks | - | - | 2 | - | - | - | - | - | - | -40°C~70°C | 2001 | E32 | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 1.575 ~ 27.559 (40mm ~ 700mm) ADJ | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E32-T14 3M Omron Automation and Safety | 2527 |
| Datasheet | 65 Weeks | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | 133.858 (3.4m) | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E32-D11U Omron Automation and Safety | 2587 |
| Datasheet | 2 Weeks | - | - | 2 | - | - | - | - | - | - | -40°C~70°C | 2001 | E32 | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 6.693 (170mm) | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PM2-LF10-C1 Panasonic Industrial Automation Sales | 70 | - | Datasheet | 8 Weeks | Screw | - | 3 | PC | - | - | - | - | - | -10°C~55°C | 2008 | PM2 | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | - | unknown | - | - | - | - | NPN - Open Collector | 39.37 1m | 100mA | - | 800ns | - | 0.197 (5mm) | - | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | - | - | - | - | RoHS Compliant | - | - | ||
![]() FT-V30 Panasonic Industrial Automation Sales | 2001 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | -55°C~80°C | - | FX-500 | Active | 1 (Unlimited) | Cable | - | 80°C | -55°C | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() E3FB-TN21 Omron Automation and Safety | 2594 |
| Datasheet | 3 Weeks | Through Hole | - | - | Brass | - | - | - | - | - | -25°C~55°C | 2012 | E3FB | Active | 1 (Unlimited) | - | Connector | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | 30V | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Single-Turn | 787.4 (20m) | - | Through-Beam | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | 48mm | 18.5mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() SM312D Banner Engineering Corporation | 2394 | - | Datasheet | - | Panel | - | 4 | Polyester | PBT, Polyester, Thermoplastic | - | - | - | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | CE, CSA, UL | 150mA | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | 150mA | 1ms | Adjustable, Potentiometer | 14.961 (380mm) | - | Diffuse | - | 30V | Cable | Infrared LED | 10V | - | - | - | 30.7mm | 53.3mm | 12.2mm | No SVHC | ROHS3 Compliant | - | IP67 | ||
![]() EX-Z13FB Panasonic Industrial Automation Sales | 885 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | Fixed | 19.685 (500mm) | - | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() E3FA-DP13 2M Omron Automation and Safety | 5 | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Single-Turn | 27.559 (700mm) | - | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - |