- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Number of Elements | SwitchingFrequency | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Voltage - Supply | Number of Functions | Ingress Protection | Reach Compliance Code | Frequency | Approval Agency | Operating Supply Voltage | Wire/Cable Type | Output Configuration | Cable Length | Power Dissipation | Output Current | Turn On Delay Time | Optoelectronic Device Type | Contact Current Rating | Response Time | Thread Size | Adjustment Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Connector Type B | Sensing Method | Max Supply Voltage (DC) | Connection Method | Mode | Light Source | Wire/Cable Color | Min Supply Voltage (DC) | Switching Current | Slot Width-Nom | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32-TC500 Omron Automation and Safety | 2042 | - | Datasheet | 7 Weeks | Through Hole | - | - | - | - | - | - | - | 2001 | E32 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | Male | 8542.39.00.01 | - | - | - | - | - | - | - | Fiber Optic | - | 5m | - | - | - | - | - | - | - | - | - | - | 59.1 (150cm) 4.9' | Connector | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() PD86CNP12QPMU Carlo Gavazzi Inc. | 2868 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | -25°C~60°C | - | PD | - | Active | Not Applicable | - | - | - | - | - | - | 12V~24VDC 12V~24VAC | - | IEC 60529 IP66 | - | - | - | - | - | SPST | - | - | - | - | - | - | 20ms, 30ms | - | Fixed | - | - | 472.441 (12m) | - | Retroreflective | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18CAB20NASA Carlo Gavazzi Inc. | 53 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | -25°C~60°C | - | PA | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IEC 60529 IP67 | - | - | - | - | - | NPN | 78.74 2m | - | - | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | - | - | 7.874 (200mm) | - | Reflective, Diffuse | - | Cable | - | Red (625nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T18SP6DQ Banner Engineering Corporation | In Stock | - | Datasheet | - | - | - | 4 | - | PBT, Polyester | - | - | -40°C~70°C | 2008 | T18 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | - | NEMA 6P, IP69K | - | - | CE, CSA, UL | - | - | PNP - Dark-ON/Light-ON | - | - | 150mA | - | - | 150mA | 3ms | - | Adjustable, Potentiometer | - | - | 19.685 (500mm) | - | Diffuse | 30V | Connector | - | Infrared (880nm) | - | 10V | - | - | - | 41.7mm | - | 30mm | No SVHC | ROHS3 Compliant | - | IP69K | ||
![]() PA18CAP50NASA Carlo Gavazzi Inc. | 49 | - | Datasheet | 7 Weeks | - | - | - | ABS | - | - | - | -25°C~60°C TA | 2011 | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67, IP69K | - | - | - | - | - | NPN | 78.74 2m | - | 100mA | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 196.850 (5m) | - | Retroreflective, Polarized | 30V | Cable | - | Infrared (625nm) | - | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP66 | ||
![]() HG-C1030 Panasonic Industrial Automation Sales | 267 | - | Datasheet | 8 Weeks | Brackets | - | - | Aluminium | - | - | - | -10°C~45°C | 2014 | HG-C | - | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | - | 12V~24V | - | IP67 | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | 50mA | - | - | - | 1.5ms | - | Teaching Method | - | - | 1.181 (30mm) | - | Reflective | 24V | Cable | - | Red Laser Diode (655nm) | - | 12V | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() PE12CNT15PCC2 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67 | - | - | - | - | - | PNP | 196.85 5m | - | - | - | - | - | 3.5ms, 6.5ms | - | Adjustable | - | - | 590.551 (15m) | - | Through-Beam | - | Cable | - | Infrared (890nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PH18CNT20PAT1SA Carlo Gavazzi Inc. | 33 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67, IP69K | - | - | - | - | - | PNP | - | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 787.4 (20m) | - | Through-Beam | - | Connector, M12, 4POS | - | Infrared (850nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S18UIARQ Banner Engineering Corporation | 2632 | - | Datasheet | - | - | - | 5 | Polyester | - | - | 300kHz | -40°C~85°C | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | - | NEMA 6P, IP67 | - | 300kHz | - | 30V | - | Analog | - | - | - | - | - | 65mA | 2.5ms | M18 | Adjustable | - | - | 1.18 ~ 11.81 (30mm ~ 300mm) | - | - | - | Connector | - | LED | - | - | 65mA | - | 18mm | - | 95.1mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() E32-T14F Omron Automation and Safety | 2483 |
| Datasheet | 2 Weeks | Cable | - | - | - | - | - | - | -40°C~70°C | 2001 | E32 | - | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 (40cm) 1.3' | - | Through-Beam | - | Cable | Multimode | - | Black | - | - | - | - | - | 21mm | 5mm | - | RoHS Compliant | - | IP67 | ||
![]() EE-SA407-P2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Snap in | - | 3 | - | - | 1 | - | -20°C~75°C | 2003 | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | 1 | - | unknown | - | - | - | - | NPN - Open Collector | - | 250mW | - | - | LOGIC OUTPUT SLOTTED SWITCH | - | - | - | - | 28V | 16mA | 0.142 (3.6mm) | - | Transmissive | - | Cable | - | - | - | - | - | 3.6mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PD30CNT15PM5MU Carlo Gavazzi Inc. | 33 | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67 | - | - | - | - | - | PNP | - | - | - | - | - | - | 500μs | - | Adjustable | - | - | 590.551 (15m) | - | Through-Beam | - | Connector | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CNT15PPM5DU Carlo Gavazzi Inc. | 57 | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67 | - | - | - | - | - | PNP | - | - | - | - | - | - | 500μs | - | Adjustable | - | - | 590.551 (15m) | - | Through-Beam | - | Connector | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE12CNT15POC2 Carlo Gavazzi Inc. | 10864856 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67 | - | - | - | - | - | PNP | 196.85 5m | - | - | - | - | - | 3.5ms, 6.5ms | - | Adjustable | - | - | 590.551 (15m) | - | Through-Beam | - | Cable | - | Infrared (890nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE12CNT15C2 Carlo Gavazzi Inc. | 6355856 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67 | - | - | - | - | - | - | 196.85 5m | - | - | - | - | - | 3.5ms, 6.5ms | - | Adjustable | - | - | 590.551 (15m) | - | Through-Beam | - | Cable | - | Infrared (890nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3C-VM35R Omron Automation and Safety | 2715 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | -25°C~70°C | 2002 | E3C | - | Active | 1 (Unlimited) | - | Cable | 70°C | -25°C | - | - | - | - | IEC IP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.378 (35mm) | - | Reflective | - | Cable | - | Red (660nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() PD30CNP60PASA Carlo Gavazzi Inc. | 34 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | -25°C~60°C | - | PD | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IEC 60529 IP67 | - | - | - | - | - | PNP | 78.74 2m | - | - | - | - | - | 500μs | - | Adjustable, 210° Turn Potentiometer | - | - | 236.22 (6m) | - | Reflective, Diffuse | - | Cable | - | Red (625nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18CRR50NASA Carlo Gavazzi Inc. | 57 |
| Datasheet | 7 Weeks | - | Radial | 4 | ABS | - | - | - | -25°C~60°C | 2011 | PA | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67, IP69K | - | - | - | - | - | NPN | 78.74 2m | - | 100mA | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | - | - | 196.850 (5m) | - | Retroreflective | 30V | Cable | - | Infrared (850nm) | - | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP66 | ||
![]() PA18CRD08NASA Carlo Gavazzi Inc. | 28 |
| Datasheet | 3 Weeks | - | Radial | 4 | ABS | - | - | - | -25°C~60°C | 2012 | PA | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | - | IP67, IP69K | - | - | - | - | - | NPN | - | - | 100mA | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | - | - | 31.496 (800mm) | - | Reflective, Diffuse | 30V | Cable | - | Red (625nm) | - | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP66 | ||
![]() CX-441 Panasonic Industrial Automation Sales | 100 | - | Datasheet | 8 Weeks | Cable | - | - | Polybutylene | - | - | - | -25°C~55°C | 2008 | CX-400 | - | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | - | 12V~24V | - | IP67 | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | 100mA | 1 ms | - | - | 1ms | - | - | - | - | 3.937 (100mm) | - | Reflective | 24V | Cable | - | Red LED | - | 12V | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 |