- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Type | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Max Collector Current | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX-421-P-J Panasonic Industrial Automation Sales | 41 |
| Datasheet | 8 Weeks | - | 300 | 4 | PBT | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | 12V~24V | IP67 | - | - | PNP - Open Collector | 78.74 2m | - | - | - | 1ms | - | - | 11.811 (300mm) | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CX-422-J Panasonic Industrial Automation Sales | 50 |
| Datasheet | 8 Weeks | - | - | 4 | PBT | - | -25°C~55°C | 2010 | - | Active | 1 (Unlimited) | Cable | Cable | 55°C | -25°C | 12V~24V | IP67 | - | - | NPN - Open Collector | 78.74 2m | - | - | - | 1ms | - | - | 31.496 (800mm) | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3T-FT12R Omron Automation and Safety | 2637 |
| Datasheet | 2 Weeks | - | - | 3 | - | - | -25°C~55°C | 2012 | E3T | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~24V | IEC IP67 | - | - | NPN - Open Collector/Dark-ON | - | - | - | - | 1ms | - | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CX-491-P-Z Panasonic Industrial Automation Sales | 92 |
| Datasheet | 8 Weeks | - | - | 4 | Polybutylene | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | 12V~24V | IP67 | - | - | PNP - Open Collector | - | - | 1 ms | - | 1ms | - | - | 16.40' (5m) | Retroreflective | - | 24V | Connector, M8, 4POS | Red LED | 12V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() PM2-LH10-C1 Panasonic Industrial Automation Sales | 86 | - | Datasheet | 8 Weeks | Screw | 100 | 3 | Polycarbonate | - | -10°C~55°C | 2008 | PM2 | Active | 1 (Unlimited) | - | - | - | - | 5V~24V | - | unknown | - | NPN - Open Collector | 39.37 1m | 100mA | - | - | 800ns | - | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | 24V | Cable | Infrared (880nm) | 5V | 8 mm | 2.5 mm | 0.08 | - | - | - | - | RoHS Compliant | - | - | ||
![]() E58-30TD250-GLP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3F2-DS10Z2-N Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Axial | 2 | - | Brass | -25°C~55°C | 2002 | E3F2 | Obsolete | 1 (Unlimited) | - | Cable, Wire | - | - | 10V~30V | IEC IP67, IP69K | - | - | NPN - Open Collector/Dark-ON | - | 200mA | - | - | 2.5ms | Fixed | - | 3.937 (100mm) | Reflective, Diffuse | - | - | Wire | Infrared | - | - | - | - | 90mm | 24mm | 24mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3FA-VN11 2M Omron Automation and Safety | 49 |
| - | 6 Weeks | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 2m | - | - | - | 500μs | Single-Turn | - | 0.328 ~ 1.969 (10mm ~ 50mm) ADJ | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CX-422-P-Z Panasonic Industrial Automation Sales | 41 | - | Datasheet | 8 Weeks | - | - | 4 | PBT | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | - | 55°C | -25°C | 12V~24V | IP67 | - | - | PNP - Open Collector | 78.74 2m | - | - | - | 1ms | - | - | 31.496 (800mm) | Reflective, Diffuse | - | 24V | Cable | Infrared (860nm) | 12V | - | - | - | 31mm | - | 11.2mm | No SVHC | RoHS Compliant | - | IP67 | ||
![]() T18SN6LPQ Banner Engineering Corporation | In Stock | - | - | - | Plug-In | - | 4 | - | - | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP69K | - | - | NPN - Dark-ON/Light-ON | - | 150mA | - | 150mA | 3ms | - | - | 78.740 (2m) | Retroreflective, Polarized | - | 30V | Connector | Red (680nm) | 10V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP69K | ||
![]() E3T-FL14 2M Omron Automation and Safety | 2107 |
| - | 4 Weeks | - | - | - | - | - | -25°C~55°C | 2015 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | - | PNP - Open Collector/Dark-ON | - | - | - | - | 1ms | - | - | 0.039 ~ 0.591 (1mm ~ 15mm) ADJ | Reflective, Background Suppression | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL-G108A-RA-C5 Panasonic Industrial Automation Sales | 808 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | -10°C~45°C | 2014 | HL-G1 | Active | 1 (Unlimited) | Cable | Cable | 45°C | -10°C | 24V | IP67 | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | - | 3.264 (82.9mm) | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() NA40-20 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | 50°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE-SPWD411 Omron Automation and Safety | 51 |
| Datasheet | 2 Weeks | - | - | - | - | - | -10°C~55°C | 2010 | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | 5V~24V | IEC IP60 | - | Phototransistor | NPN - Open Collector/Light-ON | - | - | - | - | - | Adjustable | 20mA | 39.370 (1m) | Through-Beam | - | - | Connector | Infrared (940nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA18CRP40PASA Carlo Gavazzi Inc. | 27 |
| Datasheet | 3 Weeks | - | - | - | ABS | - | -25°C~60°C | 2011 | PA | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | PNP | 78.74 2m | 100mA | - | - | 1ms | Adjustable, 210° Turn Potentiometer | - | 157.480 (4m) | Retroreflective | - | 30V | Cable | Red (625nm) | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP66, IP67 | ||
![]() PD30CNT15PPRT Carlo Gavazzi Inc. | 1 | - | Datasheet | 7 Weeks | - | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | PNP | 78.74 2m | - | - | - | 500μs | Teaching Method | - | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() HL-G103A-RA-C5 Panasonic Industrial Automation Sales | 587 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | -10°C~45°C | 2014 | HL-G1 | Active | 1 (Unlimited) | Cable | Cable | 45°C | -10°C | 24V | IP67 | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | - | 1.035 (26.3mm) | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PA18CAP50PAM1SA Carlo Gavazzi Inc. | 28 | - | Datasheet | 5 Weeks | - | - | 4 | - | - | -25°C~60°C | 2013 | PA | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | PNP | - | - | - | - | 1ms | Adjustable, 210° Turn Potentiometer | - | 196.850 (5m) | Retroreflective | - | - | Connector | Red (625nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PA18CRD08PASA Carlo Gavazzi Inc. | 31 |
| Datasheet | 5 Weeks | - | Radial | 4 | ABS | - | -25°C~60°C | 2012 | PA | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | PNP | - | 100mA | 1 ms | - | - | Adjustable, 210° Turn Potentiometer | - | 31.496 (800mm) | Reflective, Diffuse | - | 30V | Cable | Red (625nm) | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP66, IP67 | ||
![]() PA18CRT16PASA Carlo Gavazzi Inc. | 26 |
| Datasheet | 7 Weeks | Through Hole | Radial | 4 | ABS | - | -25°C~60°C | 2011 | PA | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | PNP | 78.74 2m | 100mA | - | - | 1ms | Adjustable, 210° Turn Potentiometer | - | 629.921 (16m) | Through-Beam | - | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP66, IP67 |