- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Wire/Cable Type | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Sensing Method | Sensors/Transducers Type | Load Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IAT23S Banner Engineering Corporation | 2252 | - | - | - | Cable | - | - | - | Stainless Steel | 249°C | - | 2005 | IAT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Individual | - | 914mm | - | - | - | - | - | 6.35 mm | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | 914.4mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PD30CND10NASA Carlo Gavazzi Inc. | 44 |
| Datasheet | 6 Weeks | - | - | - | - | - | -25°C~60°C | - | - | PD | Active | Not Applicable | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | NPN | 78.74 2m | - | - | - | 500μs | Adjustable, 210° Turn Potentiometer | - | 39.370 (1m) | Reflective, Diffuse | - | - | - | Cable | Red (625nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30ETP60PASA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | - | - | PNP | 78.74 2m | - | - | - | 500μs | Adjustable, Potentiometer | - | 236.2 (6m) | Retroreflective, Polarized | - | - | - | Cable | Red (625nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD30ETR60PAM5SA Carlo Gavazzi Inc. | 8033669 |
| - | 4 Weeks | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | - | - | PNP | - | - | - | - | 500μs | Adjustable, Potentiometer | - | 236.2 (6m) | Retroreflective, Polarized | - | - | - | Connector | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL-G125-S-J Panasonic Industrial Automation Sales | 693 | - | Datasheet | 8 Weeks | - | - | - | - | - | -10°C~45°C | - | 2014 | HL-G1 | Active | 1 (Unlimited) | - | - | - | 24V | IP67 | - | - | - | - | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | - | 9.843 (250mm) | Reflective, Diffuse | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL-G108-S-J Panasonic Industrial Automation Sales | 662 | - | Datasheet | 8 Weeks | - | - | - | - | - | -10°C~45°C | - | - | HL-G1 | Active | 1 (Unlimited) | - | - | - | 24V | IP67 | - | - | - | - | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | - | 3.346 (85mm) | Reflective, Diffuse | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CND10NPRT Carlo Gavazzi Inc. | 49 | - | Datasheet | 5 Weeks | - | - | - | ABS | - | -25°C~55°C | - | 2008 | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | NPN | - | 100mA | - | - | 500μs | Adjustable | - | 39.37 (1m) | Reflective, Diffuse | - | - | 30V | Cable | Red (660nm) | 10V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() XPDV2120R-VF-FP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | 2 | - | - | 0°C~75°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | 2.8V~3.8V | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | Photodetector | - | - | - | Cable with Connector | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() XPDV2320R-VM-FP Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | 2 | - | - | 0°C~75°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | 2V~3.3V | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | Photodetector | - | - | - | Cable with Connector | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() E3S-AT81-M1J 0.5M Omron Automation and Safety | 2854 |
| Datasheet | 2 Weeks | - | - | - | - | - | -25°C~55°C | - | - | E3S-A | Active | 1 (Unlimited) | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | - | 275.591 (7m) | Through-Beam | - | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-LL86 Omron Automation and Safety | 2795 | - | Datasheet | 2 Weeks | Screw | - | 4 | PBT | - | -25°C~55°C | Bulk | 2002 | E3Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67 | - | 20mm | 10.8 mm | PNP | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1 ms | 1000 μs | Five-Turn Endless Adjuster | - | 0.787 ~ 11.811 (20mm ~ 300mm) ADJ | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 24V | Connector | Red (655nm) | 12V | - | - | 300 mm | 20 mm | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3S-AT86 Omron Automation and Safety | 2381 | - | Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | -25°C~55°C | - | 2002 | E3S-A | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 275.591 (7m) | Through-Beam | - | - | 30V | Cable | Red (700nm) | 10V | - | - | - | - | 21mm | 51.3mm | 12mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FA-TP21 Omron Automation and Safety | 33 | - | Datasheet | 3 Weeks | Through Hole | - | - | ABS | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 500μs | Single-Turn | - | 787.4 (20m) | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() PD30CND10PPM5RT Carlo Gavazzi Inc. | 3 | - | Datasheet | 7 Weeks | - | - | 4 | ABS | - | -25°C~55°C | - | 2008 | PD | Active | Not Applicable | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | PNP | - | - | - | - | 500μs | Teaching Method | - | 39.370 (1m) | Reflective, Diffuse | - | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() FT-E23 Panasonic Industrial Automation Sales | 2342 | - | - | 8 Weeks | - | - | - | - | - | -40°C~70°C | - | 2011 | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | 2.953 (75mm) | Through-Beam | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PD30CNR06PPM5MU Carlo Gavazzi Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | PNP | - | - | - | - | 500μs | Adjustable | - | 236.2 (6m) | Retroreflective | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CX-423-P Panasonic Industrial Automation Sales | 2527 |
| - | 8 Weeks | Cable | 200 | - | PBT | - | -25°C~55°C | - | 2010 | CX-400 | Active | 1 (Unlimited) | Cable | 55°C | -25°C | 12V~24V | IP67 | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | 1ms | - | - | - | Reflective, Diffuse | - | - | 24V | Cable | Infrared (860nm) | 12V | - | - | - | - | 31mm | - | 11.2mm | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() NX5-RM7B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | Polycarbonate | - | -20°C~55°C | - | 2003 | NX5 | Active | 1 (Unlimited) | Cable | 55°C | -20°C | 12V~240V 24V~240V | IP66 | - | - | - | - | - | - | Dark-On | 78.74 2m | - | - | 10 ms | 10ms | - | - | 275.591 (7m) | Retroreflective | - | - | - | Cable | Infrared | - | 240.24kV | 2.412kV | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() CX-412-P Panasonic Industrial Automation Sales | 63 |
| - | 8 Weeks | Through Hole | - | - | PBT | - | -25°C~55°C | - | 2009 | CX-400 | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | PNP - Open Collector | - | - | - | - | 1ms | - | - | 15m | Through-Beam | - | 100mA | 24V | Cable | Infrared | 12V | - | - | - | - | 31mm | - | 11.2mm | - | Yes | RoHS Compliant | - | - | ||
![]() CX-411 Panasonic Industrial Automation Sales | 100 |
| - | 8 Weeks | Through Hole | - | - | Polybutylene | - | -25°C~55°C | - | 2008 | CX-400 | Active | 1 (Unlimited) | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | NPN - Open Collector | - | 100mA | 24V | 1 ms | - | - | - | 32.80' (10m) | Through-Beam | - | - | 24V | Cable | Red LED | 12V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - |