- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX-411 Panasonic Industrial Automation Sales | 100 |
| - | 8 Weeks | Through Hole | - | Polybutylene | - | - | -25°C~55°C | - | 2008 | CX-400 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | NPN - Open Collector | - | 100mA | 24V | 1 ms | - | - | - | 32.80' (10m) | Through-Beam | 24V | Cable | Red LED | 12V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PD30CNT15PASA Carlo Gavazzi Inc. | 6355856 |
| Datasheet | 6 Weeks | - | - | - | - | - | -25°C~60°C | - | - | PD | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | PNP | 78.74 2m | - | - | - | 1ms | - | Adjustable, 210° Turn Potentiometer | 590.551 (15m) | Through-Beam | - | Cable | Infrared (850nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3Z-R81 0.5M Omron Automation and Safety | 42 |
| Datasheet | 20 Weeks | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | - | Single-Turn | 157.480 (4m) | Retroreflective | - | Connector | Red (660nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S18SN6LP Banner | In Stock | - | - | - | - | - | - | + 70 C | - 40 C | - | - | - | S18 | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | - | Photoelectric | - | 2 m | Retroreflective, Polarized | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | ||
![]() PA18CLD04TOM6SA Carlo Gavazzi Inc. | 6355856 | - | Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | 2007 | - | Active | Not Applicable | - | - | - | - | - | 20V~250V | IP67 | - | - | SCR | 15.0 381.00mm | - | - | - | 20ms, 30ms | - | Adjustable, 270° Turn Potentiometer | 15.748 (400mm) | Reflective, Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-Z12FB Panasonic Industrial Automation Sales | 41 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | - | 500μs | - | Fixed | 7.874 (200mm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() E3RB-DP13 2M Omron Automation and Safety | 50 |
| - | 6 Weeks | - | - | - | - | - | -25°C~55°C | - | 2012 | E3RB | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Single-Turn | 27.559 (700mm) | Reflective, Diffuse | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() E3F2-R2Z2 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Panel | 4 | Plastic | - | - | -25°C~55°C | - | 2002 | E3F2 | Obsolete | 1 (Unlimited) | Cable | Cable, Wire | - | - | - | 24V~240VAC | IP66 NEMA | - | - | NPN - Open Collector/Dark-ON | - | 200mA | - | - | 30ms | - | Fixed | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | Retroreflective | - | Wire | Infrared | - | - | - | - | No | Unknown | RoHS Compliant | - | IP66, IP67 | ||
![]() KT5G-2P1112 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | -10°C~55°C | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 50μs | - | - | 0.394 (10mm) | - | - | Connector, M12, 5POS | Green LED | - | - | - | - | - | - | - | - | - | ||
![]() GL10-P4551 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | -30°C~60°C TA | - | - | G10 | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | PNP | - | - | - | - | 1ms | - | - | 5.906 ~ 472.441 (150mm ~ 12m) | Retroreflective | - | Connector, M12 | Red (625nm) | - | - | - | - | - | - | - | - | - | ||
![]() PD30CNP50NAM5PS Carlo Gavazzi Inc. | 33 |
| - | 5 Weeks | - | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67 | - | - | NPN | - | - | - | - | 500μs | - | Adjustable, Potentiometer | 196.850 (5m) | Retroreflective, Polarized | - | Connector | Infrared (621nm) | - | - | - | - | - | - | - | - | - | ||
![]() LX3EQ Banner Engineering Corporation | 2394 | - | Datasheet | - | Standard | - | - | - | - | -20°C~70°C | - | 2009 | LX | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP65 | - | - | NPN/PNP - Light-ON | - | - | - | - | 800μs | - | - | 78.740 (2m) | - | 30V | Connector | LED | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FT-H35-M2 Panasonic Industrial Automation Sales | 2897 | - | - | 8 Weeks | Panel | - | - | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | Through-Beam | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FT-R41W Panasonic Industrial Automation Sales | 2696 | - | - | 8 Weeks | - | - | - | - | - | - | - | 2011 | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | 31.496 (800mm) | Through-Beam | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-E13 Panasonic Industrial Automation Sales | 34 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Wire | - | 60°C | -40°C | - | - | - | - | - | - | 39.37 1m | - | - | - | - | - | - | 0.472 (12mm) | Reflective | - | Cable | - | - | - | - | 15mm | - | - | RoHS Compliant | - | IP40 | ||
![]() E32-T12R Omron Automation and Safety | 2167 |
| Datasheet | 7 Weeks | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | - | 8542.39.00.01 | - | IP67 | unknown | - | - | - | - | - | - | - | - | - | 20.866 (530mm) | Through-Beam | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3ZM-B61T 2M Omron Automation and Safety | 2498 |
| - | 2 Weeks | - | - | - | - | - | -25°C~55°C | - | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | - | Single-Turn | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Retroreflective | - | Cable | Red (650nm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E32-D22B Omron Automation and Safety | 2679 | - | Datasheet | - | - | 2 | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | Cable | 70°C | -40°C | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() NX5-D700A Panasonic Industrial Automation Sales | 2583 | - | - | 8 Weeks | - | - | Polycarbonate | - | - | -20°C~55°C | - | 2003 | NX5 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~240V 24V~240V | IP66 | - | - | Light-On | 78.74 2m | 2A | - | 10 ms | 10ms | - | Adjustable | 27.559 (700mm) | Reflective, Diffuse | - | Cable | Infrared | - | 240.24kV | 2.412kV | - | - | - | RoHS Compliant | Lead Free | IP66 | ||
![]() PA18CAD04PAWS Carlo Gavazzi Inc. | 34 | - | Datasheet | 10 Weeks | - | - | - | - | - | -25°C~60°C | Bulk | 2013 | - | Active | Not Applicable | - | - | - | - | - | 10V~30V | IP67, IP69K | - | - | PNP | 78.74 2m | - | - | - | 1ms | - | Adjustable, Potentiometer | 15.748 (400mm) | Reflective | - | Cable | Red (625nm) | - | - | - | - | - | - | RoHS Compliant | - | - |