- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Touchscreen | Min Supply Voltage (AC) | Height | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS30DQ Banner Engineering Corporation | 2586 | - | Datasheet | - | - | 5 | ABS | - | - | - | - | - | -20°C~70°C | - | 2016 | QS30 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | 100 ms | - | 2ms | - | Adjustable, Potentiometer | 39.370 (1m) | Diffuse | - | 30V | Connector | Infrared (940nm) | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() MPFR-M14-4 Carlo Gavazzi Inc. | 35 |
| Datasheet | 7 Weeks | Panel | - | - | - | - | - | - | - | -20°C~60°C | - | 2010 | - | Active | Not Applicable | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | - | 50ms, 40ms | - | Adjustable | 590.551 (15m) | Through-Beam | - | - | Terminal | Infrared (880nm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EQ-501 Panasonic Industrial Automation Sales | 54 | - | Datasheet | 8 Weeks | Screw | - | ABS | - | - | - | - | - | -20°C~55°C | - | 2005 | EQ-500 | Active | 1 (Unlimited) | - | - | - | - | 12V~240V 24V~240V | IP67 | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | 3A | 20 ms | - | - | - | Adjustable | 3.937 ~ 98.425 (100mm ~ 2.5m) ADJ | Reflective | - | 240V | Cable | Infrared | 12V | 240.24kV | Infrared (IR) | 1.212kV | 68mm | 26mm | Unknown | RoHS Compliant | - | ||
![]() HL-C108F Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 0°C~45°C | - | 2007 | HL-C1 | Obsolete | 1 (Unlimited) | Cable | 45°C | 0°C | - | - | IP67 | - | - | - | Analog | - | - | - | - | - | - | - | 13.780 (350mm) | Reflective, Diffuse | - | - | Cable | Green LED | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PD180CBT30MU Carlo Gavazzi Inc. | 1 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2011 | PD | Active | Not Applicable | - | - | - | - | 12V~24VDC 12V~24VAC | IEC 60529 IP55 | - | - | - | SPST | - | - | - | - | 20ms | - | - | 1181 (30m) 98.4' | Through-Beam | - | 3.6V | Terminal | Infrared (850nm) | 2.7V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() E3ZM-T66H Omron Automation and Safety | 2255 |
| - | 44 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3ZM | Active | 1 (Unlimited) | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | NPN - Open Collector/Light-ON | - | - | - | - | 1ms | - | Single-Turn | 0.591 (15mm) | Transmissive | - | - | Connector | Infrared (870nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E32-D22L 5M Omron Automation and Safety | 2502 |
| Datasheet | 65 Weeks | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3T-SR42-C 2M Omron Automation and Safety | 2409 |
| - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | - | - | - | NPN - Open Collector/Dark-ON | - | - | - | - | 1ms | - | - | 7.874 (200mm) | Retroreflective | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E32-D11 10M Omron Automation and Safety | 2376 |
| Datasheet | 43 Weeks | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 6.693 (170mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3Z-L83 Omron Automation and Safety | 2671 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | - | Single-Turn | - | Distance-Settable (BGS) | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Red (660nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() ZX1-LD50A61 5M Omron Automation and Safety | 822 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | - | NPN - Open Collector | 196.85 5m | - | - | - | 100ms | - | - | 1.969 (50mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() E3T-ST12-D Omron Automation and Safety | 42 | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | NPN - Open Collector/Dark-ON | - | - | - | - | 1ms | - | Adjustable | 39.370 (1m) | Through-Beam | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() T18RW3R Banner | In Stock | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | - | - | T18 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | - | SPST - Dark-ON/Light-ON | 78.74 (2m) | 300mA | - | - | 8ms, 16ms | Photoelectric | - | 787.402 (20m) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | - | ||
![]() FX-301G Panasonic Industrial Automation Sales | 2924 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2006 | FX-301 | Active | 1 (Unlimited) | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | NPN - Open Collector | - | 100mA | - | - | 2ms | - | Adjustable | - | Through-Beam | - | - | Connector | Green LED | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZX-LT030 0.5M Omron Automation and Safety | 991 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3H2-DS10C4M-M1 Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | 4 | - | - | - | - | - | - | - | - | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HLPC-120 Thomas Research Products | 97 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | -40°C~60°C | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 120VAC | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | Transmissive | - | - | Wire Leads | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E3S-VS1E4 Omron Automation and Safety | In Stock | - | Datasheet | - | Brackets, Horizontal, Screw | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2001 | E3S-VS | Obsolete | 1 (Unlimited) | - | - | - | 8542.39.00.01 | 12V~24V | IEC IP67 | unknown | - | 40mA | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | - | Single-Turn | 0.472 (12mm) | Reflective, Diffuse | - | - | Wire | Green (565nm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T18SP6LPQ Banner Engineering Corporation | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | -40°C~70°C | - | 2006 | T18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | PNP - Dark-ON/Light-ON | - | 150mA | - | 150mA | 3ms | - | - | 78.740 (2m) | Retroreflective, Polarized | - | 30V | Connector | Red (680nm) | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() S18SN6LPQ Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | - | Photoelectric | - | 2 m | Retroreflective, Polarized | - | - | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - |