- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD30ETP60NAM5SA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | NPN | - | - | - | - | 500μs | Adjustable, Potentiometer | 236.2 (6m) | Retroreflective, Polarized | - | - | Connector | Red (625nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() PD30ETP60NASA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | NPN | 78.74 2m | - | - | - | 500μs | Adjustable, Potentiometer | 236.2 (6m) | Retroreflective, Polarized | - | - | Cable | Red (625nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() PD30ETR60PASA Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | -25°C~60°C TA | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP68, IP69K | - | - | - | - | PNP | 78.74 2m | - | - | - | 500μs | Adjustable, Potentiometer | 236.2 (6m) | Retroreflective, Polarized | - | - | Cable | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() FD-61W Panasonic Industrial Automation Sales | 42 |
| - | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 10.630 (270mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NA1-11-PN Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | 55°C | -10°C | 12V~24V | IP62 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | - | 5ms | - | 39.37 (1m) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | 140mm | - | 30mm | - | RoHS Compliant | IP62 | ||
![]() CX-443-P-Z Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | 4 | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | 55°C | -25°C | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | - | - | - | - | 1ms | - | 3.937 (100mm) | Reflective | - | - | Connector, M8, 4POS | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() FT-L80Y Panasonic Industrial Automation Sales | 2017 |
| - | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD180CBT30Q Carlo Gavazzi Inc. | 3 | - | Datasheet | 6 Weeks | - | - | - | - | -25°C~55°C | 2011 | PD | Active | Not Applicable | - | - | - | 12V~24VDC 12V~24VAC | IEC 60529 IP55 | - | - | - | - | SPST | - | 1A | - | - | 20ms | - | 1181 (30m) 98.4' | Through-Beam | - | 24V | Terminal | Infrared (850nm) | 12V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() QS18VN6LPQ8 Banner Engineering Corporation | 50 | - | Datasheet | - | - | - | 4 | ABS | -20°C~70°C | 2015 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON | - | - | - | - | 600μs | Adjustable, Potentiometer | 137.795 (3.5m) | Retroreflective, Polarized | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VN6AF100 Banner Engineering Corporation | 2879 | - | - | - | - | 100 | 4 | ABS | -20°C~70°C | 2012 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP67 | - | 100mA | CE | - | NPN - Dark-ON/Light-ON | 78.74 2m | 100mA | - | 100mA | 700μs | Adjustable | 3.937 (100mm) | Background Suppression | - | 30V | Cable | Red (660nm) | 10V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() E3ZM-T66 Omron Automation and Safety | 2917 |
| - | 2 Weeks | Screw | - | 4 | Stainless Steel | -25°C~55°C | 2010 | - | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | 24V | NPN | - | 100mA | 1 ms | - | - | Single-Turn | 15m | Through-Beam | - | 30V | Connector | Infrared (870nm) | 10V | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PE12CNT15 Carlo Gavazzi Inc. | 36 | - | Datasheet | 6 Weeks | Through Hole | - | - | PC | -20°C~50°C | 2011 | PE | Active | Not Applicable | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | 196.85 5m | - | - | - | 6.5ms, 3.5ms | - | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (890nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() F3W-E032A8 2M Omron Automation and Safety | 2955 |
| - | 2 Weeks | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-R81 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | 3 | - | -25°C~55°C | 2010 | E3S-R | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Two-Turn Endless Adjuster | 3.937 ~ 39.370 (100mm ~ 1m) ADJ | Retroreflective, Polarized | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Red (700nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() ZX1-LD50A61 2M Omron Automation and Safety | 541 | - | - | 2 Weeks | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | IEC IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | - | 100ms | - | 1.969 (50mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CX-483 Panasonic Industrial Automation Sales | 2962 |
| - | 8 Weeks | - | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | - | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | - | - | 1ms | - | 39.37 (1m) | Retroreflective | - | 24V | Cable | Infrared | 12V | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PM2-LL10 Panasonic Industrial Automation Sales | 132 |
| Datasheet | 8 Weeks | Screw | 100 | 3 | Polycarbonate | -10°C~55°C | 2008 | PM2 | Active | 1 (Unlimited) | - | - | - | 5V~24V | - | unknown | - | - | - | NPN - Open Collector | - | 100mA | - | - | 800ns | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | 24V | Connector | Infrared (880nm) | 5V | 8 mm | 2.5 mm | 0.08 | 14.4mm | 14mm | 31mm | - | RoHS Compliant | IP40 | ||
![]() E3Z-R81-J0SRW-P2 Omron Automation and Safety | 2542 |
| - | 13 Weeks | Cable | - | - | - | -25°C~55°C | 2015 | E3Z | Active | 1 (Unlimited) | Cable | 55°C | -25°C | 12V~24V | IEC IP67, IP69K | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Single-Turn | 3.937 ~ 157.480 (100mm ~ 4m) ADJ | Retroreflective | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-B62 0.5M Omron Automation and Safety | 2497 |
| Datasheet | 13 Weeks | - | - | - | - | -25°C~55°C | - | E3Z-B | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1ms | Single-Turn | 78.740 (2m) | Retroreflective | - | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZX1-LD300A61 2M Omron Automation and Safety | 856 | - | - | 2 Weeks | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | IEC IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | - | 100ms | - | 11.811 (300mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - |