- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Approval Agency | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA18CLP20TC Carlo Gavazzi Inc. | 2667 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | SCR | 78.74 2m | - | 20ms, 30ms | - | 78.740 (2m) | Retroreflective, Polarized | - | Cable | Infrared (660nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CLP20TCM6 Carlo Gavazzi Inc. | 12072059 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | SCR | - | - | 20ms, 30ms | - | 78.740 (2m) | Retroreflective, Polarized | - | Connector | Infrared (660nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC50CNP06BAM1MH Carlo Gavazzi Inc. | 2005 |
| - | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN/PNP | 78.74 2m | - | 1ms | Adjustable, 1-Turn Potentiometer | 236.2 (6m) | Retroreflective, Polarized | - | Cable | Infrared (660nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PB10C1T20PC Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | 196.85 5m | - | 10ms, 20ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CLR30TCM6 Carlo Gavazzi Inc. | 6355856 |
| Datasheet | 7 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 20V~250VAC | IP67 | - | - | - | - | SCR | - | - | 20ms, 30ms | - | 118.110 (3m) | Retroreflective | - | Connector | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-R37 Omron Automation and Safety | 2061 |
| - | - | Brackets, DIN Rail, Horizontal | 100 | - | PBT | - | -25°C~55°C | Bulk | 2010 | E3S-R | Obsolete | 1 (Unlimited) | Connector | - | 40°C | 0°C | 10V~30V | IEC IP67 | - | 30V | 10V | 30mA | PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Two-Turn Endless Adjuster with an Indicator | 0.394 ~ 1.181 (10mm ~ 30mm) ADJ | Retroreflective | - | Cable | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() MPF1-115RS Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 115VAC | IP40 | - | - | - | - | - | - | - | 50ms, 40ms | Adjustable | 590.551 (15m) | Through-Beam | - | Terminal | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPFR-4C Carlo Gavazzi Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 12V~24V | IP40 | - | - | - | - | - | - | - | 40ms, 50ms | Adjustable | 590.551 (15m) | Through-Beam | - | Terminal | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA18CRR50PAM1SA Carlo Gavazzi Inc. | In Stock | - | - | 5 Weeks | - | Radial | - | ABS | - | -25°C~60°C TA | - | 2011 | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | PNP | - | - | 1ms | Adjustable, Potentiometer | 196.850 (5m) | Retroreflective | - | Connector | Infrared (850nm) | - | - | - | - | - | - | RoHS Compliant | IP66, IP67 | ||
![]() PD30CNP06NPM5MU Carlo Gavazzi Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | NPN | - | - | 500μs | Adjustable | 236.2 (6m) | Retroreflective, Polarized | - | Connector | Infrared (660nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q45BB6DLQ5 Banner Engineering Corporation | 2906 | - | Datasheet | - | - | - | 4 | Polyester | Polyester, Thermoplastic | -40°C~70°C | - | 2001 | Q45 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN/PNP | - | 250mA | 2ms | Adjustable | 70.866 (1.8m) | Through-Beam | 30V | Connector | Infrared (880nm) | 10V | - | 87.6mm | 44.4mm | 54.6mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q45VR3LP Banner Engineering Corporation | 2580 | - | Datasheet | - | - | - | 5 | Polyester | - | -25°C~55°C | - | 2006 | Q45 | Active | 1 (Unlimited) | - | - | - | - | 12VDC~250VDC 24VAC~250VAC | NEMA 6P, IEC IP67 | - | - | - | - | SPDT | 78.74 2m | 5A | 15ms | Adjustable | 5.91 ~ 236.22 (150mm ~ 6000mm) | Retroreflective, Polarized | - | Cable | Red (680nm) | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PD30CNP06PPM5MU Carlo Gavazzi Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | - | - | 500μs | Adjustable | 236.2 (6m) | Retroreflective, Polarized | - | Connector | Infrared (660nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PBT66U Banner Engineering Corporation | 33 |
| Datasheet | - | - | - | - | - | Polyethylene | 70°C | - | - | PBT6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | 55.9mm | - | 2.01m | - | - | ROHS3 Compliant | - | ||
![]() PA12BNT20PC Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | PNP | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | 787.4 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3ZM-CR86 Omron Automation and Safety | 2540 |
| - | 2 Weeks | - | - | - | - | - | -25°C~55°C | - | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 10V~30V | IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Single-Turn | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Retroreflective | - | Cable | Red (660nm) | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PA18CAR65NASA Carlo Gavazzi Inc. | 88 | - | Datasheet | 5 Weeks | Brackets | Axial | 4 | - | ABS | -25°C~60°C | Bulk | 2011 | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | CE, UL | - | - | - | NPN | 78.74 2m | 100mA | 1ms | Adjustable, Potentiometer | 255.906 (6.5m) | Retroreflective | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | No SVHC | RoHS Compliant | IP66, IP67 | ||
![]() PD30CNG02PPM5MU Carlo Gavazzi Inc. | 49 |
| Datasheet | 7 Weeks | - | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | PNP | - | - | 500μs | Teaching Method | 78.740 (2m) | Retroreflective | - | Connector | Red (617nm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q45BB6LVQ5 Banner Engineering Corporation | 25 | - | - | - | - | - | 4 | - | - | -40°C~70°C | - | - | Q45 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN/PNP | - | - | 2ms | Adjustable | 3.15 ~ 354.33 (80mm ~ 9000mm) | Retroreflective | - | Connector | Red (680nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18VN6LVQ8 Banner Engineering Corporation | 36 | - | - | - | - | - | 4 | ABS | - | -20°C~70°C | - | 2014 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON | - | - | 600μs | Adjustable, Potentiometer | 255.906 (6.5m) | Retroreflective, NonPolarized | - | Connector | Red LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 |