- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Operating Supply Current | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD30CNP06PPRT Carlo Gavazzi Inc. | 2118 |
| - | 7 Weeks | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | PNP | 78.74 2m | - | 500μs | Teaching Method | 236.22 (6m) | Retroreflective | - | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | - | ||
![]() E3Z-R81K 2M Omron Automation and Safety | 42 |
| Datasheet | 4 Weeks | - | - | - | - | -25°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Single-Turn | 118.110 (3m) | Retroreflective | - | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | - | ||
![]() SM2A312D Banner Engineering Corporation | 2480 | - | Datasheet | - | - | - | 2 | Polyester | -20°C~70°C | - | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | 24VAC~240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP67 | - | - | - | - | - | - | - | Light-On/Dark-On | 78.74 2m | 300mA | 8ms | Adjustable, Potentiometer | 14.961 (380mm) | Diffuse | - | - | Cable | Red LED | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PD30CNB25NAM5PS Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | -25°C~60°C TA | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | NPN | - | - | 1ms | Adjustable, 1-Turn Potentiometer | 9.843 (250mm) | Reflective | - | - | Connector | Infrared (621nm) | - | - | - | - | - | - | ||
![]() PE12C3T15PC Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | PNP | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PD30CNG02NPMU Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | NPN | 78.74 2m | - | 500μs | Adjustable | 78.740 (2m) | Retroreflective | - | - | Cable | Infrared (617nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PB10CNT20NO Carlo Gavazzi Inc. | 6355856 |
| - | 6 Weeks | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | NPN | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-R17 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | -25°C~55°C | - | 2012 | E3S-R | Obsolete | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 1ms | Two-Turn Endless Adjuster | 0.394 ~ 1.181 (10mm ~ 30mm) ADJ | Retroreflective | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() PD30CNT15NM5MU Carlo Gavazzi Inc. | 12 |
| - | 3 Weeks | - | - | - | - | -25°C~55°C TA | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | NPN | - | - | 500μs | Adjustable | 590.551 (15m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PD70CNT12PCM5 Carlo Gavazzi Inc. | 33 |
| Datasheet | 4 Weeks | - | - | - | - | -25°C~55°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | PNP | 196.85 5m | - | 5ms | - | 472 (12m) 39.4' | Through-Beam | - | - | Cable | Infrared (850nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PB18CNT15PC Carlo Gavazzi Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | PNP | 196.85 5m | - | 6.5ms, 3.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (890nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C2T15PO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | PNP | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() PE12C1T15NO Carlo Gavazzi Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | -20°C~50°C | - | - | - | Active | Not Applicable | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | - | NPN | 196.85 5m | - | 3.5ms, 6.5ms | Adjustable | 590.551 (15m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() QS30ARXQP-74010 Banner Engineering Corporation | 2200 |
| - | - | - | - | 5 | - | -20°C~70°C | - | 2016 | QS30 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | - | - | NPN - Light-ON | - | - | 100ms | - | 698.82' (213m) | Through-Beam | - | - | Connector | Infrared LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PD30CNP06PPDU Carlo Gavazzi Inc. | 2680 |
| Datasheet | 7 Weeks | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | PNP | 78.74 2m | - | 500μs | Teaching Method | 236.22 (6m) | Retroreflective | - | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PA18CAR65PASA Carlo Gavazzi Inc. | 35 | - | Datasheet | 9 Weeks | - | Axial | 4 | ABS | -25°C~60°C | Bulk | 2011 | - | Active | Not Applicable | - | - | - | 10V~30V | IP67, IP69K | - | - | - | - | - | - | - | PNP | 78.74 2m | 100mA | 1ms | Adjustable, Potentiometer | 255.906 (6.5m) | Retroreflective | - | 30V | Cable | Infrared (850nm) | 10V | - | - | No SVHC | RoHS Compliant | IP66, IP67 | ||
![]() EX-Z13A-P-R Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | - | - | EX-Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EX-Z13FA-PR Panasonic Industrial Automation Sales | 49 |
| Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | RoHS Compliant | - | ||
![]() FX-101 Panasonic Industrial Automation Sales | 100 | - | - | 8 Weeks | DIN Rail | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | 55°C | -10°C | IP66 | - | - | unknown | 20.4 mm | NPN - Open Collector | 24V | 12V | CABLE | 30mA | - | - | 100mA | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | 100 mm | 1m | - | RoHS Compliant | - | ||
![]() EX-32B Panasonic Industrial Automation Sales | 2806 |
| - | 8 Weeks | - | - | - | - | -25°C~55°C | - | 2005 | EX-30 | Active | 1 (Unlimited) | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | 50mA | 500μs | - | 1.969 (50mm) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | Cable | Red LED | - | - | - | - | RoHS Compliant | - |