- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Operating Supply Current | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAT23S Banner Engineering Corporation | 2622 | - | Datasheet | - | Cable | 125 | - | - | - | - | - | 249°C | - | 2005 | BAT2S | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | 3.175 mm | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() E32-TC200D Omron Automation and Safety | 2327 |
| Datasheet | 65 Weeks | - | - | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E32-TC200D4 Omron Automation and Safety | 2361 |
| Datasheet | 66 Weeks | - | - | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-R36 Omron Automation and Safety | 2134 |
| - | 9 Weeks | Brackets, DIN Rail, Horizontal | - | - | - | 3 | - | - | -25°C~55°C | Bulk | 2008 | E3S-R | Obsolete | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | 30mA | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Two-Turn Endless Adjuster | - | 3.937 ~ 39.370 (100mm ~ 1m) ADJ | Retroreflective, Polarized | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Red (700nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3Z-L63 Omron Automation and Safety | 2333 |
| - | 2 Weeks | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | - | - | Distance-Settable (BGS) | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-R61-M1J 0.3M Omron Automation and Safety | 2966 | - | - | 2 Weeks | - | - | - | - | - | - | - | -25°C~55°C | - | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | - | 3.937 ~ 157.480 (100mm ~ 4m) ADJ | Retroreflective | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3ZM-B66-C Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | -40°C~60°C | - | 2007 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1ms | Teaching Method | - | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Retroreflective | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E32-TC200B4 Omron Automation and Safety | 2081 |
| Datasheet | 65 Weeks | - | - | - | - | - | - | - | -40°C~70°C | - | 2001 | E32 | Active | 1 (Unlimited) | - | - | - | 8542.39.00.01 | - | IEC IP67 | unknown | - | - | - | - | - | - | - | - | - | - | - | 29.921 (760mm) | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GL10-P4111 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | -30°C~60°C TA | - | - | G10 | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | PNP | - | - | - | 500μs | - | - | 3.150 ~ 590.551 (80mm ~ 15m) | Retroreflective | - | - | Connector, M12 | Red (625nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() PM2-LL10B-C1 Panasonic Industrial Automation Sales | 41 |
| - | 12 Weeks | - | 100 | NO | PANEL MOUNT | - | PC | - | -10°C~55°C | - | 2008 | PM2 | Active | 1 (Unlimited) | - | - | - | - | 5V~24V | - | unknown | - | - | - | - | NPN - Open Collector | 39.37 1m | 100mA | - | 800ns | - | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-GS1E4 Omron Automation and Safety | In Stock | - | - | - | Screw | - | - | - | 3 | - | - | -25°C~55°C | - | 1998 | E3S | Obsolete | 1 (Unlimited) | - | - | - | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | unknown | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 80mA | - | 1ms | Adjustable | - | 0.394 (10mm) | Transmissive | - | - | Cable | Green LED | - | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() PB3PNPA Carlo Gavazzi Inc. | 2593 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | NPN | 78.74 2m | - | - | 330μs, 660μs | Adjustable, 20-Turn Potentiometer | - | 118.110 (3m) | Retroreflective, Polarized | - | - | Cable | Yellow LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3JU-XRP4T-MN1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | -25°C~55°C | - | 2001 | E3JU | Active | 1 (Unlimited) | - | - | - | - | 12V~240V 24V~240V | NEMA 1, 2, 3, 4X, 5, 12; IP66 | unknown | - | - | - | - | FET - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | - | - | - | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP66 | ||
![]() E3JK-R2M2-US Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2001 | E3JK | Obsolete | 1 (Unlimited) | - | - | - | - | 24V~240V | IP64 | - | - | - | - | - | - | - | - | - | 30ms | Fixed | - | - | Retroreflective | - | - | Cable | Polarized, Pulse Modulated Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBD Banner Engineering Corporation | 2003 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | RSBD | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ms | - | - | 4.9' (1.50m) | Diffuse | - | - | - | Infrared (880nm), RED (650nm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LX3RQ Banner Engineering Corporation | 2475 | - | Datasheet | - | Standard | - | - | - | - | - | - | -20°C~70°C | - | 2009 | LX | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP65 | - | - | - | - | - | NPN/PNP - Dark-ON | - | - | - | 800μs | - | - | 78.740 (2m) | - | - | 30V | Connector | LED | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EX-19EB Panasonic Industrial Automation Sales | 2614 |
| - | 8 Weeks | - | - | - | - | - | - | - | -25°C~55°C | - | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | - | 10mm | 4.5 mm | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | - | 39.37 (1m) | Through-Beam | - | - | Cable | Red LED | - | - | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | ||
![]() F3C-AA42-3J Omron Automation and Safety | In Stock | - | - | - | Screw | - | - | - | 3 | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | 55°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM312LPQD Banner Engineering Corporation | 2283 | - | - | - | Panel | - | - | - | 4 | Polyester | ABS | -20°C~70°C | - | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | CE, CSA, UL | - | - | - | NPN/PNP | - | 150mA | 150mA | 1ms | Adjustable, Potentiometer | - | 118.110 (3m) | Retroreflective, Polarized | - | 30V | Connector | Red LED | 10V | - | - | - | 30.7mm | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VN6LLPQ8 Banner Engineering Corporation | 2261 |
| - | - | - | - | - | - | - | - | - | -10°C~50°C | - | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | NPN - Dark-ON/Light-ON | - | 100mA | - | 700μs | Adjustable, Potentiometer | - | 32.81' (10m) | Retroreflective, Polarized | - | - | Connector | LED | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |