- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Max Output Current | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Thread Size | Adjustment Type | Sensing Distance | Sensing Method | Load Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3T-ST31 Omron Automation and Safety | 2407 | - | Datasheet | 2 Weeks | - | - | - | - | -25°C~55°C | 2014 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | - | NPN - Open Collector/Light-ON | - | - | - | - | 1ms | - | Adjustable | 78.7 (2m) 6.6' | Through-Beam | - | - | Cable | Red (650nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-T61A-M1J 0.3M Omron Automation and Safety | 2903 |
| - | 2 Weeks | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | NPN | - | - | - | - | 1ms | - | Single-Turn | 15m | Through-Beam | - | - | Cable | Infrared (870nm) | - | - | - | - | RoHS Compliant | - | ||
![]() SM312FQD Banner Engineering Corporation | 2274 | - | Datasheet | - | - | 4 | - | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | CE, CSA, IEC, UL | 150mA | NPN/PNP | - | 150mA | - | 150mA | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | - | 30V | Connector | LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() FD-62 Panasonic Industrial Automation Sales | 70 |
| - | 8 Weeks | Cable | - | - | - | - | 2012 | FX-500 | Active | 1 (Unlimited) | Screw | - | 80°C | -55°C | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | M6 | - | 20.472 (520mm) | Reflective | - | - | Cable | - | - | - | 17mm | No SVHC | RoHS Compliant | IP67 | ||
![]() ZX-LD30V Omron Automation and Safety | 691 |
| Datasheet | 2 Weeks | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMA30PELQD Banner Engineering Corporation | 2339 | - | - | - | - | 3 | Plastic | - | -40°C~70°C | 2005 | SM30 | Active | 1 (Unlimited) | - | - | - | - | - | 10VDC~30VDC 12VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | - | - | - | 492.13' (150m) | Through-Beam | - | - | Connector | Infrared LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() E32-LD11 2M Omron Automation and Safety | 33 |
| - | 2 Weeks | - | - | - | - | -40°C~70°C | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SLO30VB6Q Banner Engineering Corporation | 2137 |
| - | - | Slot | - | - | - | -40°C~70°C | 1999 | SLO | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | 1ms | - | - | 1.181 (30mm) | - | - | - | Connector | Infrared (890nm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMT20RIM Carlo Gavazzi Inc. | 2994 |
| Datasheet | 10 Weeks | - | - | - | - | -25°C~55°C | - | PMT | Active | Not Applicable | - | - | - | - | - | 19.2V~28.8VDC 19.2V~28.8VAC | IEC 60529 IP67 | - | - | - | - | - | - | - | - | 20ms | - | Adjustable, 1-Turn Potentiometer | 787.402 (20m) | Through-Beam | - | - | Terminal | Infrared (880nm) | - | - | - | - | RoHS Compliant | - | ||
![]() S18SN6R Banner Engineering Corporation | 53 | - | - | - | - | 4 | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | CE, CSA, UL | - | NPN - Dark-ON/Light-ON | 78.74 2m | 150mA | - | 150mA | 3ms | - | - | 787.402 (20m) | Through-Beam | - | 30V | Cable | Infrared (950nm) | 10V | - | 59.2mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q126EQ3 Banner Engineering Corporation | 25 | - | - | - | Flanges | 4 | Thermoplastic | - | -20°C~55°C | 2013 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | - | 1.3ms | - | - | 78.740 (2m) | Through-Beam | - | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() E3Z-T81-L-M1J-1 0.3M Omron Automation and Safety | 42 |
| - | 6 Weeks | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | - | PNP Transistor | - | - | - | - | 1ms | - | Single-Turn | 15m | Through-Beam | - | - | Cable | Infrared (870nm) | - | - | - | - | RoHS Compliant | - | ||
![]() QS30EDVQ Banner Engineering Corporation | 2884 | - | - | - | - | 5 | Plastic | - | -10°C~55°C | 2016 | QS30 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | 250 ms | 25mA | 1.8ms | - | Adjustable | 39.370 (1m) | Diffuse | - | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() E3FA-DP25-F2 Omron Automation and Safety | 34 | - | - | 2 Weeks | - | - | Plastic | - | -25°C~55°C | - | E3FA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 500μs | - | Single-Turn | 11.811 (300mm) | Reflective | 100mA | - | Connector | Red LED | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() EX-19EA-PN Panasonic Industrial Automation Sales | 2870 | - | Datasheet | 8 Weeks | - | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | - | 500μs | - | - | 39.37 (1m) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | RoHS Compliant | - | ||
![]() E3G-MR19T-G Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | -25°C~55°C | 2005 | E3G | Obsolete | 1 (Unlimited) | - | - | - | - | - | 24V~240VAC 12V~240VDC | IEC IP67 | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | - | - | - | 30ms | - | Single-Turn | 393.701 (10m) | Retroreflective | - | - | Terminal Block | Red (700nm) | - | - | - | - | - | - | ||
![]() E3JM-10R4-US Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | - | - | - | -25°C~55°C | 2001 | E3JM | Active | 1 (Unlimited) | - | Terminal Block | - | - | 8542.39.00.01 | 12V~240V 24V~240V | IEC IP66 | unknown | - | - | Light-On/Dark-On | - | - | - | - | 30ms | - | - | 393.7 (10m) 32.8' | Through-Beam | - | - | Terminal Block | Infrared (950nm) | - | - | - | - | RoHS Compliant | IP66 | ||
![]() T18SN6D Banner Engineering Corporation | In Stock | - | Datasheet | - | - | 4 | - | PBT, Polyester | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | CE, CSA, UL | - | NPN - Dark-ON/Light-ON | 78.74 2m | 150mA | - | 150mA | 3ms | - | Adjustable, Potentiometer | 19.685 (500mm) | Diffuse | - | 30V | Cable | Infrared (880nm) | 10V | 41.7mm | 30mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() CX-493-J Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | 4 | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | - | - | 1ms | - | - | 16.40' (5m) | Retroreflective | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3G-MR19-US Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | -25°C~55°C | 2005 | E3G | Obsolete | 1 (Unlimited) | - | - | - | - | - | 24V~240VAC 12V~240VDC | IEC IP67 | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | - | - | - | 30ms | - | Single-Turn | 393.701 (10m) | Retroreflective | - | - | Terminal Block | Red (700nm) | - | - | - | - | - | - |