- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | For Use With | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | Repeatability | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3JK-R2M2 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | -25°C~55°C | - | 2003 | E3JK | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V~240V | IP64 | - | - | - | - | - | - | - | - | - | - | - | - | 30ms | Fixed | - | Retroreflective | - | - | Cable | Polarized, Pulse Modulated Red LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FT-KS40 Panasonic Industrial Automation Sales | 2305 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | -40°C~60°C | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 141.732 (3.6m) 11.8' | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() F3EM2-005-300-AV Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | 300 | - | - | - | - | -10°C~55°C | - | - | - | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | - | - | - | 24VDC | IEC IP65 | - | - | - | - | - | - | - | Analog | - | - | - | - | 4ms | - | 118.110 (3m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP65 | ||
![]() FD-61G Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Screw | - | 80°C | -55°C | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 16.535 (420mm) | Reflective | - | - | Cable | - | - | - | - | - | 17mm | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() E3S-CT61 5M Omron Automation and Safety | 2118 |
| - | 2 Weeks | - | - | - | - | - | - | -25°C~55°C | - | - | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | - | - | - | - | - | - | - | - | - | - | - | - | 1ms | Adjustable, 3/4-Turn Potentiometer | - | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-11A Panasonic Industrial Automation Sales | 8000 |
| - | 8 Weeks | Screw | - | - | - | Polybutylene | - | -25°C~55°C | - | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | - | 12V~24V | IP67 | - | unknown | 10mm | 3.5 mm | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | 50mA | 500 μs | - | - | - | 5.9 (15cm) | Through-Beam | - | 24V | Cable | Red LED | 12V | - | 0.05 | - | - | - | 19mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() EX-22B Panasonic Industrial Automation Sales | 42 | - | Datasheet | 8 Weeks | Screw | - | - | - | - | - | -25°C~55°C | - | 2007 | EX-20 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -25°C | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | 50mA | - | - | 500μs | - | 0.197 ~ 6.299 (5mm ~ 160mm) | Diffuse | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() FD-R31G Panasonic Industrial Automation Sales | 2007 | - | - | 8 Weeks | - | - | - | - | - | - | -55°C~80°C | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 6.693 ~ 19.685 (170mm ~ 530mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SBR1 Banner | In Stock | - | - | - | - | - | - | - | - | MULTI-BEAM Modular Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opposed Mode Scanner Block | - | - | - | - | - | - | - | - | - | - | ||
![]() E3F2-DS10B4-P1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2002 | E3F2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | - | 10V~30V | IEC IP67, IP69K | - | unknown | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 2.5ms | Fixed | 3.937 (100mm) | Reflective, Diffuse | - | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-R67 Omron Automation and Safety | 2808 | - | - | - | Brackets, DIN Rail, Vertical | - | 3 | - | Polybutylene | - | -25°C~55°C | Bulk | 2008 | E3S-R | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10V~30V | IEC IP67 | - | unknown | - | - | - | - | 30mA | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 1 ms | - | - | Two-Turn Endless Adjuster | 0.394 ~ 1.181 (10mm ~ 30mm) ADJ | Retroreflective | - | 30V | Cable | Infrared (880nm) | 10V | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() SM312W Banner Engineering Corporation | 2009 | - | Datasheet | - | - | - | 4 | - | Polyester | - | -20°C~70°C | - | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | - | 150mA | 1ms | Adjustable, Potentiometer | 5.118 (130mm) | Diffuse | - | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() SH-31R Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | - | ABS | - | -25°C~60°C | - | 2003 | SH | Obsolete | 1 (Unlimited) | Cable | - | 60°C | -25°C | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | 118.10 3m | - | - | - | 600 μs | Adjustable | 39.37 (1m) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() PD30CNB20NASA Carlo Gavazzi Inc. | 2043 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | -25°C~60°C | - | - | PD | Active | Not Applicable | - | - | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | - | NPN | 78.74 2m | - | - | - | 1ms | Adjustable, 210° Turn Potentiometer | 7.874 (200mm) | Reflective, Diffuse | - | - | Cable | Red (625nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-AT66-L Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3S-A | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 275.591 (7m) | Through-Beam | - | - | Cable | Red (700nm) | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() RT-610-50 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | - | - | - | -10°C~60°C | - | 2003 | RT-610 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V~24V | IP62 | - | unknown | - | - | - | - | - | Light-On/Dark-On | 39.37 1m | - | - | - | 100μs | Adjustable | 1.969 (50mm) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-S32W Panasonic Industrial Automation Sales | 41 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 10.630 (270mm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10.41.8.230.0000 Finder Relays, Inc. | 104816257 | - | Datasheet | - | External | - | - | Plastic | - | - | -30°C~70°C | - | - | 10 | Active | - | Screw | - | - | - | White | - | - | 2W | 230VAC | IP54 | 58.6mm | - | - | - | 230V | 1 | - | SPST-NO | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | - | 110.6mm | - | 28.6mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() Q12RB6FF50 Banner Engineering Corporation | 2381 |
| - | - | Flanges | - | 3 | - | Thermoplastic | - | -20°C~55°C | - | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | - | NPN/PNP - Dark-ON | 78.74 2m | 50mA | - | - | 700μs | - | 1.969 (50mm) | Background Suppression | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() EX-32B-PN Panasonic Industrial Automation Sales | 2139 |
| - | 8 Weeks | Screw | - | - | - | - | - | -25°C~55°C | - | - | EX-30 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | 500μs | - | 1.969 (50mm) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |