- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Touchscreen | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL18L-P4A5BB SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | -30°C~55°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Adjustable, Potentiometer | 3.937 ~ 393.701 (100mm ~ 10m) | Retroreflective | - | Connector, M12, 4POS | Red Laser Diode (655nm) | - | - | - | - | - | - | - | ||
![]() GL6-N4111 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | -25°C~55°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 625μs | - | 196.850 (5m) | Retroreflective | - | Connector, M8, 4POS | Red LED | - | - | - | - | - | - | - | ||
![]() HTB18-P4B2BB SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | -40°C~65°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67, IP69K | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Adjustable, Potentiometer | 0.197 ~ 5.906 (5mm ~ 150mm) | - | - | Cable with Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | ||
![]() CX-421-P-Z Panasonic Industrial Automation Sales | 59 | - | - | 8 Weeks | - | 300 | 4 | Polybutylene | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | 12V~24V | IP67 | - | PNP - Open Collector | 78.74 2m | - | 1 ms | 1ms | - | 11.811 (300mm) | Reflective, Diffuse | 24V | Cable | Infrared (860nm) | 12V | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() QS18VP6FF100Q8 Banner Engineering Corporation | 73 | - | - | - | - | - | 4 | ABS | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IP67 | - | PNP | - | 100mA | - | 850μs | Fixed | 3.937 (100mm) | Proximity | 30V | Connector, M12 | Red LED | 10V | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() E3JU-XM4-6 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | 2 | - | -25°C~55°C | 2001 | E3JU | Active | 1 (Unlimited) | - | - | - | - | 12V~240V 24V~240V | NEMA 1, 2, 3, 4X, 5, 12; IP66 | unknown | Relay - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | - | - | - | Cable | Infrared (950nm) | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() E3JU-25DP4-MN1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | 2001 | E3JU | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 24V~240VAC 12V~240VDC | NEMA 1, 2, 3, 4X, 5, 12; IP67 | - | FET - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | 984.252 (25m) | Through-Beam | - | Cable | Infrared (950nm) | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() E3JU-25DP4-6 Omron Automation and Safety | In Stock | - | Datasheet | - | Cable | - | - | - | -25°C~55°C | 2001 | E3JU | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 24V~240VAC 12V~240VDC | NEMA 1, 2, 3, 4X, 5, 12; IP67 | - | FET - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | 984.252 (25m) | Through-Beam | - | Cable | Infrared (950nm) | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() E3JU-XRM4-6 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | 2 | - | -25°C~55°C | 2001 | E3JU | Active | 1 (Unlimited) | - | - | - | - | 12V~240V 24V~240V | NEMA 1, 2, 3, 4X, 5, 12; IP66 | unknown | Relay - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | - | - | - | Cable | Red (660nm) | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() E3JU-25DM4-MN1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | 2001 | E3JU | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 24V~240VAC 12V~240VDC | NEMA 1, 2, 3, 4X, 5, 12; IP67 | - | Relay - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | 984.252 (25m) | Through-Beam | - | Cable | Infrared (950nm) | - | - | No | - | RoHS Compliant | - | IP67 | ||
![]() E3JU-R5P1-M1-1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | 2001 | E3JU | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~240V 24V~240V | NEMA 1, 2, 3, 4X, 5, 12; IP67 | - | FET - Dark-ON/Light-ON - Selectable | - | - | - | 12ms | Adjustable | 196.850 (5m) | Retroreflective, Polarized | - | Cable | Polarized Infrared LED (660nm) | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() Q12AB6LPQ Banner Engineering Corporation | 2136 | - | - | - | - | - | 4 | - | -20°C~55°C | - | Q12 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67 | - | NPN/PNP - Light-ON | - | - | - | 700μs | - | 39.370 (1m) | Retroreflective, Polarized | - | Connector | LED | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() EX-31B-C5 Panasonic Industrial Automation Sales | 2112 |
| - | 8 Weeks | - | - | - | - | -25°C~55°C | - | EX-30 | Active | 1 (Unlimited) | Cable | - | - | - | 12V~24V | IP67 | unknown | NPN - Open Collector/Dark-ON | 196.85 5m | - | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | - | Red LED | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLM120P6Q Banner Engineering Corporation | 2414 | - | - | - | - | Metal | 3 | - | -20°C~60°C | 2014 | SLM | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | PNP - Dark-ON/Light-ON | - | - | - | 500μs | Adjustable, Potentiometer | 4.724 (120mm) | - | - | Connector | LED | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() EX-19EB-R Panasonic Industrial Automation Sales | 2652 |
| - | 8 Weeks | Cable | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3T-ST34 Omron Automation and Safety | 2564 |
| Datasheet | - | - | - | - | - | -25°C~55°C | 2014 | E3T | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67 | unknown | PNP - Open Collector/Dark-ON | - | - | - | 1ms | Adjustable | 78.7 (2m) 6.6' | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() Q20NDL Banner Engineering Corporation | 27 |
| Datasheet | - | - | - | 4 | ABS | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | 800μs | Adjustable, Potentiometer | 31.496 (800mm) | Diffuse | - | Cable | Red (624nm) | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() PVA375P6Q Banner Engineering Corporation | 662 |
| - | - | - | - | - | - | 0°C~50°C | - | PVA | Active | 1 (Unlimited) | - | - | - | - | 12V~30V | NEMA 2, IP62 | - | PNP | 78.74 2m | - | - | 64ms | - | 78.740 (2m) | Through-Beam | - | Cable with Connector | Green LED | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FD-61-5T Panasonic Industrial Automation Sales | 64 |
| - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EQ-511 Panasonic Industrial Automation Sales | 34 | - | - | 8 Weeks | Screw | - | - | ABS | -20°C~55°C | 2008 | EQ-500 | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | NPN/PNP | - | 100mA | - | 2ms | Adjustable | 3.937 ~ 98.425 (100mm ~ 2.5m) ADJ | Reflective | 24V | Cable | Infrared | 12V | Infrared (IR) | - | No SVHC | RoHS Compliant | - | - |