- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q12RB6LVQ5 Banner Engineering Corporation | 2943 |
| - | Q12RB6 | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 55°C | Q12 | - | 10V ~ 30V | IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | 700μs | Photoelectric | - | 4.9' (1.50m) | Retroreflective, NonPolarized | Connector | Red (640nm) | - | ||
![]() D10DPCFPQ Banner Engineering Corporation | In Stock | - | - | D10DP | - | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | - | -10°C ~ 55°C | D10 | Expert Series - Small Object Counter | 12V ~ 24V | NEMA 1, IEC IP50 | - | PNP | - | 150μs | - | Adjustable | - | Fiber Optic | Connector, M8 | Red (680nm) | - | ||
![]() S18AW3DLQ Banner Engineering Corporation | 46 |
| - | S18AW3 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | S18 | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Light-On | - | 16ms | Photoelectric | - | 11.811" (300mm) | Diffuse | Connector | Infrared (880nm) | - | ||
![]() QS186LE211 Banner Engineering Corporation | 2400 |
| - | QS186 | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | - | -10°C ~ 50°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | Laser | - | 590.551" (15m) | Through-Beam | Cable | Red (650nm) | - | ||
![]() PVD225QPMA19 Banner Engineering Corporation | 768 |
| - | PVD225 | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | 0°C ~ 50°C | PVD | - | 12V ~ 30V | NEMA 2, IEC IP62 | 12 VDC to 30 VDC | NPN/PNP | 15.748" (400.00mm) | 400ms | - | Adjustable | 78.740" (2m) | Retroreflective, Diffuse | Cable with Connector | Red (630nm) | - | ||
![]() QS18ANWLPQ2 Banner Engineering Corporation | 2207 |
| - | QS18A | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | Compliant | -25°C ~ 70°C | QS18 | - | 20 ~ 270VAC, 20 ~ 270VDC | NEMA 6P, IEC IP67 | 20 VAC/DC to 270 VAC/DC | Light-On | - | 8.3ms | Photoelectric | Adjustable, Potentiometer | 11.48' (3.5m) | Retroreflective, Polarized | Connector | Red (630nm) | - | ||
![]() Q25RW3FF100Q1 Banner Engineering Corporation | 2137 |
| - | Q25R | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | Q25 | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Dark-On | - | 16ms | - | - | 3.937" (100mm) | Background Suppression | Connector | LED | - | ||
![]() SBFVG1 Banner Engineering Corporation | 2861 |
| - | - | MULTI-BEAM Modular Photoelectric Sensors | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 1ms | - | - | - | Fiber Optic | - | Green LED | 3/4-Wire Scanner Block | ||
![]() SM312FPHQD Banner Engineering Corporation | 2637 |
| - | SM312 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red LED | - | ||
![]() SMW95RQD Banner Engineering Corporation | 2752 |
| - | SMW95 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | SMW915 | - | 12 ~ 28VAC, 12 ~ 28VDC | - | - | Relay | - | - | - | - | 196.85' (60m) | Through-Beam | - | - | - | ||
![]() QMH26VPLPQ7 Banner Engineering Corporation | 2357 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Box | Active | - | - | -30°C ~ 70°C | - | - | 10V ~ 30V | IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | - | 118.110" (3m) | Retroreflective, Polarized | Connector | Red LED | - | ||
![]() VS2RP5CV15Q Banner Engineering Corporation | 2679 |
| - | VS2RP5 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON | - | 1ms | - | - | 0.591" (15mm) | Convergent | Connector | Red (660nm) | - | ||
![]() T30SN6R Banner Engineering Corporation | 14 |
| - | T30SN6 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | T30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 3ms | - | - | 196.85' (60m) | Through-Beam | Cable | LED | - | ||
![]() VS2RP5RQ5 Banner Engineering Corporation | 2835 |
| - | VS2RP5 | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | Connector | Infrared (940nm) | - | ||
![]() SM312FVBMHS Banner Engineering Corporation | In Stock | - | - | SM312 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Blue LED | - | ||
![]() Q25RW3LP W/15 Banner Engineering Corporation | 2755 |
| - | Q25R | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | Q25 | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | 20 VAC to 250 VAC | Dark-On | - | 16ms | - | - | 78.740" (2m) | Retroreflective, Polarized | - | LED | - | ||
![]() EA5R1200PIXMODQ Banner Engineering Corporation | 731 |
| - | EA5R1200 | - | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | 12V ~ 30V | IEC IP65 | - | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Receiver | ||
![]() D12DAB6FV Banner Engineering Corporation | 2862 |
| - | D12DAB6 | - | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | - | -40°C ~ 70°C | D12DAB6 | DIN Rail AC-coupled Fiber Optic Sensor | 10V ~ 30V | NEMA 4 IEC IP66 | - | NPN/PNP | 78.74" (2m) | 15μs | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (680nm) | - | ||
![]() MAHE32A Banner Engineering Corporation | 650 |
| - | MAHE32 | - | - | Banner Engineering Corporation | - | - | Box | Active | 380 mm to 1.8 m | - | 0°C ~ 50°C | - | - | 16V ~ 30V | NEMA 4, 13 IEC IP65 | 12 VDC | - | - | - | - | - | - | - | - | - | Emitter | ||
![]() SM312CV2GQD Banner Engineering Corporation | 2087 |
| - | SM312 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | 1.929" (49mm) | Convergent | Connector | Green LED | - |