- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA915D Banner Engineering Corporation | 2933 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 50°C | VALU-BEAM | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | 29.921" (760mm) | Diffuse | Cable | Red (650nm) | - | ||
![]() R58ACG1 Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | - | -10°C ~ 50°C | R58A | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 50μs | Photoelectric | Adjustable, Potentiometer | 0.394" (10mm) | - | Cable | Green LED | - | ||
![]() T30RW3LPQ1 Banner Engineering Corporation | 2307 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | - | 16ms | - | - | 236.220" (6m) | Retroreflective, Polarized | Connector | Red LED | - | ||
![]() MAHE32A Banner Engineering Corporation | 650 |
| - | MAHE32 | - | - | Banner Engineering Corporation | - | Box | Active | 380 mm to 1.8 m | - | 0°C ~ 50°C | - | 16V ~ 30V | NEMA 4, 13 IEC IP65 | 12 VDC | - | - | - | - | - | - | - | - | - | Emitter | ||
![]() MAHR32A Banner Engineering Corporation | 886 |
| - | MAHR32 | - | - | Banner Engineering Corporation | - | Box | Active | 380 mm to 1.8 m | - | 0°C ~ 50°C | - | 16V ~ 30V | NEMA 4, 13 IEC IP65 | 12 VDC | - | - | - | - | - | - | - | - | - | Receiver | ||
![]() SMA912LV Banner Engineering Corporation | 2841 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms, 8ms | - | Adjustable, Potentiometer | 6.0" ~ 358.268" (152.4mm ~ 9.1m) | Retroreflective, NonPolarized | Cable | Red (650nm) | - | ||
![]() SMU315LP Banner Engineering Corporation | 2309 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | 354.331" (9000.00mm) | 20ms | - | Adjustable, Potentiometer | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (650nm) | - | ||
![]() SM91RJQD Banner Engineering Corporation | 2296 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 4ms, 8ms | - | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() VS2AN5CV15 Banner Engineering Corporation | 15 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 500μs, 1ms | - | - | 0.591" (15mm) | Convergent | Cable | Red (660nm) | - | ||
![]() T30SN6LPQ Banner Engineering Corporation | 36 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 70°C | T30 | 10V ~ 30V | NEMA 6P, IEC IP69 | - | NPN - Dark-ON/Light-ON | - | 3ms | - | - | 236.220" (6m) | Retroreflective, Polarized | Connector | Red LED | - | ||
![]() SM312CQD Banner Engineering Corporation | 2690 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Connector | Infrared (880nm) | - | ||
![]() SMU315FP Banner Engineering Corporation | 2169 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT | 78.74" (2m) | 20ms | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | - | ||
![]() PIE415UT Banner Engineering Corporation | 2032 |
| - | PIE415 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | 70°C | PIE4 | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() SM312WMHSQD Banner Engineering Corporation | 2835 |
| - | SM312 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 5.118" (130mm) | Diffuse | Connector | Infrared | - | ||
![]() Q40AW3FF600 Banner Engineering Corporation | 2990 |
| - | Q40AW3 | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | Compliant | -40°C ~ 70°C | Q40 | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | 20 VAC to 250 VAC | SPST - Light-ON | 78.74" (2m) | 16ms | Photoelectric | - | 23.622" (600mm) | Background Suppression | Cable | Infrared | - | ||
![]() PITA43TMB5 Banner Engineering Corporation | In Stock | - | - | PITA43 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | 70°C | PITA4 | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() SBCX1-4 Banner Engineering Corporation | 2633 |
| - | SBCX1 | Convergent Mode Scanner Block | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | - | - | - | 10ms | - | - | - | Convergent | - | - | Convergent Mode Scanner Block | ||
![]() SMA91EFQD Banner Engineering Corporation | 2226 |
| - | SMA91 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | SM912 | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 10 VAC/DC to 250 VAC/DC | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | ||
![]() SM30PRLC Banner Engineering Corporation | 2355 |
| - | SM30P | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | - | ||
![]() SMA91R Banner Engineering Corporation | 2609 |
| - | SMA91 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | VALU-BEAM | - | - | 24 VAC to 130 VAC | - | - | - | - | - | - | - | - | - | - |