- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Frequency | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Current | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Wavelength | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Output Interface Type | Measurement Range-Max | Repeatability | Height | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18UPAQ8 Banner Engineering Corporation | 2514 | - | - | - | - | - | - | - | 300kHz | -20°C~60°C | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~30V | NEMA 6P, IP67 | - | 300kHz | - | - | - | - | PNP | 78.74 2m | - | - | 15ms | Adjustable | 1.97 ~ 19.69 (50mm ~ 500mm) | - | - | - | - | Cable | LED | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() QS18VP6LD Banner Engineering Corporation | 2182 |
| Datasheet | - | - | 300 | 4 | ABS | - | -10°C~50°C | - | 2009 | QS18 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | 78.74 2m | 100mA | 15mA | 700μs | Adjustable, Potentiometer | 11.811 (300mm) | - | Diffuse | - | - | Cable | LED | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() Q12RB6R Banner Engineering Corporation | 45 |
| - | - | Flanges, Through Hole | - | 3 | Thermoplastic | - | -20°C~55°C | - | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON | 78.74 2m | 50mA | - | 1.3ms | - | 78.740 (2m) | 640 nm | Through-Beam | - | 30V | Cable | Red LED | 10V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP67 | ||
![]() E32-D11L 5M Omron Automation and Safety | 38 |
| - | 5 Weeks | - | - | - | - | - | -40°C~70°C | - | - | E32 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 (40cm) 1.3' | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SM31ELQD Banner Engineering Corporation | 48 |
| - | - | - | - | 4 | Polyester | - | -20°C~70°C | - | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | - | 150mA | - | 1ms | Adjustable, Potentiometer | 98.43' (30m) | - | Through-Beam | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() EX-L211 Panasonic Industrial Automation Sales | 2257 | - | - | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 500μs | Adjustable | 39.370 (1m) | - | Through-Beam | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CX-424-P Panasonic Industrial Automation Sales | 23 | - | - | 8 Weeks | Cable | 100 | - | PBT | - | -25°C~55°C | - | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | Cable | 55°C | -25°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | 1ms | - | 3.937 (100mm) | - | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-5E4 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | -25°C~55°C | - | 2007 | E3S | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 3ms | - | 196.850 (5m) | - | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-5E4S-45 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | -25°C~55°C | - | 2010 | E3S | Obsolete | 1 (Unlimited) | - | - | - | - | IP 67, REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | unknown | - | 55mm | 20 mm | ANALOG CURRENT | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 3ms | - | 196.850 (5m) | - | Through-Beam | - | - | Cable | Infrared | - | 80mA | 3-WIRE INTERFACE | 200 mm | - | - | - | 20.4mm | - | RoHS Compliant | - | IP67 | ||
![]() E3S-VS1B42 Omron Automation and Safety | In Stock | - | Datasheet | - | Brackets, Screw, Vertical | - | - | - | - | -25°C~55°C | Bulk | 2002 | E3S-VS | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8542.39.00.01 | 12V~24V | IEC IP67 | unknown | - | - | - | - | 40mA | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 0.472 (12mm) | - | Reflective, Diffuse | - | - | Wire | Green (565nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3F3-T16M Omron Automation and Safety | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | 2001 | E3F3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-19A-PN Panasonic Industrial Automation Sales | 2557 | - | - | 8 Weeks | Screw | - | - | PET | - | -25°C~55°C | - | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | - | 10mm | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | 39.37 (1m) | - | Through-Beam | - | 24V | Cable | Red LED | 12V | - | - | - | 0.05 | 14.5mm | 3.5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() Q20PD Banner Engineering Corporation | 101 |
| Datasheet | - | - | - | 4 | ABS | - | -20°C~60°C | - | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | 78.74 2m | - | - | 800μs | Adjustable, Potentiometer | 9.843 (250mm) | - | Diffuse | - | - | Cable | Red (624nm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() E3F3-T36M Omron Automation and Safety | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | 2001 | E3F3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FR-D82 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2002 | E3FR | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 39.37 (1m) | - | Reflective, Diffuse | - | - | Wire | Infrared (860nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-2E41-40 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | -25°C~55°C | - | 2007 | E3S | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 2, 12; IEC 144 IP65 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 3ms | - | 78.740 (2m) | - | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-5E4S-45 10M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | -25°C~55°C | - | 2010 | E3S | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 3ms | - | 196.850 (5m) | - | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3S-5B41 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | -25°C~55°C | - | 2007 | E3S | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 3ms | - | 196.850 (5m) | - | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GTB10-P4211 SICK, Inc. | 2 | - | Datasheet | 3 Weeks | - | - | - | - | - | -30°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Adjustable, 5-Turn Potentiometer | 0.787 ~ 37.402 (20mm ~ 950mm) | - | - | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD30CNG02PPM5RT Carlo Gavazzi Inc. | 38 |
| - | 7 Weeks | - | - | - | - | - | -25°C~55°C | - | - | PD | Active | Not Applicable | - | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | - | - | PNP | - | - | - | 500μs | Teaching Method | 78.740 (2m) | - | Retroreflective | - | - | Connector | Red (617nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |