- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VP6LLPQ5 Banner Engineering Corporation | 2279 | - | - | - | - | - | 4 | ABS | -10°C~50°C | 2013 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | 700μs | Adjustable, Potentiometer | 32.81' (10m) | Retroreflective, Polarized | - | - | Connector | LED | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() MOFT5-M12-2 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | - | IP66/67 | - | - | - | 49.21' 15m | - | - | - | Adjustable | - | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CX-491-Y Panasonic Industrial Automation Sales | 24 |
| Datasheet | 8 Weeks | Cable | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~24V | IP67 | - | - | NPN - Open Collector | 196.85 5m | - | - | 1ms | - | 16.40' (5m) | Retroreflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-191B-P-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | Cable | - | - | 12V~24V | IP67 | unknown | - | PNP - Open Collector | 78.74 2m | - | - | 1ms | - | 78.7 (2m) 6.6' | Retroreflective | - | - | - | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM2-LH10B Panasonic Industrial Automation Sales | 114 | - | - | 8 Weeks | Screw | 100 | 3 | - | -10°C~55°C | 2002 | PM2 | Active | 1 (Unlimited) | - | - | - | - | 5V~24V | - | unknown | - | NPN - Open Collector | - | 100mA | - | 800ns | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Connector | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | 8.4mm | 26mm | 31mm | - | RoHS Compliant | IP40 | ||
![]() ZW-SR20 2M Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 0°C~50°C | - | ZW | Active | Not Applicable | - | - | - | - | - | IEC 60529 IP40 | - | - | - | 78.74 2m | - | - | - | - | 0.787 (20mm) | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF100Q Banner Engineering Corporation | 2875 | - | Datasheet | - | - | - | 4 | ABS | -20°C~70°C | 2006 | QS18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | PNP - Dark-ON/Light-ON | - | - | - | 700μs | Adjustable | 3.937 (100mm) | Background Suppression | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() E3F3-D32 2M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | -25°C~55°C | - | E3F3 | Obsolete | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP66 | - | - | PNP - Open Collector/Light-ON | - | - | - | 1ms | Single-Turn | - | Diffuse | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-S20 5M Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 0°C~50°C | - | ZW | Active | Not Applicable | - | - | - | - | - | IEC 60529 IP40 | - | - | - | 196.85 5m | - | - | - | - | 0.787 (20mm) | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-SR07 2M Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 0°C~50°C | - | ZW | Active | Not Applicable | - | - | - | - | - | IEC 60529 IP40 | - | - | - | 78.74 2m | - | - | - | - | 0.276 (7mm) | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-SR40 2M Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 0°C~50°C | - | ZW | Active | Not Applicable | - | - | - | - | - | IEC 60529 IP40 | - | - | - | 78.74 2m | - | - | - | - | 1.575 (40mm) | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRL18S-F233Y SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | -25°C~55°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | 2.362 ~ 236.220 (60mm ~ 6m) | Retroreflective | - | - | Connector, M12, 3POS | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-T81-M1TJ-1-US 0.3M Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | - | - | -25°C~55°C | - | E3Z | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IEC IP67, IP69K | - | - | PNP Transistor | - | - | - | 1ms | Single-Turn | 15m | Through-Beam | - | - | Cable | Infrared (870nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA3PNPA-1 Carlo Gavazzi Inc. | 2508 |
| - | 7 Weeks | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | NPN | - | - | - | 330μs, 660μs | Adjustable, 20-Turn Potentiometer | 118.110 (3m) | Retroreflective, Polarized | - | - | Connector | Infrared (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FIT0319 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | -20°C~80°C | - | - | Active | Not Applicable | - | - | - | - | 5V | IP66 | - | - | NPN-NO | 47.244 1200.00mm | - | - | 5ms | - | 213.25' (65.00m) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T18SP6FF100Q Banner Engineering Corporation | In Stock | - | - | - | - | - | 4 | Polyester | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | CE, CSA, UL | PNP - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | 3.937 (100mm) | Background Suppression | - | 30V | Connector | Infrared (880nm) | 10V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() PA3PPPA-1 Carlo Gavazzi Inc. | 2925 |
| - | 5 Weeks | - | - | - | - | -20°C~60°C | - | - | Active | Not Applicable | - | - | - | - | 10V~30V | IP67 | - | - | PNP | - | - | - | 330μs, 660μs | Adjustable, 20-Turn Potentiometer | 118.110 (3m) | Retroreflective, Polarized | - | - | Connector | Infrared (660nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMT20RIT Carlo Gavazzi Inc. | 2995 |
| - | 7 Weeks | - | - | - | - | -25°C~55°C | 2012 | - | Active | Not Applicable | - | - | - | - | 10.8V~264V | IP67 | - | - | - | - | - | - | 20ms | Adjustable, 1-Turn Potentiometer | 787.4 (20m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GRL18S-N1331 SICK, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | -25°C~55°C TA | - | GR18S | Active | - | - | - | - | - | 10V~30V | IP67 | - | - | NPN | 78.74 2m | - | - | 500μs | - | 1.181 ~ 283.465 (30mm ~ 7.2m) | Retroreflective | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() WL2S-2N1130 SICK, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | -25°C~50°C TA | - | W2S-2 | Active | - | - | - | - | - | 10V~30V | IP67 | - | - | NPN | 78.74 2m | - | - | 500μs | - | 47.244 (1.2m) | Retroreflective | - | - | Cable | Red (640nm) | - | - | - | - | - | - | - | - | - | - |