- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA5R900NIXMODQ Banner Engineering Corporation | 920 |
| - | EA5R900 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | - | 12V ~ 30V | IEC IP65 | - | NPN | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | ||
![]() SM912DSR Banner Engineering Corporation | 2412 |
| - | SM912 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | SM912 | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Cable | Infrared (880nm) | - | ||
![]() SMA91R Banner Engineering Corporation | 2609 |
| - | SMA91 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | VALU-BEAM | - | - | - | 24 VAC to 130 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() VTBP6RQ Banner Engineering Corporation | 2292 |
| - | VTBP6 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 50°C | VTB | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 12 VDC to 30 VDC | PNP | - | 100ms | - | - | - | - | Connector | LED | - | ||
![]() SM312WMHSQD Banner Engineering Corporation | 2835 |
| - | SM312 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 5.118" (130mm) | Diffuse | Connector | Infrared | - | ||
![]() SM30PRLC Banner Engineering Corporation | 2355 |
| - | SM30P | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | - | ||
![]() PIE415UT Banner Engineering Corporation | 2032 |
| - | PIE415 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PIE4 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() PIAT46TMB5MTA Banner Engineering Corporation | 2126 |
| - | PIAT46 | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | 70°C | PIAT4 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() M12NFF25 Banner Engineering Corporation | 2897 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 60°C | M12 | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | 78.74" (2m) | 500μs | Photoelectric | - | 0.98" (25mm) | - | Cable | Red (680nm) | - | ||
![]() TM18RP6LPQ5 Banner Engineering Corporation | 2248 |
| - | TM18RP6 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON | - | 3ms | Photoelectric | Single-Turn | 18.04' (5.5m) | Retroreflective, Polarized | Connector | Red (624nm) | - | ||
![]() SME312LPCQDP Banner Engineering Corporation | 2458 |
| - | SME312 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | SME312 | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Adjustable | 39.370" (1m) | Retroreflective, Polarized | Connector | Red (650nm) | - | ||
![]() VS1AP5C20 Banner Engineering Corporation | 47 |
| - | VS1AP5 | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | VS1 | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | Cable | Infrared (865nm) | - | ||
![]() Q45XB6RQ Banner Engineering Corporation | 2974 |
| - | Q45XB6 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | Q45 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 2ms | - | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() QS18VP6FF150 Banner Engineering Corporation | 38 |
| - | QS18VP6 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 850μs | Photoelectric | - | 5.906" (150mm) | Background Suppression | Cable | Red LED | - | ||
![]() PITA43TMB5 Banner Engineering Corporation | In Stock | - | - | PITA43 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PITA4 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() SBCX1-4 Banner Engineering Corporation | 2633 |
| - | SBCX1 | Convergent Mode Scanner Block | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 10ms | - | - | - | Convergent | - | - | Convergent Mode Scanner Block | ||
![]() SMA91EFQD Banner Engineering Corporation | 2226 |
| - | SMA91 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | SM912 | - | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 10 VAC/DC to 250 VAC/DC | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | ||
![]() Q45BW22FPQ Banner Engineering Corporation | 2296 |
| - | Q45B | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | 90 VAC to 250 VAC | SPST | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | LED | - | ||
![]() Q40AW3FF600 Banner Engineering Corporation | 2990 |
| - | Q40AW3 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | Q40 | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | 20 VAC to 250 VAC | SPST - Light-ON | 78.74" (2m) | 16ms | Photoelectric | - | 23.622" (600mm) | Background Suppression | Cable | Infrared | - | ||
![]() R55FPBQ Banner Engineering Corporation | 2494 |
| - | R55FP | - | - | Banner Engineering Corporation | - | Quick Connect | Box | Active | Compliant | -10°C ~ 55°C | R55F | LO/DO | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP | - | 500μs | - | Adjustable | - | Fiber Optic | Connector | Blue LED | - |