- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Product | Measurement Range-Max | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA5R150PUXMODQ Banner Engineering Corporation | 712 |
| - | - | - | - | - | - | EA5R150 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | - | PNP | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | ||
![]() QMH26EPXLPCQ7 Banner Engineering Corporation | 2555 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Box | Active | - | - | -30°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IP69K | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Photoelectric | Adjustable | 102.362" (2.6m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20PDXLQ7 Banner Engineering Corporation | 33 |
| - | - | - | - | - | - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 800μs | Photoelectric | Adjustable, Potentiometer | 4.9' (1.50m) | Diffuse | - | Connector | Infrared (850nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() QM26ENXLPCQ5 Banner Engineering Corporation | 2606 |
| - | - | - | - | - | - | QM26EN | - | Banner Engineering Corporation | - | - | Box | Active | - | Compliant | -30°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | - | Adjustable | 102.362" (2.6m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW13FPQ Banner Engineering Corporation | 2038 |
| - | - | - | - | - | - | Q45B | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | - | -25°C ~ 55°C | - | Q45 | - | - | - | - | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() PIAT46UM.4X.4MT Banner Engineering Corporation | 2085 |
| - | - | - | - | - | - | PIAT46 | - | Banner Engineering Corporation | - | - | Box | Active | - | Compliant | 70°C | - | PIAT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30S2P6RQ Banner Engineering Corporation | 24 |
| - | - | - | - | - | - | T30S2P6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -40°C ~ 70°C | - | T30 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | 3ms | - | - | 196.85' (60m) | Through-Beam | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() S30S2P6FF200Q Banner Engineering Corporation | 2921 |
| - | - | - | - | - | - | S30S2P6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | - | S30 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | 3ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() EA5R900NIXMODQ Banner Engineering Corporation | 920 |
| - | - | - | - | - | - | EA5R900 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | - | NPN | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45XB6RQ Banner Engineering Corporation | 2974 |
| - | - | - | - | - | - | Q45XB6 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 2ms | - | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6FF150 Banner Engineering Corporation | 38 |
| - | - | - | - | - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 850μs | Photoelectric | - | 5.906" (150mm) | Background Suppression | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SM912DSR Banner Engineering Corporation | 2412 |
| - | - | - | - | - | - | SM912 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | SM912 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1AP5C20 Banner Engineering Corporation | 47 |
| - | - | - | - | - | - | VS1AP5 | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | - | VS1 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | - | Cable | Infrared (865nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() TM18RP6LPQ5 Banner Engineering Corporation | 2248 |
| - | - | - | - | - | - | TM18RP6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | Compliant | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | - | - | 3ms | Photoelectric | Single-Turn | 18.04' (5.5m) | Retroreflective, Polarized | - | Connector | Red (624nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312LPCQDP Banner Engineering Corporation | 2458 |
| - | - | - | - | - | - | SME312 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | SME312 | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Photoelectric | Adjustable | 39.370" (1m) | Retroreflective, Polarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() R55FPBQ Banner Engineering Corporation | 2494 |
| - | - | - | - | - | - | R55FP | - | Banner Engineering Corporation | - | Quick Connect | Box | Active | - | Compliant | -10°C ~ 55°C | - | R55F | - | - | - | - | LO/DO | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP | - | - | - | 500μs | - | Adjustable | - | Fiber Optic | - | Connector | Blue LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-T66 Omron Automation and Safety | 2060 |
| Datasheet | 2 Weeks | Screw | - | 4 | Polybutylene | - | - | - | - | - | - | - | - | - | -40°C~55°C | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67, IP69K | unknown | ANALOG CURRENT | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 1 ms | 1000 μs | - | Single-Turn | 590.551 (15m) | Through-Beam | 24V | Connector | Infrared (870nm) | 12V | 100mA | - | 1500 mm | 33.2mm | 20mm | 10.8mm | - | RoHS Compliant | IP67 | ||
![]() E3RA-DN21 Omron Automation and Safety | 49 |
| Datasheet | 17 Weeks | - | Radial | - | ABS | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | Connector | Connector | - | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | - | Single-Turn | 3.937 (100mm) | Reflective, Diffuse | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() ZX-LD100L Omron Automation and Safety | 763 |
| Datasheet | 2 Weeks | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMU315LVQDP Banner Engineering Corporation | 2078 |
| - | - | - | - | 5 | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | Compliant | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | 20ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - |