- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Repeatability | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SME312CVGQD Banner Engineering Corporation | 2686 |
| - | - | - | - | - | - | SME312 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | SME312 | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Photoelectric | Adjustable | 0.630" (16mm) | Convergent | - | Connector | Green LED | - | - | - | - | - | - | - | - | - | ||
![]() Q10AP6D Banner Engineering Corporation | 2924 |
| - | - | - | - | - | - | Q10AP6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | Q10 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | - | 3ms | Photoelectric | Adjustable, Potentiometer | 19.685" (500mm) | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() T8RP6D100Q Banner Engineering Corporation | 2071 | - | - | - | - | - | - | - | T8RP6 | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | T8 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | - | - | 1ms | - | - | 3.937" (100mm) | Diffuse | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() EX-13EA Panasonic Industrial Automation Sales | 100 |
| Datasheet | 8 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | - | NPN - Open Collector/Light-ON | 78.74 2m | 50mA | - | 500μs | - | - | 19.685 (500mm) | Through-Beam | - | Cable | Red LED | - | 0.05 | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() E3S-AD87 Omron Automation and Safety | 2308 | - | Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | -25°C~55°C | 2005 | E3S-A | Active | 1 (Unlimited) | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | Reflective, Diffuse | 30V | Connector | Infrared (880nm) | 10V | - | 21mm | 51.3mm | 12mm | - | No SVHC | RoHS Compliant | IP67 | ||
![]() PA18CAT20PASA Carlo Gavazzi Inc. | 31 | - | Datasheet | 5 Weeks | Through Hole | Axial | 4 | ABS | - | - | - | - | - | - | - | - | -25°C~60°C | 2011 | PA | Active | Not Applicable | - | 10V~30V | IP67, IP69K | - | - | - | - | PNP | 78.74 2m | 100mA | - | 1ms | - | Adjustable, 210° Turn Potentiometer | 787.402 (20m) | Through-Beam | 30V | Cable | Infrared (850nm) | 10V | - | - | - | - | - | No SVHC | RoHS Compliant | IP66, IP67 | ||
![]() E3T-CT22S Omron Automation and Safety | 2551 |
| Datasheet | 2 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2007 | E3T | Active | 1 (Unlimited) | - | 12V~24V | IEC IP65 | unknown | - | - | - | NPN - Open Collector/Light-ON | - | 80mA | - | 500μs | - | - | 19.7 (50cm) 1.6' | Through-Beam | - | Wire | Red (630nm) | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() SMA31EPD Banner Engineering Corporation | 2305 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | - | 78.74" (2m) | - | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() SMA915LVAGQD Banner Engineering Corporation | 2174 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | 20ms | - | Adjustable | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312FPQDP Banner Engineering Corporation | 2035 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() SME312DBZQD Banner Engineering Corporation | 2635 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Photoelectric | Teaching Method | 14.961" (380mm) | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() D12SP6FVHQ Banner Engineering Corporation | 2922 |
| - | - | - | - | - | - | D12SP6 | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | -20°C ~ 70°C | - | D12 | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | - | - | PNP | - | - | - | 500μs | - | Adjustable, Potentiometer | - | Fiber Optic | - | Connector, M12 | - | - | - | - | - | - | - | - | - | - | ||
![]() SMW915LVAG Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | 20ms | Photoelectric | Adjustable | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312F Banner Engineering Corporation | 2017 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | - | 4ms | - | Adjustable, Potentiometer | - | Fiber Optic | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() SMA91RSR Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | - | - | - | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 4ms, 8ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() SMA91ESR Banner Engineering Corporation | 2527 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 10V ~ 250V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 10 VAC/DC to 250 VAC/DC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | 20ms | Photoelectric | Adjustable | 118.110" (3m) | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() VS1AN5C20 Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | - | Cable | Infrared (865nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM2A30PRLB Banner Engineering Corporation | 2164 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | - | - | 24 VAC to 240 VAC | SPST - Light-ON | 78.74" (2m) | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | ||
![]() SM2A30PRLC Banner Engineering Corporation | 2919 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -40°C ~ 70°C | - | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | - | - | - | SPST - Light-ON | 78.74" (2m) | - | - | 10ms | - | - | 492.13' (150m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | ||
![]() T18SP6DQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 3ms | - | Adjustable, Potentiometer | 19.685" (500mm) | Diffuse | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - |