- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM18VP6FF25Q5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | 10V ~ 30V | IP67, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1.5ms, 3ms | Photoelectric | - | 0.98" (25mm) | Background Suppression | - | - | Connector | Red LED | - | - | - | - | - | ||
![]() VS2KAP5Q Banner Engineering Corporation | 2336 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 55°C | - | VS2 | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | - | - | Connector | Infrared (940nm) | - | - | - | - | - | ||
![]() T18AW3DQP1 Banner Engineering Corporation | 2772 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | T18 | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | - | - | 16ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | - | - | Connector | Infrared LED | - | - | - | - | - | ||
![]() SMI30RN6RQ Banner Engineering Corporation | 2436 |
| - | - | - | 3 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -40°C ~ 70°C | - | SMI30 | - | - | - | 70 °C | -40 °C | 10V ~ 30V | IP67, NEMA 6P | - | - | NPN - Dark-ON | - | - | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | IP67 | ||
![]() S12SN6RQP Banner Engineering Corporation | 2955 |
| - | - | - | - | - | S12SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | S12 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 30 VDC to 10 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 3ms | - | - | 590.551" (15m) | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | ||
![]() QS18EP6WQ5 Banner Engineering Corporation | 135 |
| - | - | - | - | - | QS18EP6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 600μs | Photoelectric | Adjustable | 11.811" (300mm) | Diffuse | - | - | Connector | Infrared (940nm) | - | - | - | - | - | ||
![]() QS30RRXSH2OQ5 Banner Engineering Corporation | 2174 |
| - | - | - | - | - | QS30R | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 60°C | - | QS30 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | - | - | 10ms | Photoelectric | - | 26.25' (8m) | Through-Beam | - | - | Connector | LED | - | - | - | - | - | ||
![]() PIT43TSL5-VL Banner Engineering Corporation | In Stock | - | - | - | - | - | - | PIT43 | - | Banner Engineering Corporation | - | Box | Active | - | - | 70°C | - | PIT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | ||
![]() S18AW3FF25 Banner Engineering Corporation | 2897 |
| - | - | - | - | - | S18AW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | S18 | - | - | - | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Light-On | 78.74" (2m) | - | - | 16ms | Photoelectric | - | 0.98" (25mm) | Background Suppression | - | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() EA5R1800PIXMODQ Banner Engineering Corporation | 710 |
| - | - | - | - | - | EA5R1800 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | PNP | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | Receiver | - | - | - | ||
![]() E3ZM-R86 Omron Automation and Safety | 2342 | - | - | 2 Weeks | Screw | 4 | Stainless Steel | - | - | - | - | - | - | - | - | -25°C~55°C | 2006 | E3ZM | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | 24V | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 1 ms | - | - | Single-Turn | 3.937 ~ 157.480 (100mm ~ 4m) ADJ | Retroreflective | - | 30V | Connector | Red (660nm) | 10V | - | No SVHC | RoHS Compliant | IP67, IP69K | ||
![]() E3Z-T66-D Omron Automation and Safety | 49 | - | Datasheet | 5 Weeks | Through Hole | - | PBT | - | - | - | - | - | - | - | - | -40°C~55°C | 2012 | E3Z | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | IEC IP67, IP69K | unknown | - | NPN | - | - | - | 1ms | - | Single-Turn | 15m | Through-Beam | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | Infrared (870nm) | - | - | - | RoHS Compliant | IP67 | ||
![]() PVA100P6E Banner Engineering Corporation | 2570 |
| - | - | - | - | - | PVA100 | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | - | 0°C ~ 50°C | - | PVA | - | - | - | - | - | 12V ~ 30V | NEMA 2, IP62 | - | 12 VDC to 30 VDC | PNP | 78.74" (2m) | - | - | 20ms | - | - | 78.740" (2m) | Through-Beam | - | - | Cable | Green LED | - | - | - | - | - | ||
![]() QS18APWLV Banner Engineering Corporation | 2008 |
| - | - | - | - | - | QS18A | - | Banner Engineering Corporation | - | Box | Active | - | - | -25°C ~ 70°C | - | QS18 | - | - | - | - | - | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | - | - | Light-On | 78.74" (2m) | - | - | 8.3ms | - | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | - | - | Cable | Red (630nm) | - | - | - | - | - | ||
![]() SM912DJQD Banner Engineering Corporation | 2230 |
| - | - | - | - | - | SM912 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | SM912 | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 29.921" (760mm) | Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() SM2A30PRLNC W/30 Banner Engineering Corporation | 2806 |
| - | - | - | - | - | SM2A30 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | 24 VAC to 240 VAC | SPST - Light-ON | 78.74" (2m) | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | ||
![]() DS18VP6FF100 Banner Engineering Corporation | 38 |
| - | - | - | - | - | DS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | DS18 | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | - | - | - | Photoelectric | - | 3.937" (100mm) | Background Suppression | - | - | Cable | Red (660nm) | - | - | - | - | - | ||
![]() EA5R450NIXMODQ Banner Engineering Corporation | 898 | - | - | - | - | - | - | EA5R450 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | NPN | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | Receiver | - | - | - | ||
![]() OTBVN6 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | OTBVN6 | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 50°C | - | OTB | - | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4X,12, 13 IEC IP66 | - | - | NPN-NC/NO | 354.33" (9m) | - | - | 100ms | - | - | - | - | - | - | Cable with Connector | - | - | - | - | - | - | ||
![]() EA5R600NIXMODQ Banner Engineering Corporation | 733 |
| - | - | - | - | - | EA5R600 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | NPN | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | - | Receiver | - | - | - |