- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Ingress Protection | Reach Compliance Code | Lead Length | Operating Supply Voltage | Output Configuration | Cable Length | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY-111B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | Polybutylene | - | - | - | - | - | - | - | - | -25°C~55°C | 2009 | CY-100 | Active | 1 (Unlimited) | 12V~24V | IP67 | unknown | - | - | NPN - Open Collector | 78.74 2m | - | 1 ms | - | - | - | 590.551 (15m) | Through-Beam | 24V | Cable | Infrared | 12V | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-AD31 Omron Automation and Safety | 2305 |
| Datasheet | 2 Weeks | Brackets, Screw | 3 | Polybutylene | - | - | - | - | - | - | - | - | -25°C~55°C | 2006 | E3S-A | Active | 1 (Unlimited) | 10V~30V | NEMA 4X; IEC IP67 | - | 2m | 24V | PNP - Dark-ON/Light-ON - Selectable | - | 30V | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | 30V | Cable | Red (700nm) | 10V | 22.3mm | 44mm | 12.4mm | Unknown | RoHS Compliant | IP67 | ||
![]() HL-G105-A-C5 Panasonic Industrial Automation Sales | 816 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | -10°C~45°C | - | HL-G1 | Active | 1 (Unlimited) | 24V | IP67 | - | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | 1.969 (50mm) | Reflective, Diffuse | - | Cable | Red LED | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM312LMK Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | - | 1ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | - | Cable | Red (650nm) | - | - | - | - | - | - | - | ||
![]() VS2RP5CV30Q Banner Engineering Corporation | 2428 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | - | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | - | - | 500μs, 1ms | - | - | 1.181" (30mm) | Convergent | - | Connector | Red (660nm) | - | - | - | - | - | - | - | ||
![]() SMU31RL Banner Engineering Corporation | 2180 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | 24 VAC/DC to 240 VAC/DC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | ||
![]() TM18AP6FF50IRQ8 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | TM18 | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | 1.5ms, 3ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | - | Connector | Infrared (870nm) | - | - | - | - | - | - | - | ||
![]() SM912D W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 29.921" (760mm) | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() S30RW3RQ1 Banner Engineering Corporation | 2630 |
| - | - | - | - | - | S30RW3 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | S30 | - | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | - | - | 20 VAC to 250 VAC | Dark-On | - | - | - | 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | - | Connector | Infrared (950nm) | - | - | - | - | - | - | - | ||
![]() D12E2P6FP Banner Engineering Corporation | 2050 |
| - | - | - | - | - | D12E2P6 | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | -20°C ~ 70°C | - | D12 | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | - | PNP - Dark-ON/Light-ON | 78.74" (2m) | - | - | 200μs | - | - | - | Fiber Optic | - | Cable | Red LED | - | - | - | - | - | - | - | ||
![]() VS1AN5C10Q Banner Engineering Corporation | 2107 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 55°C | - | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | NPN - Light-ON | - | - | - | 1ms | - | - | 0.394" (10mm) | Convergent | - | Connector | Infrared (865nm) | - | - | - | - | - | - | - | ||
![]() T18AW3REQI Banner Engineering Corporation | 2085 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | Solid State - Light-ON | - | - | - | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | - | Connector | Infrared LED | - | - | - | - | - | - | - | ||
![]() SM306E Banner Engineering Corporation | 24 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | - | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | - | 78.74" (2m) | - | - | 1.5ms, 3ms | Photoelectric | - | 196.85' (60m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SMI30AN6RYCQ Banner Engineering Corporation | 2756 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | -40°C ~ 70°C | - | SMI30 | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | - | 10ms | - | - | 196.85' (60m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SM31RPDE Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | - | 1ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | - | Cable | Red (650nm) | - | - | - | - | - | - | - | ||
![]() SM30PRLQDC Banner Engineering Corporation | 2871 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | 10ms | - | - | 492.13' (150m) | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SME312CV2QDP Banner Engineering Corporation | 2856 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | 500μs | - | Teaching Method | 1.693" (43mm) | Convergent | - | Connector | Red (650nm) | - | - | - | - | - | - | - | ||
![]() SM2A91RF Banner Engineering Corporation | 2360 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | VALU-BEAM | - | - | 24VAC ~ 250VAC | Adjustable | - | - | - | Adjustable | 78.74" (2m) | - | - | 4ms | - | Adjustable | - | Fiber Optic | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() SM312CV2BQDP Banner Engineering Corporation | 2095 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 1.929" (49mm) | Convergent | - | Connector | Blue (475nm) | - | - | - | - | - | - | - | ||
![]() SM31RPDQDP Banner Engineering Corporation | 2861 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | 1ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | - | Connector | Red (650nm) | - | - | - | - | - | - | - |