- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM31EF Banner Engineering Corporation | 47 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() VS2RN5RQ Banner Engineering Corporation | 47 |
| - | 3 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS2 | 55 °C | -20 °C | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | Connector | Red (940nm) | IP67 | ||
![]() T30SN6LP Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 3ms | - | - | 236.220" (6m) | Retroreflective, Polarized | Cable | Red LED | - | ||
![]() SMA91RFQD Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | SPST - Dark-ON/Light-ON | - | 4ms, 8ms | - | Adjustable, Potentiometer | - | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM2A312CV2QDP Banner Engineering Corporation | 2344 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | - | 4ms | - | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Connector | Red (650nm) | - | ||
![]() VS2RN5CV15 Banner Engineering Corporation | 47 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | 0.591" (15mm) | Convergent | Cable | Red (660nm) | - | ||
![]() T30SN6RQ Banner Engineering Corporation | 47 |
| - | 4 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | T30 | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | IP69K | ||
![]() SM91EAN Banner Engineering Corporation | 2906 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | 78.74" (2m) | 12ms, 20ms | Photoelectric | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SM31REQD Banner Engineering Corporation | 2510 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM306E Banner Engineering Corporation | 24 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | 1.5ms, 3ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SMI30AN6RYCQ Banner Engineering Corporation | 2756 |
| - | - | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | -40°C ~ 70°C | SMI30 | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN - Light-ON | - | 10ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM31RPDE Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | - | ||
![]() SM30PRLQDC Banner Engineering Corporation | 2871 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 10ms | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() VS1AN5C10Q Banner Engineering Corporation | 2107 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | NPN - Light-ON | - | 1ms | - | - | 0.394" (10mm) | Convergent | Connector | Infrared (865nm) | - | ||
![]() T18AW3REQI Banner Engineering Corporation | 2085 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | Solid State - Light-ON | - | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Connector | Infrared LED | - | ||
![]() T86EVQ5 Banner Engineering Corporation | In Stock | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | T8 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | - | 500μs, 1ms | Photoelectric | - | 78.740" (2m) | Through-Beam | Connector | Red (660nm) | - | ||
![]() VS2KRN5 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared (940nm) | - | ||
![]() SM30PRLBQ5 Banner Engineering Corporation | 2102 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM31RLMHSQDP Banner Engineering Corporation | 2580 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SM30PRLB W/30 Banner Engineering Corporation | 2857 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | - |