- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T30SN6RE Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | - | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | ||
![]() T86EVQ5 Banner Engineering Corporation | In Stock | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | - | 500μs, 1ms | Photoelectric | - | 78.740" (2m) | Through-Beam | Connector | Red (660nm) | ||
![]() VS2KRN5 Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared (940nm) | ||
![]() SM30PRLBQ5 Banner Engineering Corporation | 2102 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM31RLMHSQDP Banner Engineering Corporation | 2580 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | ||
![]() SM30PRLB W/30 Banner Engineering Corporation | 2857 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() SMW915DSRQD Banner Engineering Corporation | 2062 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable | 14.961" (380mm) | Diffuse | Connector | Red (650nm) | ||
![]() SM31EMHSQDP Banner Engineering Corporation | 10 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM91RF Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | Adjustable | 10 VDC to 30 VDC | NPN/PNP | 78.74" (2m) | 8ms | Photoelectric | Adjustable | - | Fiber Optic | Cable | Infrared (880nm) | ||
![]() SM2A30SRLQDC Banner Engineering Corporation | 2307 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | IP67, NEMA 6P | 24 VAC to 240 VAC | SPST - Light-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | ||
![]() SMA31EPDQDP Banner Engineering Corporation | 2720 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 1ms, 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Connector | Red (650nm) | ||
![]() SM912CQD Banner Engineering Corporation | 2878 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | Adjustable | 10 VDC to 30 VDC | NPN/PNP | - | 4ms | Photoelectric | Adjustable | 1.496" (38mm) | Convergent | Connector | Infrared (880nm) | ||
![]() T18AW3FF25 Banner Engineering Corporation | 2275 |
| - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | Solid State - Light-ON | 78.74" (2m) | 16ms | - | - | 0.98" (25mm) | Background Suppression | Cable | Infrared LED | ||
![]() SM30SN6RE Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms, 3ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() VS3AN5XLV Banner Engineering Corporation | 2300 |
| - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | VS3 | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 1ms | - | - | 9.843" (250mm) | Retroreflective, NonPolarized | Cable with Connector | Red (680nm) | ||
![]() TM18RN6DVQ8 Banner Engineering Corporation | 15 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | TM18 | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON | - | 3ms | Photoelectric | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | ||
![]() T8RP6D100 Banner Engineering Corporation | 2461 |
| - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | 3.937" (100mm) | Diffuse | Cable | Red (680nm) | ||
![]() VTBN6L Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 50°C | VTB | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | NPN - Open Collector | - | 100ms | - | - | - | Through-Beam | Cable | Green LED | ||
![]() T8LGYX7N Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | NPN | 78.74" (2m) | 1ms | - | - | - | Diffuse | Cable | Green LED, Yellow LED | ||
![]() VS1RN5CV10Q Banner Engineering Corporation | 2891 |
| - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS1 | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Red (630nm) |