- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SME312CV2MHS Banner Engineering Corporation | 2566 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 150μs | Photoelectric | Teaching Method | 1.693" (43mm) | Convergent | Cable | Red (650nm) | - | ||
![]() T18GRBP Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T18 | - | - | 10V ~ 30V | IP67 | - | - | 78.74" (2m) | 1ms | - | - | - | Diffuse | Cable | Blue LED, Green LED, Red LED | - | ||
![]() VSMQAN6CV20 Banner Engineering Corporation | In Stock | - | - | Cable | - | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | Compliant | 0°C ~ 55°C | VSM | - | - | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 2.5ms | Photoelectric | - | 0.787" (20mm) | Diffuse | Cable | Infrared LED | - | ||
![]() SMA91RSRQD Banner Engineering Corporation | 2646 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | 8ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() T30SN6REQ Banner Engineering Corporation | 2845 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | ||
![]() T30SN6FF100Q Banner Engineering Corporation | 2035 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 3ms | - | - | 3.937" (100mm) | Background Suppression | Connector | Infrared LED | - | ||
![]() T8LGYX7NQP Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | - | NPN | 78.74" (2m) | 1ms | - | - | - | Diffuse | Connector | Green LED, Yellow LED | - | ||
![]() SMA91EF Banner Engineering Corporation | 2489 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 250V | Adjustable | 10 VAC/DC to 250 VAC/DC | - | 78.74" (2m) | 4ms | Photoelectric | Adjustable | - | Fiber Optic | Cable | Infrared (880nm) | - | ||
![]() TM18VN6R Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 750μs, 1.5ms | Photoelectric | - | 787.402" (20m) | Through-Beam | Cable | - | - | ||
![]() TM18AP6LPQ5 Banner Engineering Corporation | 2873 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | PNP - Light-ON | - | 3ms | - | - | 0.217" (5.5mm) | Retroreflective, Polarized | Connector | Red (624nm) | - | ||
![]() SMW95RSRQD Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | 12V ~ 28V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable | 118.110" (3m) | Through-Beam | Connector | Red (650nm) | - | ||
![]() SM2A912LVAG Banner Engineering Corporation | 2391 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 24VAC ~ 250VAC | Adjustable | - | Adjustable | 78.74" (2m) | 4ms | - | Adjustable | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | Cable | Red (650nm) | - | ||
![]() SM912FV Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | - | ||
![]() SM2A31RLQDP Banner Engineering Corporation | 2477 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM31ELMHSQD Banner Engineering Corporation | 47 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() STBVP6 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | 0°C ~ 50°C | STB | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | PNP - Open Collector | 354.331" (9m) | 20ms | - | - | - | Through-Beam | Cable | Infrared LED | - | ||
![]() VS1AP5CV20Q5 Banner Engineering Corporation | 2719 |
| - | - | 3 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS1 | 55 °C | -20 °C | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Light-ON | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | Connector | Red (630nm) | IP54 | ||
![]() SM30PRLEQD Banner Engineering Corporation | 2078 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SMA30PELMHSQDC Banner Engineering Corporation | 2964 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SM91EBN Banner Engineering Corporation | 2411 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | 78.74" (2m) | 28ms | - | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | - |