- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Termination Style | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA915DSR Banner Engineering Corporation | 2906 |
| - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | - | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 20ms | Photoelectric | Adjustable | - | - | 14.961" (380mm) | Diffuse | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312CV Banner Engineering Corporation | 2105 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | 0.630" (16mm) | Convergent | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM31RFQD Banner Engineering Corporation | 2259 |
| - | - | - | - | 4 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | - | - | - | - | - | - | 70 °C | -20 °C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() SMU315FV Banner Engineering Corporation | 2129 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 20ms | - | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312LP Banner Engineering Corporation | 2168 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | - | 78.74" (2m) | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | 0.394" ~ 118.110" (10mm ~ 3m) | Retroreflective, Polarized | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA915FQD Banner Engineering Corporation | 2705 |
| - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | - | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | - | - | - | - | 20ms | Photoelectric | Adjustable | - | - | - | Fiber Optic | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SMB915DQD Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | - | - | - | - | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | SPDT - Dark-ON/Light-ON | - | - | - | - | 20ms | - | Adjustable | - | - | 29.921" (760mm) | Diffuse | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI306EQ Banner Engineering Corporation | 2440 |
| - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | -40°C ~ 70°C | - | SMI30 | - | - | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | 1ms | - | - | - | - | 5511.811" (140m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12RB6FF30Q5 Banner Engineering Corporation | 2051 |
| - | - | - | - | - | - | Q12RB6 | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | - | Q12 | - | - | - | - | - | - | - | 10V ~ 30V | IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | - | - | - | 850μs | Photoelectric | - | - | - | 1.181" (30mm) | Background Suppression | - | - | Connector | Red (640nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45VR2RFDQ Banner Engineering Corporation | 2206 |
| - | - | - | - | - | - | Q45V | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | - | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | - | - | - | 90 VAC to 250 VAC | SPDT - Dark-ON/Light-ON | - | - | - | - | 15ms | Photoelectric | Adjustable, Potentiometer | - | - | 196.85' (60m) | Through-Beam | - | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW22FP Banner Engineering Corporation | 2666 |
| - | - | - | - | - | - | Q45B | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | - | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | - | - | - | 90 VAC to 250 VAC | SPST | 78.74" (2m) | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | Cable | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() STBVP6-RB1E02-T30 Banner Engineering Corporation | 672 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | Active | - | 10 VDC to 30 VDC | 0°C ~ 50°C | - | STB | - | - | - | - | - | - | - | 10V ~ 30V | IP20 | - | Cable | - | - | PNP - Open Collector | - | - | - | - | 20ms | - | Adjustable | - | - | - | Through-Beam | - | - | Terminal | Infrared LED | - | - | - | IP20 | - | - | - | - | - | - | ||
![]() STBVR81-RB1 Banner Engineering Corporation | 742 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | Active | - | 10 VDC to 30 VDC | 0°C ~ 50°C | - | STB | - | - | - | - | - | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | Cable | - | - | Relay | 78.74" (2m) | - | - | - | 20ms | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | IP20 | - | - | - | - | - | - | ||
![]() SM30RW3R Banner Engineering Corporation | 2980 |
| - | - | - | - | 3 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | - | -40°C ~ 70°C | - | SM30 | - | - | Cable | - | 70 °C | -40 °C | - | 20V ~ 250V | IP67, NEMA 6P | - | - | - | 20 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 8ms, 16ms | - | - | - | - | 196.85' (60m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() VS1RN5C10 Banner Engineering Corporation | 15 |
| - | - | - | - | 3 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | -20°C ~ 55°C | - | VS1 | - | - | Cable | - | 55 °C | -20 °C | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | - | NPN - Dark-ON | 78.74" (2m) | - | - | - | 1ms | - | - | - | - | 0.394" (10mm) | Convergent | - | - | Cable | Infrared (865nm) | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() STBVP6-RB2Q8 Banner Engineering Corporation | 969 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | Active | - | 10 VDC to 30 VDC | 0°C ~ 50°C | - | STB | - | - | - | - | - | - | - | 10V ~ 30V | IP65 | - | Quick Connect | - | - | PNP - Open Collector | - | - | - | - | 20ms | - | Adjustable | - | - | - | Through-Beam | - | - | Connector | Infrared LED | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() T8LXXYPQP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | 20 mA | Round Flat | - | Banner Engineering Corporation | - | Thread | Box | Active | - | - | -40°C ~ 50°C | - | T8 | - | - | - | - | - | - | - | 10V ~ 30V | IP67 | - | Quick Connect | - | - | PNP | - | - | - | - | 1ms | - | - | - 40 C to + 50 C | Yellow | - | Diffuse | - | - | Connector | Yellow LED | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-D86 Omron Automation and Safety | 2048 | - | - | 2 Weeks | Screw | - | 4 | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | -30°C~55°C | 2001 | E3Z | Active | 1 (Unlimited) | - | Connector, Standard | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | ANALOG CURRENT | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 24V | 1 ms | 1000 μs | - | Single-Turn | - | - | 0.197 ~ 3.937 (5mm ~ 100mm) ADJ | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Infrared (860nm) | 12V | 100mA | 100 mm | - | 20mm | 43.5mm | 10.8mm | Unknown | RoHS Compliant | IP67, IP69K | ||
![]() E3S-AD66 Omron Automation and Safety | 2544 |
| Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 1998 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500 μs | - | - | Two-Turn Endless Adjuster with an Indicator | - | - | 7.874 (200mm) | Reflective, Diffuse | - | 30V | Connector | Red (700nm) | 10V | - | - | - | 21mm | 51.3mm | 12mm | - | RoHS Compliant | IP67 | ||
![]() E3RA-DN23 Omron Automation and Safety | 49 |
| Datasheet | - | - | Radial | 4 | ABS | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | 24V | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 500μs | - | Single-Turn | - | - | 27.559 (700mm) | Reflective, Diffuse | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 |