- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM91RBN Banner Engineering Corporation | 2111 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | 78.74" (2m) | 17ms, 20ms | - | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SM312FPM5V Banner Engineering Corporation | 2704 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | - | ||
![]() SM31RE Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SM312FMHSQDP Banner Engineering Corporation | 2059 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | ||
![]() SM30PRLMHSQD Banner Engineering Corporation | 2314 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SME312WQDP Banner Engineering Corporation | 2668 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | 5.118" (130mm) | Divergent | Connector | Infrared LED | - | ||
![]() SME312FVG Banner Engineering Corporation | 2094 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | - | Fiber Optic | Cable | Green (525nm) | - | ||
![]() SMA915F W/30 Banner Engineering Corporation | 2860 |
| - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | - | 90 VAC to 130 VAC | SPDT | 354.331" (9000.00mm) | - | Photoelectric | - | - | Fiber Optic | Cable | - | - | ||
![]() SM30PRLQDP Banner Engineering Corporation | 2633 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SM2A31RPD W/30 Banner Engineering Corporation | 2960 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | Solid State - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1ms, 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | - | ||
![]() SM312DM5V Banner Engineering Corporation | 2033 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Cable | Infrared LED | - | ||
![]() T18RW3R W/30 Banner Engineering Corporation | 2005 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | 354.33" (9m) | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED | - | ||
![]() SM312CVSC W/15 Banner Engineering Corporation | 2643 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | - | Red (650nm) | - | ||
![]() SM2A312LQD Banner Engineering Corporation | 2960 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | - | 4ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Infrared LED | - | ||
![]() SMU315WQDP Banner Engineering Corporation | 2683 |
| - | 5 | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | 55 °C | -20 °C | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable, Potentiometer | 5.118" (130mm) | Divergent | Connector | Infrared LED | IP67 | ||
![]() T30S2P6FF400Q Banner Engineering Corporation | 2010 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -40°C ~ 70°C | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | PNP - Light-ON | - | 3ms | - | - | 15.748" (400mm) | Background Suppression | Connector | Infrared LED | - | ||
![]() VSMQAN6CV50 Banner Engineering Corporation | In Stock | - | - | 3 | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | Compliant | 0°C ~ 55°C | VSM | Cable | 55 °C | - | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | 2.5ms | Photoelectric | - | 1.969" (50mm) | Diffuse | Cable | Infrared LED | IP67 | ||
![]() SME312CVWQD Banner Engineering Corporation | 2211 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | Connector | White LED | - | ||
![]() SM2A312F W/30 Banner Engineering Corporation | 2052 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | 354.331" (9000.00mm) | 4ms | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | - | ||
![]() SMA31E W/30 Banner Engineering Corporation | 2689 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | 354.33" (9m) | 1ms, 2ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared LED | - |