- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Termination Style | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-D67 Omron Automation and Safety | 5 | - | - | 5 Weeks | Screw | 4 | PBT | - | - | - | - | - | - | - | - | - | - | -30°C~55°C | 2004 | E3Z | Active | 1 (Unlimited) | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | unknown | - | ANALOG CURRENT | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 1ms | - | Single-Turn | - | - | 39.370 (1m) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Infrared (860nm) | 12V | 100mA | 1000 mm | 20mm | 43.5mm | 10.8mm | No SVHC | RoHS Compliant | IP67 | ||
![]() TM18AP6FF25Q8 Banner Engineering Corporation | 2239 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | - | TM18 | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 1.5ms, 3ms | Photoelectric | - | - | - | 0.98" (25mm) | Background Suppression | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM912CVQD Banner Engineering Corporation | 2209 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | VALU-BEAM | - | - | - | 10V ~ 30V | Adjustable | - | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | 4ms | Photoelectric | Adjustable | - | - | 1.496" (38mm) | Convergent | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() T8LBRXP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Cable | Box | Active | - | -40°C ~ 50°C | - | T8 | - | - | - | 10V ~ 30V | IP67 | - | Wire | - | - | PNP | 78.74" (2m) | - | 1ms | - | - | - 40 C to + 50 C | Blue, Red | - | Diffuse | - | - | Cable | Blue LED, Red LED | - | - | - | - | - | - | - | - | - | ||
![]() SM312FVGQD Banner Engineering Corporation | 2625 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | Connector | Green (525nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM312CV2GMHS Banner Engineering Corporation | 2062 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 1.929" (49mm) | Convergent | - | - | Cable | Green (525nm) | - | - | - | - | - | - | - | - | - | ||
![]() SMI30AN6RQ Banner Engineering Corporation | 2539 |
| - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | -40°C ~ 70°C | - | SMI30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 10ms | - | - | - | - | 5511.811" (140m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() TM18VN6DV Banner Engineering Corporation | 2001 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | TM18 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74" (2m) | - | 1.5ms, 3ms | - | Single-Turn | - | - | 19.685" (500mm) | Diffuse | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | ||
![]() SMA30SELMC1 W/30 Banner Engineering Corporation | 2391 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | - | SM30 | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 354.33" (9m) | - | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM312LVMHSQD Banner Engineering Corporation | 2793 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 196.850" (5m) | Retroreflective, NonPolarized | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM31RMHSQDP Banner Engineering Corporation | 2523 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312FQDP Banner Engineering Corporation | 2019 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM312LVAGM5V Banner Engineering Corporation | 2112 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 78.740" (2m) | Retroreflective, Polarized | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() Q45VR2FVQ Banner Engineering Corporation | 2022 |
| - | - | - | - | - | Q45V | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | Q45 | - | - | - | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | - | - | - | 90 VAC to 250 VAC | - | - | - | 15ms | Photoelectric | Adjustable, Potentiometer | - | - | - | - | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | ||
![]() SMW915LV Banner Engineering Corporation | 2402 |
| - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | 20ms | Photoelectric | Adjustable | - | - | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() T8RP6D50 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | T8 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | 500μs, 1ms | - | - | - | - | 1.969" (50mm) | Diffuse | - | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | ||
![]() T18S2P6DQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | PNP - Light-ON | - | - | 3ms | - | - | - | - | 19.685" (500mm) | Diffuse | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | ||
![]() SMA915LVAG Banner Engineering Corporation | 2426 |
| - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | - | 20ms | Photoelectric | Adjustable | - | - | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() SM312CVQDP Banner Engineering Corporation | 2412 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 0.630" (16mm) | Convergent | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | ||
![]() T18RW3D Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | - | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | - | 16ms | Photoelectric | Single-Turn | - | - | 11.811" (300mm) | Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - |