- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Lead Length | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Rise Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SME312WQD Banner Engineering Corporation | 2296 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | Photoelectric | - | Teaching Method | 5.118" (130mm) | Divergent | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | ||
![]() T303E Banner Engineering Corporation | 36 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | - | T30 | - | - | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | 20 VAC to 250 VAC | - | 78.74" (2m) | - | 8ms, 16ms | Photoelectric | - | - | 196.85' (60m) | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | ||
![]() STBVR81Q6P Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | 0°C ~ 50°C | - | STB | - | - | - | - | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | Relay | - | - | 20ms | - | - | - | - | Through-Beam | - | Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3AN5XLVQ Banner Engineering Corporation | 2324 |
| - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | - | VS3 | - | - | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 1ms | - | - | - | 9.843" (250mm) | Retroreflective, NonPolarized | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | ||
![]() VS2KRP5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | - | VS2 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | 500μs, 1ms | Photoelectric | - | - | 118.110" (3m) | Through-Beam | - | Cable | Infrared (940nm) | - | - | - | - | - | - | - | - | - | ||
![]() VSMQAP6CV90 Banner Engineering Corporation | 2502 |
| - | - | - | - | 3 | - | - | - | - | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | Compliant | 0°C ~ 55°C | - | VSM | - | - | Cable | - | 55 °C | - | 10V ~ 30V | IP67 | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 2.5ms | Photoelectric | - | - | 3.543" (90mm) | Diffuse | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | IP67 | ||
![]() SM312CVBQD Banner Engineering Corporation | 2568 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | 1ms | Photoelectric | - | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | - | Connector | Blue (475nm) | - | - | - | - | - | - | - | - | - | ||
![]() QM42VN6DQ Banner Engineering Corporation | 2518 |
| - | - | - | - | - | - | - | - | QM42VN6 | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | - | Adjustable, Potentiometer | 15.748" (400mm) | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() R55FP Banner Engineering Corporation | 2586 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -10°C ~ 55°C | - | R55F | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN/PNP | 78.74" (2m) | - | 500μs | - | - | Adjustable | - | Fiber Optic | - | Cable | Blue LED | - | - | - | - | - | - | - | - | - | ||
![]() Q20NDLQ5 Banner Engineering Corporation | 38 |
| - | - | - | - | - | - | - | - | Q20N | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 800μs | Photoelectric | - | Adjustable, Potentiometer | 31.496" (800mm) | Diffuse | - | Connector | Red (655nm) | - | - | - | - | - | - | - | - | - | ||
![]() PVA100P6R Banner Engineering Corporation | 2343 |
| - | - | - | - | - | - | - | - | PVA100 | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | - | 0°C ~ 50°C | - | PVA | - | - | - | - | - | - | 12V ~ 30V | NEMA 2, IP62 | - | - | - | 12 VDC to 30 VDC | PNP | 78.74" (2m) | - | 20ms | - | - | - | 78.740" (2m) | Through-Beam | - | Cable | Green LED | - | - | - | - | - | - | - | - | - | ||
![]() QMT42VN6FF1500Q Banner Engineering Corporation | 2619 |
| - | - | - | - | - | - | - | - | QMT42VN6 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 1ms | Photoelectric | - | - | 4.9' (1.50m) | Background Suppression | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() EA5R750XKQ Banner Engineering Corporation | 934 |
| - | - | - | - | - | - | - | - | EA5R750 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | Compliant | -40°C ~ 70°C | - | - | - | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | - | - | 18 VDC to 30 VDC | PNP | - | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | - | - | Safety Light Curtains | - | - | - | - | - | - | - | ||
![]() Q20NLV Banner Engineering Corporation | 54 |
| - | - | - | - | - | - | - | - | Q20N | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 800μs | Photoelectric | - | Adjustable, Potentiometer | 236.220" (6m) | Retroreflective, NonPolarized | - | Cable | Red (645nm) | - | - | - | - | - | - | - | - | - | ||
![]() QS18VN6LVQ7 Banner Engineering Corporation | 39 |
| - | - | - | - | - | - | - | - | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 600μs | Photoelectric | - | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | ||
![]() BOS00NU Balluff | In Stock | - | - | - | - | - | - | - | - | - | - | - | Balluff | - | Bag | Active | - | - | -20°C ~ 70°C | - | 16K | - | - | - | - | - | - | 22 ~ 250VAC, 22 ~ 250VDC | IP67 | - | - | - | - | NC/NO | 78.74" (2m) | - | - | - | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | ||
![]() E3S-AD86 Omron Automation and Safety | 2792 |
| Datasheet | 2 Weeks | Screw | - | 3 | PBT | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 1999 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | 24V | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | - | Connector | Red (700nm) | - | - | 21mm | 51.3mm | 12mm | - | RoHS Compliant | - | IP67 | ||
![]() E3FA-BN22 Omron Automation and Safety | 33 |
| Datasheet | 2 Weeks | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 500μs | - | - | Single-Turn | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | Reflective | 30V | Connector | Red LED | 10V | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3RA-DN22 Omron Automation and Safety | 49 |
| Datasheet | 9 Weeks | - | Radial | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | 10V~30V | IEC IP67, IP69K | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 500μs | - | - | Single-Turn | 11.811 (300mm) | Reflective, Diffuse | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3S-AR11 Omron Automation and Safety | 2733 | - | Datasheet | 2 Weeks | Brackets, Screw | - | 3 | PBT | 59.533999g | Polybutylene | - | - | - | - | - | - | - | - | -25°C~55°C | 2007 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | cULus | 2m | 24V | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 78.740 (2m) | Retroreflective | 30V | Cable | Red (700nm) | 10V | - | 21mm | 51.3mm | 12mm | Unknown | RoHS Compliant | Contains Lead | IP67 |