- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Output Configuration | Cable Length | Power Dissipation | Output Current | Turn On Delay Time | Forward Current | Max Output Voltage | Response Time | Adjustment Type | Collector Emitter Voltage (VCEO) | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | High Level Output Current | Low Level Output Current | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Output Interface Type | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EX-Z11AR Panasonic Industrial Automation Sales | 49 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | - | 1.969 (50mm) | - | Through-Beam | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z13BR Panasonic Industrial Automation Sales | 33 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | - | 19.685 (500mm) | - | Through-Beam | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z11FAR Panasonic Industrial Automation Sales | 12 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | - | 1.969 (50mm) | - | Through-Beam | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z12BR Panasonic Industrial Automation Sales | 12 |
| Datasheet | 8 Weeks | - | - | - | - | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | - | 7.874 (200mm) | - | Through-Beam | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3ZM-LS69H Omron Automation and Safety | 2104 |
| - | 4 Weeks | Screw | - | 4 | - | - | -25°C~55°C | - | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 1ms | - | - | 0.394 ~ 7.874 (10mm ~ 200mm) ADJ | - | Reflective, Background Suppression | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-CD16 Omron Automation and Safety | 2458 | - | Datasheet | 2 Weeks | Screw | - | 3 | - | - | -25°C~55°C | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | - | 24V | - | - | - | - | - | - | - | - | 1ms | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | - | 700 mm | - | Diffuse | - | - | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | 29.5mm | 74mm | 40.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AD67 Omron Automation and Safety | 2869 |
| Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500 μs | - | - | - | Two-Turn Endless Adjuster with an Indicator | - | 27.559 (700mm) | - | Reflective, Diffuse | - | - | - | - | 30V | Connector | Infrared (880nm) | 10V | - | - | - | - | - | 21mm | 51.3mm | 12mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3JM-R4R4-US Omron Automation and Safety | In Stock | - | - | 10 Weeks | Screw | - | - | - | - | -25°C~55°C | - | 2001 | E3JM | Active | 1 (Unlimited) | - | Terminal Block | - | - | - | 8542.39.00.01 | 12V~240V 24V~240V | IEC IP66 | - | - | - | - | - | - | - | Light-On/Dark-On | - | - | - | - | - | - | 5ms | - | - | 157.480 (4m) | - | Retroreflective | - | - | - | - | - | Terminal Block | Red (660nm) | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | IP66 | ||
![]() E3Z-L86 Omron Automation and Safety | 2533 |
| Datasheet | 2 Weeks | Screw | - | 3 | PBT | - | -25°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | 12V~24V | IEC IP67 | unknown | 20mm | 10.8 mm | - | ANALOG CURRENT | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | - | - | 1ms | Single-Turn | - | 3.543 (90mm) | - | Reflective, Diffuse | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | Connector | Red (650nm) | - | 100mA | 4-WIRE INTERFACE | 120 mm | 60 mm | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() HG-C1050-P Panasonic Industrial Automation Sales | 2607 | - | Datasheet | 8 Weeks | Brackets | - | - | Aluminium | - | -10°C~45°C | - | 2014 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | 50mA | - | - | - | 1.5ms | Teaching Method | - | 1.969 (50mm) | - | Reflective | - | - | - | - | 24V | Cable | Red Laser Diode (655nm) | 12V | - | - | - | - | - | 25mm | 44mm | 20mm | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() HG-C1100-P Panasonic Industrial Automation Sales | 41 | - | Datasheet | 8 Weeks | Brackets | 100 | - | Aluminium | - | -10°C~45°C | - | 2014 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | - | 12V~24V | IP67 | - | - | - | - | - | - | - | PNP - Open Collector | 78.74 2m | - | 50mA | - | - | - | 1.5ms | Teaching Method | - | 3.937 (100mm) | - | Reflective | - | - | - | - | 24V | Cable | Red Laser Diode (655nm) | 12V | - | - | - | - | - | 25mm | 44mm | 20mm | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() MQ-W20AR-DC12-24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | PC | - | -25°C~55°C | - | 2002 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 9.6V~30V | IP67 | - | - | - | - | - | - | - | NPN - Open Collector | 78.74 2m | - | 100mA | 2 ms | - | - | - | Adjustable | - | 7.874 (200mm) | - | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | 24V | Cable | Red LED | 12V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EX-13SB-PN Panasonic Industrial Automation Sales | 50 |
| Datasheet | 8 Weeks | Front | - | - | - | - | -25°C~55°C | - | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | - | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | - | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | - | - | - | 500μs | - | - | 19.685 (500mm) | - | Through-Beam | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | 0.05 | - | - | - | 19mm | - | - | RoHS Compliant | - | ||
![]() FD-V30 Panasonic Industrial Automation Sales | 2500 | - | Datasheet | 8 Weeks | - | - | - | - | - | -55°C~80°C | - | 2012 | FX-500 | Active | 1 (Unlimited) | Wire | - | 80°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | - | - | 2.559 (65mm) | - | Reflective | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | IP30 | ||
![]() ET1820NPAS-1 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | -20°C~60°C | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 10V~40V | IP67 | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | 1.6ms, 4.2ms | Adjustable | - | 787.4 (20m) | - | Through-Beam | - | - | - | - | - | Connector, M18, 4POS | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-Z11FA-P Panasonic Industrial Automation Sales | 52 |
| Datasheet | 8 Weeks | - | - | - | Plastic | - | -10°C~55°C | - | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | - | - | - | 500μs | Fixed | - | 1.969 (50mm) | - | Through-Beam | - | - | - | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB717Z TT Electronics/Optek Technology | 42 | - | Datasheet | 12 Weeks | - | - | 3 | - | - | -40°C~85°C | Bulk | 2007 | Photologic® | Active | 1 (Unlimited) | - | Wire | 85°C | -40°C | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | Totem Pole | - | - | - | - | - | - | - | Adjustable | - | 0.500 (12.7mm) | - | Reflective | 100μA | 16mA | - | - | - | Wire | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB761N TT Electronics/Optek Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | 5 | - | 1 | -40°C~85°C | Bulk | 2006 | Photologic® | Active | 1 (Unlimited) | - | Wire | 70°C | -40°C | - | - | 4.75V~5.25V | - | - | - | - | 2.4V | - | 10V | 1 | NPN - Open Collector | - | 300mW | - | - | 40mA | 2.4V | - | - | 35V | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | 3V | Reflective | 100μA | 12.8mA | - | 40mA | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3Z-FRP21 Omron Automation and Safety | 56 | - | Datasheet | 5 Weeks | - | - | - | - | - | -25°C~55°C | - | 2013 | E3Z | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | - | 10V~30V | IP69K | - | - | - | - | - | - | - | PNP - Open Collector | - | - | - | - | - | - | 500μs | Single-Turn | - | 157.480 (4m) | - | Retroreflective | - | - | - | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP69K | ||
![]() ZX1-LD600A86 0.5M Omron Automation and Safety | 558 |
| - | 2 Weeks | - | - | - | - | - | -10°C~55°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | PNP - Open Collector | 19.5 50cm | - | - | - | - | - | 100ms | - | - | 23.6 (60cm) 2.0' | - | Reflective | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |