- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Body Orientation | Contact Materials | Insert Arrangement | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Standards Met | Termination Method | Torque-Screw | Operating Temperature | Packaging | Series | Tolerance | Part Status | Color | Gender | Pitch | Voltage - Supply | Ingress Protection | Contact Gender | Output Type | Operating Supply Voltage | Wire Gauge | Voltage | Interface | Termination Type | Number of Levels | Output Configuration | Cable Length | Response Time | Amplifier Type | Positions Per Level | Adjustment Type | Terminal Type | Shielded | Mating Orientation | Wire Termination | Sensing Distance | Screw Thread | Sensing Method | Connection Method | Light Source | Features | Strain Relief | Product Length | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WTT12LC-B2553 SICK | In Stock | - | - | - | Through Hole | Thermoplastic | -- | Steel, Stainless | -- | - | - | - | 100 mA | +50°C | - | -35°C | - | - | - | - | - | CE Certified, UL Certified | - | -- | -40°C ~ 115°C | Bulk | NJ | - | Active | Green | - | 0.197 (5.00mm) | - | - | - | NPN, PNP, PUSH/PULL | - | 12-24 AWG | 300V | IO-Link | - | 1 | - | - | 0.005 S | - | 15 | - | 5 Pin Connector | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | -- | - | - | Red Light | -- | - | - | M12 Connector | IP67 | ||
![]() PIT66UMF5/16 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVD225QMA15 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | - | Bulk | Active | - | - | - | - | 0°C ~ 50°C | - | PVD | - | - | - | - | - | 12V ~ 30V | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | - | - | - | - | 400 mm | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | - | - | - | - | ||
![]() Q253E W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 m | - | Opposed | Cable | Infrared | - | - | - | - | - | ||
![]() Q406E W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | Photoelectric | - | - | - | - | - | - | 60 m | - | Opposed Emitter | Cable | Infrared | - | - | - | - | - | ||
![]() QS18EK6DQ5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | Thru-Hole | - | - | - | - | - | - | -55°C to +200°C | - | - | 0.1 | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | Pb | - | NPN, PNP | - | - | Photoelectric | - | - | - | No | - | - | 800 mm | - | Diffused | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | ||
![]() QS18EK6CV15Q5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | Thru-Hole | - | - | - | - | - | - | -55°C to +200°C | - | - | 0.1 | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | Pb | - | NPN, PNP | - | - | Photoelectric | - | - | - | No | - | - | 16 mm | - | Convergent | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | - | - | ||
![]() PVD100Q W/6IN-19760 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 50°C | - | PVD | - | - | - | - | - | 12V ~ 30V | - | - | - | - | - | - | - | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | - | - | - | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | - | - | - | - | ||
![]() PBT23U-VL Banner Engineering | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VNDL-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN | - | - | Photoelectric | - | - | - | - | - | - | 750 mm | - | Diffused | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | - | - | ||
![]() QS18VN6AF120 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN | - | - | Photoelectric | - | - | - | - | - | - | 120 mm | - | Adjustable Background Suppression | Cable | Visible Red LED | - | - | - | - | - | ||
![]() QS18K6AF250Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN, PNP | - | - | Photoelectric | - | - | - | - | - | - | 250 mm | - | Adjustable Background Suppression | 4-Pin M8 Connector | Visible Red LED | - | - | - | - | - | ||
![]() QS186LE14 W/30 Banner Engineering | In Stock | - | - | Gold | - | - | - | - | - | Straight | - | 15-19 | - | + 50 C | - | - 10 C | Wall Mount | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Receptacle | - | - | - | Socket | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | Laser | - | - | - | - | - | - | 15 m | - | Opposed Emitter | Cable | Visible Red Laser | - | No | 38.53 mm | - | - | ||
![]() QS18EP6XLPCQ Banner Engineering | 2644 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | PNP | - | - | Photoelectric | - | - | - | - | - | - | 3 m | - | Polarized Retroreflective | 4-Pin M8 Pico-Style Connector | Visible Red LED | - | - | - | - | - | ||
![]() QS18VN6AF250 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN | - | - | Photoelectric | - | - | - | - | - | - | 250 mm | - | Adjustable Background Suppression | Cable | Visible Red LED | - | - | - | - | - | ||
![]() QS18K6AF120Q5 Banner Engineering | 2770 |
| - | - | - | - | - | - | - | Straight | Beryllium Copper | 14-19 | - | + 60 C | Banner Engineering Corporation | - 40 C | Wall Mount | - | Bulk | Active | - | - | Crimp | - | -55 to 200 °C | - | * | - | - | - | Receptacle | - | - | - | Pin | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN, PNP | - | - | Photoelectric | - | - | - | - | - | - | 120 mm | - | Adjustable Background Suppression | 4-Pin M12 Connector | Visible Red LED | - | No | 35.69 mm | - | - | ||
![]() S12-2NAEL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | Active | - | - | - | - | -25°C ~ 50°C | - | S12-2 | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | - | - | - | - | - | - | - | 78.74 (2m) | 11ms | - | - | - | - | - | - | - | 787.402 (20m) | - | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() QS18VP6DLQ Banner Engineering | 36 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | PNP | - | - | Photoelectric | - | - | - | - | - | - | 600 mm | - | Diffused | 4-Pin M8 Pico-Style Connector | Infrared | - | - | - | - | - | ||
![]() S12-2RPRL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | Active | - | - | - | - | -25°C ~ 50°C | - | S12-2 | - | - | - | - | - | 10V ~ 30V | IP67 | - | - | - | - | - | - | - | - | PNP - Dark-ON | 78.74 (2m) | 11ms | - | - | - | - | - | - | - | 787.402 (20m) | - | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() QS18VP6XLPQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | PNP | - | - | Photoelectric | - | - | - | - | - | - | 3 m | - | Polarized Retroreflex | 4-Pin M12 Pico-Style Connector | Visible Red LED | - | - | - | - | - |