- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Orientation
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Dark Current
- Factory Lead Time
- Mount
- Collector-Emitter Breakdown Voltage
Attribute column
Categories
Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Collector- Emitter Voltage VCEO Max | Maximum On-State Collector Current | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Type | Rise Time | Peak Wavelength | Dark Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A2471 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P1673 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P3593 OSRAM | In Stock | - | - | T-1 | - | 15 mA | + 100 C | - 40 C | 165 mW | Chip | 7 us, 8 us | 860 nm | 200 nA | ||
![]() Q62702P0998 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P3586 OSRAM | In Stock | - | - | T-1 3/4 | 35 V | 50 mA | + 100 C | - 40 C | 200 mW | Chip | - | 880 nm | 50 nA | ||
![]() Q65110A2653 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2506 OSRAM | In Stock | - | - | SMT | 30 V | 15 mA | + 100 C | - 40 C | - | Chip | 7 us | 920 nm | 50 nA | ||
![]() Q65110A1573 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P3591 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2651 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q68000A7852 OSRAM | In Stock | - | - | Side Looker | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A1781 OSRAM | In Stock | - | - | PLCC-2 | - | 15 mA | + 100 C | - 40 C | 165 mW | Chip | 7 us, 8 us | 980 nm | 50 nA | ||
![]() Q65110A3107 OSRAM | In Stock | - | - | SMT | 5.5 V | 20 mA | + 85 C | - 40 C | - | Chip | - | 570 nm | 50 nA | ||
![]() Q62702P0999 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2484 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2485 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2654 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2664 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0874 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P3594 OSRAM | In Stock | - | - | T-1 | - | 15 mA | + 100 C | - 40 C | 165 mW | Chip | 8 us, 9 us | 900 nm | 200 nA |