- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Sensing Method
- Voltage - Supply
- Sensing Distance
- Moisture Sensitivity Level (MSL)
- Sensing Object
- RoHS Status
- Features
- Factory Lead Time
Attribute column
Categories
Optical Sensors - Reflective - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Manufacturer Package Identifier | SwitchingFrequency | Voltage Rated | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Termination Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Optoelectronic Device Type | Forward Current | Max Output Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Peak Reverse Current | Sensing Distance | Reverse Breakdown Voltage | Wavelength | Sensing Method | Low Level Output Current | Sensors/Transducers Type | Built in Switch | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Reverse Voltage (DC) | Output Range | Nominal Supply Voltage (DC) | Measurement Range-Max | Features | Measurement Range-Min | Sensing Object | Sensing Light | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEDR-8500-102 Broadcom Limited | 15000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | 55kHz | 5V | Tape & Reel (TR) | 2012 | - | Active | 3 (168 Hours) | - | EAR99 | 85°C | -20°C | - | 8543.70.96.50 | - | - | 4.5V~5.5V | 1 | - | 5mA | - | - | - | - | - | - | - | - | - | 5.5V | SINGLE, 3 CHANNELS | 2 | - | 15mA | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | 0.039 (1mm) | - | - | Reflective | - | - | No | - | - | - | - | - | - | - | - | - | Codewheel/Codestrip | Infrared | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EE-SPY311 Omron Automation and Safety | 2510 |
| Datasheet | 2 Weeks | Panel, Solder | Solder | Module, Connector | 4 | PC | - | - | - | - | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Connector | EAR99 | 55°C | -10°C | - | - | - | - | 5V~24V | - | unknown | - | - | - | - | - | - | - | 1V | Phototransistor | - | 24V | - | 1 | - | 15mA | - | NPN - Open Collector/Dark-ON | - | 80mA | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | 80mA | - | 0.079 ~ 0.197 (2mm ~ 5mm) ADJ | - | - | Reflective, Convergent | - | - | - | 15mA | - | - | - | - | - | - | Reduced External Light Interference | - | White Paper | Infrared | 22.8mm | 26mm | 8mm | - | - | - | RoHS Compliant | Contains Lead | IP50 | ||
![]() EE-SY410 Omron Electronics Inc-EMC Div | 213 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | 5 | - | - | - | - | - | - | Bulk | 2004 | yes | Active | Not Applicable | Solder | - | 75°C | -40°C | CMOS COMPATIBLE, TTL COMPATIBLE | - | - | 250mW | 4.5V~16V | - | - | - | - | 4V | - | - | 15mm | - | 28V | ANALOG VOLTAGE | - | 16V | - | 1 | - | 20mA | - | Light-On | 250mW | - | - | - | 50mA | - | 20μs | 1.2V | 3 μs | 28V | 16mA | 10nA | 0.197 (5mm) | 4V | - | Reflective | 16mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 20mA | - | - | 4V | - | - | - | - | - | - | - | 4.8mm | 12mm | 4.6mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SI1102-A-GM Silicon Labs | 96 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | 17.605054mg | - | - | - | - | Tube | 2000 | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | 2.2V~5.25V | - | - | - | - | - | - | 3mm | - | 3 mm | - | - | - | - | - | - | SOLDER | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7 (50cm) 1.6' | - | - | Reflective | - | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | - | - | - | 50 mm | Low Power | - | Non-Metallic | - | - | - | - | 0.65mm | No | - | RoHS Compliant | - | - | ||
![]() AEDR-8300-1P2 Broadcom Limited | 970 |
| - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | 5V | Tape & Reel (TR) | 2004 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | 9031.80.80.85 | - | - | 4.5V~5.5V | 1 | - | 5mA | 30kHz | - | - | - | - | - | - | - | - | 5V | - | 2 | - | 2.2mA | 15mA | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | - | - | - | - | - | 5V | - | Compact Model | - | Codewheel/Codestrip | - | - | - | 6.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SI1102-A-GMR Silicon Labs | 7 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | 17.605054mg | - | SI1102-A-GM | - | - | Cut Tape (CT) | 2000 | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | 2.2V~5.25V | - | - | - | - | - | - | - | - | - | - | PWM | 100mA | - | - | - | - | 400mA | 10μA | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | 19.7 (50cm) 1.6' | - | 850 nm | Reflective | - | - | - | - | - | - | - | - | - | - | Low Power | - | Non-Metallic | - | 750μm | 3mm | 3mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() EE-SY671 Omron Automation and Safety | 5000 |
| - | 2 Weeks | Panel, Solder | Solder | Module, Connector | 4 | PBT | - | ABS | - | - | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Connector | - | 55°C | -10°C | TTL COMPATIBLE | - | - | - | 5V~24V | - | - | - | - | - | UL | - | - | - | 800mV | Phototransistor | - | 24V | - | 1 | - | 40mA | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | - | - | - | - | - | - | 100mA | - | 0.039 ~ 0.197 (1mm ~ 5mm) ADJ | - | - | Reflective | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 40mA | 24V | 5V | - | - | - | - | Supports Connection With PLCs | - | White Paper | Infrared | 25mm | 25.4mm | 6.95mm | - | - | Unknown | RoHS Compliant | Contains Lead | IP50 | ||
![]() AEDR-8300-1K2 Broadcom Limited | 37 | - | - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | 5V | Tape & Reel (TR) | 2004 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | TTL COMPATIBLE | 9031.80.80.85 | TR | - | 4.5V~5.5V | 1 | - | 5mA | 30kHz | - | - | - | - | - | - | - | - | - | - | 2 | - | 2.2mA | 15mA | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | - | - | - | - | - | 5V | - | Compact Model | - | Codewheel/Codestrip | - | 1.63mm | 5.2mm | 3.96mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AEDR-8300-1P0 Broadcom Limited | 904 | - | - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD Module | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | 8543.70.96.50 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 2 | - | 2.2mA | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8400-132 Broadcom Limited | 256 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD Module | 6 | - | - | - | - | - | 5V | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | - | - | - | 2.6V~3V | 1 | - | 5mA | - | - | - | - | - | - | 7V | - | - | 2.8V | - | 2 | - | 6mA | - | - | - | - | - | LINEAR POSITION ENCODER | - | 3V | - | - | - | - | - | - | 0.017 (0.43mm) | - | - | Reflective | - | - | No | 6mA | - | - | - | - | 2.8V | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EE-SPZ301-A Omron Automation and Safety | 1 |
| Datasheet | 2 Weeks | Panel, Through Hole | Through Hole | PCB Mount | 3 | PC | - | - | - | - | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Through Hole | - | 55°C | -10°C | - | - | - | - | 5V~24V | - | unknown | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | 1 | - | 15mA | - | NPN - Open Collector/Dark-ON | - | - | - | - | - | - | - | - | - | - | 80mA | - | 7.874 (200mm) | - | - | Retroreflective | - | - | - | - | - | - | - | 80mA | - | 200 mm | Supports Connection With PLCs | 200 mm | Mirror | Infrared | 29mm | 26mm | 7.4mm | - | - | - | RoHS Compliant | Contains Lead | IP50 | ||
![]() EE-SPY411 Omron Automation and Safety | 1 |
| - | 2 Weeks | Panel, Solder | Solder | Module, Connector | 4 | PC | - | - | - | - | - | Bulk | 2001 | - | Active | 1 (Unlimited) | Connector | EAR99 | 55°C | -10°C | - | - | - | - | 5V~24V | - | - | - | - | - | - | - | - | - | 1V | Phototransistor | - | 24V | - | 1 | - | 15mA | - | NPN - Open Collector/Light-ON | - | 80mA | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | 80mA | - | 0.079 ~ 0.197 (2mm ~ 5mm) ADJ | - | - | Reflective, Convergent | - | - | - | 15mA | 24V | 5V | - | - | - | - | Reduced External Light Interference | - | White Paper | Infrared | 22.8mm | 26mm | 8mm | - | - | Unknown | RoHS Compliant | Contains Lead | IP50 | ||
![]() AEDR-8320-1Q0 Broadcom Limited | 22 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | 8541.40.80.00 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 2.2mA | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE-SPZ401-A Omron Automation and Safety | 72 |
| Datasheet | 5 Weeks | Panel, Through Hole | Through Hole | PCB Mount | 3 | PC | 3g | ABS | - | - | - | Bulk | 1999 | - | Active | 1 (Unlimited) | Through Hole | - | 55°C | -10°C | - | - | - | - | 5V~24V | - | - | - | - | - | UL | - | - | - | - | Phototransistor | - | - | - | 1 | - | 15mA | - | NPN - Open Collector/Light-ON | - | 80mA | - | - | - | - | - | - | - | - | 80mA | - | 7.874 (200mm) | - | - | Retroreflective | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 24V | 5V | - | - | - | - | Supports Connection With PLCs | - | Mirror | Infrared | 29mm | 26mm | 7.4mm | - | - | Unknown | RoHS Compliant | Contains Lead | IP50 | ||
![]() EE-SPY412 Omron Automation and Safety | 8850 |
| - | 5 Weeks | Panel, Solder | Solder | Module, Connector | 4 | PC | - | - | - | - | - | Bulk | 2000 | - | Active | 1 (Unlimited) | Connector | EAR99 | 55°C | -10°C | - | - | - | - | 5V~24V | - | - | - | - | - | - | - | - | - | 1V | Phototransistor | - | 24V | - | 1 | - | 15mA | - | NPN - Open Collector/Light-ON | - | 80mA | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | 80mA | - | 0.079 ~ 0.197 (2mm ~ 5mm) ADJ | - | - | Reflective, Convergent | - | - | - | 15mA | 24V | 5V | - | - | - | - | Reduced External Light Interference | - | White Paper | Infrared | 22.8mm | 26mm | 8mm | - | - | Unknown | RoHS Compliant | Contains Lead | IP50 | ||
![]() EE-SPY415 Omron Electronics Inc-EMC Div | 10 | - | Datasheet | 9 Weeks | Chassis Mount, Screw | Chassis Mount | Module, Connector | 3 | - | - | - | - | - | - | Bulk | 1999 | - | Active | Not Applicable | - | - | 60°C | -10°C | - | - | - | 250mW | 10.8V~13.2V | - | - | - | - | - | - | - | - | - | 12V | DIGITAL VOLTAGE | - | 7V | - | 1 | - | 25mA | - | NPN - Open Collector/Dark-ON | - | 20mA | - | - | - | - | 1ms | - | 1 ms | 16V | 30mA | - | 0.433 (11mm) | - | - | Reflective | 20mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 25mA | - | - | - | 0.40-0.90V | - | - | Improved Response Time | - | Black Paper, OHP Paper | - | 11mm | 33mm | 9.6mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AEDR-8300-1W2 Broadcom Limited | In Stock |
| - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | 6 | - | - | - | - | 30kHz | 5V | Tape & Reel (TR) | 2004 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | - | - | - | 4.5V~5.5V | 1 | - | 5mA | - | - | - | - | - | - | 5V | - | - | 5V | - | 2 | - | 2.2mA | - | - | - | - | - | LINEAR POSITION ENCODER | - | 5.5V | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | 4.8mA | - | - | - | - | 3.3V | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AEDR-8300-1K1 Broadcom Limited | 460 |
| - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | 9031.80.80.85 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 2.2mA | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8000-1K0 Broadcom Limited | 29 |
| - | 12 Weeks | Surface Mount, Through Hole | Surface Mount | 8-SMD | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | 8543.70.96.50 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 2.2mA | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | - | - | - | - | - | 5V | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8320-1Q2 Broadcom Limited | 980 |
| - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | - | - | 5V | Tape & Reel (TR) | 2013 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 85°C | -20°C | - | - | - | - | 4.5V~5.5V | 1 | - | 5mA | - | - | - | - | - | - | 5V | - | - | 5V | - | 2 | - | 2.2mA | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | 5.65V | - | - | - | - | - | - | 0.079 (2mm) | - | - | Reflective | - | - | No | 5mA | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |