- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Sensing Method
- Voltage - Supply
- Sensing Distance
- Moisture Sensitivity Level (MSL)
- Sensing Object
- RoHS Status
- Features
- Factory Lead Time
Attribute column
Categories
Optical Sensors - Reflective - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Voltage - Supply | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Approval Agency | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Frequency Tolerance | Optoelectronic Device Type | Forward Current | Current - Supply | Amplifier Type | Rise Time | Forward Voltage | Fall Time (Typ) | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Peak Reverse Current | Sensing Distance | Reverse Breakdown Voltage | Max Frequency | Wavelength | Sensing Method | High Level Output Current | Low Level Output Current | Sensors/Transducers Type | Built in Switch | Input Current | Load Current | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Housing | Reverse Voltage (DC) | Output Interface Type | Measurement Range-Max | Features | Measurement Range-Min | Sensing Object | Product Category | Sensing Light | IP Rating | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEDR-8310-1K2 Broadcom Limited | 107 |
| - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | - | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | 5V | - | SINGLE | 1 | - | - | - | 2.2mA | - | 15mA | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | 30kHz | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | 6.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EE-SY672 Omron Automation and Safety | 13 |
| - | 5 Weeks | Panel, Solder | Solder | Module, Connector | 4 | PBT | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | - | - | - | Active | 1 (Unlimited) | Connector | - | - | 55°C | -10°C | TTL COMPATIBLE | - | - | - | 5V~24V | - | - | - | - | - | - | UL | - | - | 800mV | Phototransistor | 24V | - | - | 1 | - | - | - | 40mA | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | 100mA | - | 0.039 ~ 0.197 (1mm ~ 5mm) ADJ | - | - | - | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 40mA | 100mA | 24V | - | - | 5V | - | - | - | - | Supports Connection With PLCs | - | White Paper | - | Infrared | - | 25mm | - | 25.4mm | 6.95mm | - | - | Unknown | RoHS Compliant | Contains Lead | IP50 | ||
![]() AEDR-8501-100 Broadcom Limited | 7173 |
| - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | - | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | 7V | - | - | 3 | - | - | - | 15mA | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.039 (1mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Codewheel/Codestrip | - | Infrared | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8500-100 Broadcom Limited | 22 |
| - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | - | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | 7V | - | - | 3 | - | - | - | 15mA | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.039 (1mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Codewheel/Codestrip | - | Infrared | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IS31SE5000-UTLS2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 12-UFQFN | 12 | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 2mm | 2 mm | - | DIGITAL VOLTAGE | - | - | - | - | - | - | SOLDER | 600μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | - | - | - | - | I2C INTERFACE | - | - | - | Non-Metallic | - | Infrared | - | - | - | - | - | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8300-1Q0 Broadcom Limited | 22 |
| - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | 9031.80.80.85 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 2 | - | - | - | 2.2mA | - | - | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE-SPY312 Omron Automation and Safety | 6 |
| - | 2 Weeks | Panel, Solder | Solder | Module, Connector | 4 | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Connector | - | - | 55°C | -10°C | - | - | - | - | 5V~24V | - | - | - | - | - | - | - | - | - | 1V | Phototransistor | 24V | - | - | 1 | 24V | 5V | - | 15mA | - | - | NPN - Open Collector/Dark-ON | - | - | 80mA | - | - | - | 15mA | - | - | 24V | - | - | - | 80mA | - | 0.079 ~ 0.197 (2mm ~ 5mm) ADJ | - | - | - | Reflective, Convergent | - | - | - | - | 15mA | - | 24V | - | - | 5V | - | - | - | - | Reduced External Light Interference | - | White Paper | - | Infrared | - | 22.8mm | - | 26mm | 8mm | - | - | Unknown | RoHS Compliant | Contains Lead | IP50 | ||
![]() AEDR-8310-1V2 Broadcom Limited | In Stock | - | - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | - | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | 5V | - | SINGLE | 1 | - | - | - | 2.2mA | - | - | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8502-102 Broadcom Limited | 5000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 5V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | 8543.70.96.50 | - | - | 4.5V~5.5V | 1 | - | - | 5mA | - | - | - | - | - | - | - | 7V | - | SINGLE, 3 CHANNELS | 2 | - | - | - | 15mA | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.039 (1mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Codewheel/Codestrip | - | Infrared | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AEDR-8100-1P2 Broadcom Limited | 22 |
| - | 12 Weeks | Surface Mount, Through Hole | Surface Mount | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | 8543.70.96.50 | - | - | 4.5V~5.5V | 1 | - | - | - | 30kHz | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2.2mA | - | - | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | 6.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EE-SY310 Omron Electronics Inc-EMC Div | 24 | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.600, 15.24mm), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | yes | Active | Not Applicable | Solder | - | - | 75°C | -40°C | CMOS COMPATIBLE, TTL COMPATIBLE | - | - | 250mW | 4.5V~16V | - | 4.6mm | - | - | - | - | - | - | - | 28V | ANALOG VOLTAGE | 16V | - | - | 1 | - | - | - | 20mA | - | - | Dark-On | - | 250mW | 16mA | - | - | 50mA | - | - | 3μs | 1.2V | 20 μs | - | 28V | 16mA | 10nA | 0.197 (5mm) | 4V | - | - | Reflective | - | 16mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | 1.5V | - | - | - | - | 4V | - | - | - | - | - | - | - | - | 4.8mm | - | 12mm | 4.6mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EE-SY313 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (0.600, 15.24mm), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2004 | - | - | yes | Active | Not Applicable | - | - | - | 65°C | -40°C | CMOS COMPATIBLE, TTL COMPATIBLE | - | - | 250mW | 4.5V~16V | - | - | - | - | - | - | - | - | - | 28V | ANALOG VOLTAGE | 16V | - | - | 1 | - | - | SOLDER | 20mA | - | - | Dark-On | - | 250mW | 16mA | - | - | 50mA | - | - | 3μs | 1.2V | 20 μs | - | 28V | 16mA | 10nA | 0.173 (4.4mm) | 4V | - | - | Reflective | - | 16mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 50mA | - | - | - | - | - | - | 4V | - | 4.4 mm | - | 4.4 mm | - | - | - | - | 6mm | - | 12mm | 6.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AEDR-8300-1K0 Broadcom Limited | 936 | - | - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | 9031.80.80.85 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 2 | - | - | - | 2.2mA | - | - | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AEDR-8300-1Q1 Broadcom Limited | 22 |
| - | 20 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -20°C | - | 9031.80.80.85 | - | - | 4.5V~5.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2.2mA | - | - | - | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | 0.079 (2mm) | - | - | - | Reflective | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Compact Model | - | Codewheel/Codestrip | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE-SPY802 Omron Automation and Safety | 2772 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Module, Pre-Wired | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | 55°C | -10°C | - | - | - | - | 12V~24V | - | - | unknown | - | - | - | - | - | - | - | ANALOG CURRENT | 24V | - | - | 1 | - | - | CABLE | 30mA | - | - | NPN - Open Collector | - | - | - | - | - | - | - | - | 5ms | - | 5 ms | - | - | - | - | 0 ~ 0.118 (0mm ~ 3mm) ADJ | - | - | - | Reflective | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | - | - | ETHYLENE TETRAFLUORO ETHYLENE | - | - | 3 mm | Unique Optical System | - | Black Paper, White Paper | - | Infrared | - | 15mm | - | 32mm | 30mm | - | - | - | RoHS Compliant | - | - | ||
![]() OPB9000 TT Electronics/Optek Technology | 21000 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light-On | - | - | - | - | - | 20mA | 16mA | - | - | 1.45V | - | - | - | - | - | - | - | - | - | Reflective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White Paper | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE-SY413 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (0.600, 15.24mm), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2004 | - | - | yes | Active | Not Applicable | - | - | - | 65°C | -40°C | CMOS COMPATIBLE, TTL COMPATIBLE | - | - | 250mW | 4.5V~16V | - | - | - | - | - | - | - | - | - | 28V | ANALOG VOLTAGE | 16V | - | - | 1 | - | - | SOLDER | 20mA | - | - | Light-On | - | 250mW | 16mA | - | - | 50mA | - | - | 20μs | 1.2V | 3 μs | - | 28V | 16mA | 10nA | 0.197 (5mm) | 4V | - | 920 nm | Reflective | - | 16mA | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | 1.5V | - | - | - | - | 4V | - | 4.4 mm | - | 4.4 mm | - | - | - | - | 6mm | - | 12mm | 6.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() GP2A230LRS0F SHARP/Socle Technology | 10000 | - | - | 16 Weeks | Snap in | Snap-In | - | 3 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -10°C | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | OPIC | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | 0.118 ~ 0.276 (3mm ~ 7mm) ADJ | - | - | - | Reflective | 50mA | 16mA | - | - | 20mA | - | - | - | - | - | - | - | - | - | Long Focal Distance | - | Kodak® Paper, Black Paper | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AEDR83001Q0 AVAGO | 6000 | - | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 60°C | - | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±30ppm | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | 10pF | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | - | - | - | ||
![]() B5WC-VB2322-1 Omron | 2539 |
| - | - | - | Chassis Mount | Module | - | - | - | Omron Electronics | 10 | Omron | + 70 C | Glenair | - 10 C | - | - | - | Retail Package | B5WCVB23221 | Active | Details | 5.25 VDC | 4.75 VDC | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | - | 18 mA | - | - | - | - | Photoelectric Sensors | - | - | - | 1.575 (40mm) | - | - | - | Reflective | - | - | - | - | - | - | - | Connector | White LED | - | - | - | - | - | - | - | White Paper | Photoelectric Sensors | Infrared | IP50 | 15.9 mm | - | 40 mm | 8.4 mm | - | - | - | - | - | - |