- Manufacturer
- Mounting Type
- Part Status
- Operating Temperature
- Type
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Output Type
- RoHS Status
- Series
- Current - DC Forward (If) (Max)
Attribute column
Categories
Particle, Dust Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Voltage | Output Type | Current - DC Forward (If) (Max) | Sensors/Transducers Type | Sensitivity | Touchscreen | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2Y1010AU Sharp Microelectronics | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module, Single Pass Through | 6 | -10°C~65°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | Infrared (IR) | 65°C | -10°C | 4.5V~5.5V | 900mV | - | 20mA | - | 0.5V/(0.1mg/m3) | Infrared (IR) | 17.6mm | 46mm | 30mm | Non-RoHS Compliant | Contains Lead | ||
![]() DN7C3CA007 Sharp Microelectronics | 27 |
| - | 16 Weeks | - | Surface Mount | Module | - | -10°C~60°C | - | 2016 | Discontinued | 1 (Unlimited) | - | - | - | 5V | - | Voltage | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GP2Y1030AU0F SHARP/Socle Technology | In Stock | - | - | - | - | Chassis Mount | Module, Single Pass Through | - | -10°C~65°C | - | - | Obsolete | Not Applicable | - | - | - | 4.75V~5.25V | - | Voltage | 35mA | - | 1V/(0.1mg/m3) | - | - | - | - | - | - | ||
![]() SEN0144 DFRobot | In Stock | - | - | 4 Weeks | - | Chassis Mount | Module, Single Pass Through | - | -10°C~65°C | - | - | Active | Not Applicable | Infrared (IR) | - | - | 4.5V~5.5V | - | Voltage | 20mA | - | 0.5V/(0.1mg/m3) | - | - | - | - | - | - | ||
![]() 101020613 Seeed Technology Co., Ltd | 54 | - | Datasheet | 16 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | - | - | Active | Not Applicable | Infrared (IR) | - | - | 3.3V 5V | - | I2C | - | - | - | - | - | - | - | - | - | ||
![]() 114990091 Seeed Technology Co., Ltd | 43 |
| - | - | - | Chassis Mount | Box | - | - | - | - | Discontinued | 1 (Unlimited) | Infrared (IR) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HPMA215S0-XXX Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - |