- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Resistance | Terminal Finish | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Output | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Operating Supply Current | Output Current | Operating Force | Resolution | Product Type | Linearity | Sensors/Transducers Type | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Body Style | Product Category | Operating Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A33230LLHALT-XY-S-AR-03 Allegro MicroSystems | 30094 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | SOT-23W-5 | - | - | - | - | - | - | - | Allegro MicroSystems | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | - | - | - | 8 kOhms | - | - | - | 4.5V ~ 5.5V | - | - | Analog Voltage | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | Rotary Position | Cosine, Sine | - | - | - | - | - | - | ||
![]() PSC360G2-F1A-C0006-ERA060-05K Amphenol Piher Sensing Systems | 42 |
| - | Panel Mount | Module, Flatted Shaft | - | Amphenol Piher | - | - | Amphenol | - | + 125 C | - | Amphenol Piher Sensing Systems | - 40 C | - | Panel Mount | - | Bulk | - | - | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 125°C | - | PSC360G2 | - | Rotary Position Sensor | - | - | Sensors | - | 4.5V ~ 5.5V | - | 8.5 mA | Analog Voltage | Wire Leads | Flatted Shaft | Analog | 5 V, 7 V | - | - | - | - | Hall Effect / Magnetic Sensors | ±1% | - | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 60° | - | - | Flat | Industrial Hall Effect / Magnetic Sensors | - | ||
![]() PSC360G2-F1A-C0208-ERA270-05K Amphenol Piher Sensing Systems | 45 |
| - | Panel Mount | Module, Flatted Shaft | - | Amphenol Piher | - | - | Amphenol | - | + 125 C | - | Amphenol Piher Sensing Systems | - 40 C | - | Panel Mount | - | Bulk | - | - | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 125°C | - | PSC360G2 | - | Rotary Position Sensor | - | - | Sensors | - | 4.5V ~ 5.5V | - | 8.5 mA | Analog Voltage | Wire Leads | Flatted Shaft | Analog | 5 V, 7 V | - | - | - | - | Hall Effect / Magnetic Sensors | ±1% | - | - | Angle, Linear, Rotary | Clockwise Increase | 0° ~ 270° | - | - | Flat | Industrial Hall Effect / Magnetic Sensors | - | ||
![]() ADA4570BRZ Analog Devices Inc. | 197 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | Analog Devices | 98 | - | Analog Devices Inc. | - | + 150 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | Tube | ADA4570BRZ-R7 ADA4570BRZ-RL | - | Active | - | - | - | Details | - | - | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | - | AMR Sensor | - | - | Sensors | - | 2.7V ~ 5.5V | - | - | Analog Voltage | SMD (SMT) Tab | External Magnet, Not Included | Analog | 4.5 V | 4.5 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | Angle | Cosine, Sine | 180° (±90°), Continuous | Magnetic Encoders | - | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() RE10LA2D202W4230 Vishay | In Stock | - | - | - | - | - | - | 1 | - | - | - | + 80 C | - | - | - 20 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.306 lbs | - | Bulk | REC10L | - | - | 2 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 N | - | - | 0.1 % | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90364LVS-ADD-253-RX Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | - | 2500 | MELEXIS N V | - | MLX90364LVS-ADD-253-RX | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not Recommended | Active | AEC-Q100 | - | 5.78 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | -40°C ~ 150°C | Reel | MLX90364 | e3 | - | - | Matte Tin (Sn) | - | Hall Effect | 4.5V ~ 5.5V | compliant | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | - | 12 bit | - | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90380LGO-BAB-003-RE Melexis | 22 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | - | 4500 | MELEXIS N V | - | MLX90380LGO-BAB-003-RE | + 150 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | - | - | 5.63 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 3.135 V | Triaxis | - | -40°C ~ 150°C | Reel | MLX90380 | e3 | - | - | Matte Tin (Sn) | - | Hall Effect | 1.135V ~ 3.6V | compliant | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog | - | 10 mA | 1 mA | - | - | - | ±1.5% | MAGNETIC FIELD SENSOR,HALL EFFECT | - | Rotary Position | Cosine, Sine | 0° ~ 360° | Position Sensors | - | - | - | 360 deg | ||
![]() MLX90372GVS-ACE-200-SP Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 80 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | - | MLX90372 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | PC Pin | External Magnet, Not Included | PWM | - | 10.5 mA | 90 mA | - | 12 bit | - | ±1° | - | - | Linear Position | Programmable | - | Position Sensors | - | - | - | - | ||
![]() MLX90364LVS-ADD-201-SP Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 80 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | -40°C ~ 150°C | - | MLX90364 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90371GVS-BCC-308-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 2500 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | Reel | MLX90371 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, Digital | - | 10 mA | 25 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Position Sensors | - | - | - | - | ||
![]() MLX90372GGO-ACC-500-SP Melexis | 22 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | - | 80 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | - | MLX90372 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | Gull Wing | External Magnet, Not Included | PWM | - | 10.5 mA | 90 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90371GVS-BCC-353-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 2500 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | Reel | MLX90371 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, Digital | - | 10 mA | 25 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Position Sensors | - | - | - | - | ||
![]() MLX90372GVS-ACC-308-RX Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 2500 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | PC Pin | External Magnet, Not Included | PWM | - | 9 mA | 90 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90364LVS-ADD-208-SP Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 80 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | -40°C ~ 150°C | - | MLX90364 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90372GVS-ACC-301-SP Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 80 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | - | MLX90372 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | PC Pin | External Magnet, Not Included | PWM | - | 9 mA | 90 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90372GDC-ACC-300-SP Melexis | 1200 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | 80 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | - | MLX90372 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | Gull Wing | External Magnet, Not Included | PWM | - | 9 mA | 90 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90364LVS-ADD-308-RX Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | - | 2500 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | -40°C ~ 150°C | Reel | MLX90364 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90371GVS-BCC-208-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | - | 2500 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 160°C | Reel | MLX90371 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, Digital | - | 10 mA | 25 mA | - | 12 bit | - | ±1° | - | - | Linear Position | Programmable | - | Position Sensors | - | - | - | - | ||
![]() MLX90364LVS-ADD-250-RX Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | - | 2500 | MELEXIS N V | - | MLX90364LVS-ADD-250-RX | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not Recommended | Active | AEC-Q100 | - | 5.78 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | -40°C ~ 150°C | Reel | MLX90364 | e3 | - | - | Matte Tin (Sn) | - | Hall Effect | 4.5V ~ 5.5V | compliant | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | - | 12 bit | - | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - | ||
![]() MLX90364LVS-ADE-200-SP Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | - | 80 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | - | -40°C ~ 150°C | - | MLX90364 | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | - | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | - | - |