- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Current | Linearity | Resistance Tolerance | Housing | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Linear Range | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMS22S5A1BHAFL326 Bourns Inc. | In Stock | - | Datasheet | - | Panel Mount | Module, Flatted Shaft | - | - | -40°C~125°C | Bulk | 2014 | AMS22S | Active | 1 (Unlimited) | - | - | 5V | Analog Voltage | Solder Lug | - | - | Flatted Shaft | - | ±0.5% | - | - | Rotary Position | Clockwise Increase | 10° ~ 260°, Continuous | - | - | ROHS3 Compliant | ||
![]() ADT001-10E TR NVE Corp/Sensor Products | In Stock | - | Datasheet | 1 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 2.45V~5.5V | Digital | SMD (SMT) Tab | - | - | External Magnet, Included | - | ±3° | - | - | Rotary Position | Logic | 0° ~ 360°, Continuous | - | - | ROHS3 Compliant | ||
![]() 6153V1A360L.25 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Panel Mount | Module, Round Shaft | - | - | -40°C~125°C | Bulk | - | 6150 | Active | - | - | - | 4.5V~5.5V | Analog Voltage | Solder Turret | - | - | Round Shaft | - | ±0.25% | - | - | Rotary Position | Clockwise Increase | 0° ~ 360°, Continuous | - | - | RoHS Compliant | ||
![]() AS5200L-AMFT ams | 25 |
| Datasheet | 28 Weeks | Surface Mount | 16-VQFN Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | 3V~3.6V 4.5V~5.5V | I2C, PWM | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | Rotary Position | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() AAS33051LLPBTR-DD Allegro MicroSystems | 2000 | - | Datasheet | 8 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | 3.7V~18V | PWM | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | Angle | Clockwise Increase | 0° ~ 360° | - | - | ROHS3 Compliant | ||
![]() AS5200L-AMFM ams | 992 | - | Datasheet | 28 Weeks | Surface Mount | 16-VQFN Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | 3V~3.6V 4.5V~5.5V | I2C, PWM | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | Rotary Position | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() AS5047U-HTST ams | 135000 |
| Datasheet | 22 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | SEATED HGT_MAX,DEVICE ALSO OPERATES AT 5V NOMINAL SUPPLY | 3V~3.6V 4.5V~5.5V | PWM, SPI | Gull Wing | 5mm | 4.4 mm | External Magnet, Not Included | - | - | - | PLASTIC | Rotary Position | - | 0° ~ 360°, Continuous | - | 1.2mm | - | ||
![]() 6127V1A90L.25 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Panel Mount | Module, Round Shaft | - | - | -40°C~125°C | Bulk | - | 6120 | Active | - | - | - | 4.5V~5.5V | Analog Voltage | Solder Turret | - | - | Round Shaft | - | ±0.25% | - | - | Rotary Position | Clockwise Increase | 0° ~ 90°, Continuous | - | - | RoHS Compliant | ||
![]() 6127V3A50L.5FS TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Panel Mount | Module, Flatted Shaft | - | - | -40°C~125°C | Bulk | - | 6120 | Active | - | - | - | 4.5V~5.5V | Analog Voltage | Solder Turret | - | - | Flatted Shaft | - | ±0.5% | - | - | Rotary Position | Clockwise Increase | 0° ~ 50°, Continuous | - | - | RoHS Compliant | ||
![]() AN820031 ZF Electronics | 25 | - | Datasheet | 18 Weeks | Chassis Mount | Box with Wire Leads | - | 3 | -40°C~150°C | Bulk | 2011 | AN8 | Active | 1 (Unlimited) | - | - | 5V | Analog Voltage | Wire Leads | - | - | External Magnet, Not Included | 8mA | ±3.5% | - | - | Angle | Clockwise Increase | 0° ~ 180°, Continuous | - | - | ROHS3 Compliant | ||
![]() 404R1KL1.0 TT Electronics/BI | In Stock |
| Datasheet | 10 Weeks | Chassis Mount | Box with Solder Turrets | - | - | -40°C~125°C | Bulk | - | Model 404 | Active | 1 (Unlimited) | 1kOhms | - | - | Resistive | Solder Turret | - | - | Round Shaft | - | ±1% | ±10% | - | Linear Position | - | - | 0 ~ 12.70mm (0 ~ 0.50) | - | RoHS Compliant | ||
![]() 404R5KL1.0 TT Electronics/BI | In Stock |
| Datasheet | 10 Weeks | Chassis Mount | Box with Solder Turrets | - | - | -40°C~125°C | Bulk | - | Model 404 | Active | 1 (Unlimited) | 5kOhms | - | - | Resistive | Solder Turret | - | - | Round Shaft | - | ±1% | ±10% | - | Linear Position | - | - | 0 ~ 12.70mm (0 ~ 0.50) | - | RoHS Compliant | ||
![]() MMF336842 Micro-Measurements (Division of Vishay Precision Group) | 972 |
| - | 8 Weeks | Custom | Cylinder, Wire Leads | - | - | -10°C~60°C | Bulk | - | HS | Active | 1 (Unlimited) | - | - | 2V~10V | Resistive | Wire Leads | - | - | Round Shaft | - | ±0.35% | - | - | Linear Position | - | - | 0 ~ 25.40mm (0 ~ 1.00) | - | Non-RoHS Compliant | ||
![]() MLX90365KGO-ACD-000-RE Melexis Technologies NV | 8 | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~150°C | Digi-Reel® | - | Triaxis® | Active | 3 (168 Hours) | - | - | 4.5V~5.5V | Analog Voltage, PWM | SMD (SMT) Tab | - | - | External Magnet, Not Included | - | ±2.5° | - | - | Linear, Rotary Position | - | 0° ~ 360°, Continuous | - | - | ROHS3 Compliant | ||
![]() AS5172A-ASIT ams | 17 |
| Datasheet | 28 Weeks | Through Hole | 3-SIP Module | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | 4V~12V | Analog Voltage | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | Angle | - | 0° ~ 360°, Continuous | - | - | RoHS Compliant | ||
![]() TLE5014SP16E0002XUMA1 Infineon Technologies | 194 |
| Datasheet | 39 Weeks | Surface Mount | 16-TSSOP (0.154, 3.90mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | 3V~5.5V | Wheatstone Bridge | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | Angle | Cosine, Sine | 0° ~ 360°, Continuous | - | - | ROHS3 Compliant | ||
![]() 349309627440006 Honeywell Sensing and Productivity Solutions | 57 |
| - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 349317627440009 Honeywell Sensing and Productivity Solutions | 41 |
| - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311272049630042 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D19512 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |