- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Terminal Finish | Technology | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Actuator Type | Output Type | Operating Supply Current | Output Current | Resolution | Linearity | Sensors/Transducers Type | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Operating Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90372GVS-ACC-300-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90380LGO-BAB-143-SP Melexis | 22 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 80 | - | - | + 150 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 3.135 V | Triaxis | -40°C ~ 150°C | - | MLX90380 | - | - | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog | 10 mA | 1 mA | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | Position Sensors | - | 360 deg | ||
![]() MLX90371GVS-BCC-203-SP Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 80 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tube | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | - | MLX90371 | - | - | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, Digital | 10 mA | 25 mA | 12 bit | ±1° | - | - | Linear Position | Programmable | - | Position Sensors | - | - | ||
![]() MLX90380LGO-BAB-045-RE Melexis | 22 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 4500 | - | - | + 150 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 3.135 V | Triaxis | -40°C ~ 150°C | Reel | MLX90380 | - | - | Hall Effect | 1.135V ~ 3.6V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog | 10 mA | 1 mA | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | Position Sensors | - | 360 deg | ||
![]() MLX90380LDC-BAB-506-SP Melexis | 22 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 80 | - | - | + 150 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 3.135 V | Triaxis | -40°C ~ 150°C | - | MLX90380 | - | - | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog | 10 mA | 1 mA | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | Position Sensors | - | 360 deg | ||
![]() MLX90372GGO-ACC-300-SP Melexis | 22 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 80 | - | - | + 160 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | - | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | Gull Wing | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90380LDC-BAB-105-SP Melexis | 22 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 80 | - | - | + 150 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 3.135 V | Triaxis | -40°C ~ 150°C | - | MLX90380 | - | - | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog | 10 mA | 1 mA | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | Position Sensors | - | 360 deg | ||
![]() MLX90372GVS-ACE-357-RX Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90372GVS-ACC-308-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90372GVS-ACE-208-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 10.5 mA | 90 mA | 12 bit | ±1° | - | - | Linear Position | Programmable | - | Position Sensors | - | - | ||
![]() MLX90371GGO-BCC-200-SP Melexis | 22 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 80 | - | - | + 160 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | - | MLX90371 | - | - | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | Analog, Digital | 10 mA | 25 mA | 12 bit | ±1° | - | - | Linear Position | Programmable | - | Position Sensors | - | - | ||
![]() MLX90364LVS-ADD-403-RE Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90364LVS-ADD-403-RE | + 150 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not Recommended | Active | AEC-Q100 | 5.78 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90364 | e3 | Matte Tin (Sn) | Hall Effect | 4.5V ~ 5.5V | compliant | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | 6 mA | 18 mA | 12 bit | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90364LVS-ADE-203-RE Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90364LVS-ADE-203-RE | + 150 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not Recommended | Active | AEC-Q100 | 5.78 | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90364 | - | - | Hall Effect | 4.5V ~ 5.5V | unknown | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | 6 mA | 18 mA | 12 bit | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90372GVS-ACC-300-RX Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90371GVS-BCC-353-RX Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90371 | - | - | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, Digital | 10 mA | 25 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360° | Position Sensors | - | - | ||
![]() MLX90372GVS-ACE-357-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90372GVS-ACC-301-RE Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | PWM | 9 mA | 90 mA | 12 bit | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90380LDC-BAB-023-RE Melexis | 22 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 3000 | - | - | + 150 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 3.135 V | Triaxis | -40°C ~ 150°C | Reel | MLX90380 | - | - | Hall Effect | 1.135V ~ 3.6V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | Analog | 10 mA | 1 mA | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | Position Sensors | - | 360 deg | ||
![]() MLX90371GVS-BCC-251-RX Melexis | 22 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90371GVS-BCC-251-RX | + 160 C | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active | AEC-Q100 | 5.79 | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90371 | - | - | Hall Effect | 4.5V ~ 5.5V | compliant | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, Digital | 10 mA | 25 mA | 12 bit | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear Position | Programmable | - | Position Sensors | - | - | ||
![]() MLX90372GDC-ACC-200-SP Melexis | 22 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 80 | - | - | + 160 C | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | Active | AEC-Q100 | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | - | MLX90372 | - | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | Gull Wing | External Magnet, Not Included | PWM | 10.5 mA | 90 mA | 12 bit | ±1° | - | - | Linear Position | Programmable | - | Position Sensors | - | - |