- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Housing Material | Weight | Mfr | Package | Product Status | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Voltage - Supply | Peak Reflow Temperature (Cel) | Depth | Construction | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Military Standard | Output | Pin Count | Termination Style | Rated Power Dissipation (P) | Body Length or Diameter | Body Breadth | Actuator Type | Operating Frequency | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Lead Diameter | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Accuracy | Max Output Voltage | Response Time | Number of Turns | Taper | Linearity | Sensing Method | Screening Level | Resistance Tolerance | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | For Measuring | Output Signal | Ambient Temperature Range High | Switching Current | Rotation Angle - Electrical, Mechanical | Magnetic Field Range-Min | Magnetic Field Range-Max | Measurement Range-Max | Linear Range | Number of Axes | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMZ41/P,118 NXP Semiconductors | 6761 |
| - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5048A-HTSP ams | 135000 | - | Datasheet | 24 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | e3 | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | PWM, SPI | - | Gull Wing | - | 5mm | 4.4 mm | External Magnet, Not Included | - | - | PWM, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | Angle | - | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | - | - | 1.2mm | - | - | RoHS Compliant | - | - | ||
![]() MLX90365LGO-ABD-000-RE Melexis Technologies NV | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, Triaxis® | - | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | - | - | 150°C | -40°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Analog Voltage | - | Gull Wing | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | Linear, Rotary Position | - | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SV01A103AEA01B00 Murata Electronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 360mg | - | - | - | - | - | -40°C~85°C | Bulk | - | SV01 | 30% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | 500 ppm/°C | 10kOhm | - | - | - | - | - | - | 300mW | - | - | - | 14.9mm | - | - | - | Not | Analog Voltage | - | SMD (SMT) Tab | - | - | - | Hole for Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | ±2% | - | - | ±30% | - | - | - | Rotary Position | - | - | - | 0° ~ 333.3°, Continuous | - | - | - | - | - | 3.1mm | 11mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() KMA221J NXP USA Inc. | 2288 | - | Datasheet | 21 Weeks | - | - | Through Hole | 4-SIP Module | NO | - | - | - | - | - | - | - | Automotive grade | - | -40°C~160°C | Tape & Reel (TR) | 2012 | - | - | - | - | Last Time Buy | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Analog Voltage | 4 | PC Pin | - | - | - | External Magnet, Not Included | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | ±1.2° | - | AEC-Q100 | - | - | - | - | Angle | - | - | - | 0° ~ 180° | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TLE5009E1010FUMA1 Infineon Technologies | 20 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Automotive grade | - | -40°C~150°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | e3 | - | Active | 3 (168 Hours) | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | 3V~3.6V | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Analog Voltage | - | Gull Wing | - | - | - | External Magnet, Not Included | - | - | - | 3.3V | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Angle | Cosine, Sine | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3048L-3-103 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | yes | Active | 1 (Unlimited) | - | Lead Wire | EAR99 | 1000 ppm/°C | 10kOhm | Silver (Ag) | - | - | Potentiometer | - | 8533.40.80.70 | 120mW | - | - | - | 6.99mm | Compact | - | 3048L | Not | - | - | Wire Leads | 0.12W | - | - | Round Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | ±5% | - | - | ±20% | - | - | - | Linear Position | - | - | - | - | - | - | - | 0 ~ 7.62mm (0 ~ 0.30) | - | - | 56.39mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TLE5109A16E2210XUMA1 Infineon Technologies | 11 |
| Datasheet | 39 Weeks | - | - | Surface Mount | 16-TSSOP (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Automotive grade | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | Analog Voltage | - | Gull Wing | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.1° | - | - | - | - | - | - | Angle | Cosine, Sine | - | - | 0° ~ 180° | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AMM20B5A1CLASL380 Bourns Inc. | 48 |
| Datasheet | 28 Weeks | Tin | Through Hole | Through Hole | Module, Slotted Shaft | - | 3 | - | Plastic | - | - | - | - | - | 5V | -40°C~125°C | Bulk | 2012 | AMM20B | - | e3 | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | 10kOhm | - | - | - | - | - | - | - | 5V | - | - | 42.17mm | - | - | - | - | Analog Voltage | - | PC Pin | - | - | - | Slotted Shaft | - | - | Analog | 5V | - | - | - | - | - | 15mA | - | 4.95V | - | 10 | - | ±0.3% | Hall Effect | - | - | 5.5V | 4.5V | - | Rotary Position | Clockwise Increase | - | 12mA | 0° ~ 3600°, 0° ~ 3960° | - | - | - | - | - | 14.29mm | 20.22mm | 14.29mm | - | No | Unknown | ROHS3 Compliant | - | IP50 | ||
![]() MLX90333KDC-BCT-000-RE Melexis Technologies NV | 2000 | - | Datasheet | 29 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Triaxis® | - | e3 | - | Active | 3 (168 Hours) | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Analog, PWM | - | Gull Wing | - | 4.89mm | 3.9 mm | External Magnet, Not Included | 1Hz | - | - | - | - | - | - | - | - | - | - | - | 600 μs | - | - | - | - | - | - | - | - | - | Angle, Linear, Rotary | - | - | - | - | - | - | - | - | - | - | - | - | 1.62mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLX90316KGO-BDG-100-TU Melexis Technologies NV | 48 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2007 | Triaxis® | - | e3 | - | Active | 3 (168 Hours) | 16 | SMD/SMT | - | - | - | Matte Tin (Sn) | - | - | - | ITS ALSO HAVE DIGITAL OUTPUT CURRENT -20 TO 20 MILLI AMPERE | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | SPI | - | Gull Wing | - | 5mm | 4.4 mm | External Magnet, Not Included | - | - | - | 5.5V | 5V | - | - | - | 13.5mA | - | - | - | 400 μs | - | - | ±1° | Hall Effect | - | - | - | - | PLASTIC | Rotary Position | - | - | - | 0° ~ 360°, Continuous | - | - | 360 deg | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A1339LLETR-T Allegro MicroSystems | 340 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2017 | - | - | e3 | - | Active | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 4V~16.5V | - | - | - | - | - | - | PWM, SPI | - | Gull Wing | - | 5mm | 4.4 mm | External Magnet, Not Included | 10000Hz | - | - | - | - | - | - | - | - | - | - | - | 10 µs | - | - | - | - | - | - | - | - | - | Angle | Programmable | - | - | 0° ~ 360°, Continuous | - | - | 360 deg | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() A1330LLETR-T Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Analog Voltage | - | Gull Wing | - | 4.4mm | 3 mm | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | 120 µs | - | - | - | - | - | - | - | - | - | Angle | Clockwise Increase | - | - | 0° ~ 360° | - | - | 360 deg | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLX90365LDC-ABD-000-RE Melexis Technologies NV | 30000 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, Triaxis® | - | e3 | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Analog Voltage | - | Gull Wing | - | 4.89mm | 3.9 mm | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | 1450 μs | - | - | - | Hall Effect | - | - | - | - | - | Linear, Rotary Position | - | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | - | - | 1.62mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLX90316EGO-BCG-000-RE Melexis Technologies NV | 2500 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Triaxis® | - | e3 | - | Active | 3 (168 Hours) | 16 | SMD/SMT | - | - | - | Matte Tin (Sn) | - | - | - | ITS ALSO HAVE DIGITAL OUTPUT CURRENT -20 TO 20 MILLI AMPERE | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Analog Voltage | - | Gull Wing | - | 5mm | 4.4 mm | External Magnet, Not Included | - | - | - | 5.5V | 5V | - | - | - | 13.5mA | - | - | - | 400 μs | - | - | ±1° | Hall Effect | - | - | - | - | PLASTIC | Rotary Position | - | - | - | 0° ~ 360°, Continuous | - | - | 360 deg | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 3048L-3-252 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | 2.5kOhm | Silver (Ag) | - | - | Potentiometer | - | - | 120mW | - | - | - | 6.99mm | Compact | - | 3048L | Not | - | - | Wire Leads | 0.12W | - | - | Round Shaft | - | - | - | - | - | 0.255 mm | - | - | - | - | - | - | - | - | Linear | ±5% | - | - | ±20% | - | - | - | Linear Position | - | - | - | - | - | - | - | 0 ~ 7.62mm (0 ~ 0.30) | - | - | 56.39mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AS5055A-BQFM ams | 6150 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | e3 | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | - | Matte Tin (Sn) | - | - | - | IT ALSO HAS 3-WIRE INTERFACE | - | - | - | 3V~3.6V | - | - | - | - | - | - | SPI | - | SMD (SMT) Tab | - | 4mm | 4 mm | External Magnet, Not Included | - | - | - | - | - | - | - | 8.5mA | - | - | - | - | - | - | - | ±1.41° | Hall Effect | - | - | - | - | - | Angle | - | 85°C | - | 0° ~ 360°, Continuous | - | - | - | - | - | 1mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RPNS090AA1B11A Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 26 Weeks | - | Chassis Mount | Chassis Mount | Box with Connector | - | 3 | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2009 | RPN | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | - | - | 10V~30V | - | - | - | - | - | - | Analog Voltage | - | Connector | - | 52mm | 27.7 mm | Flatted Shaft | - | 250mV | - | - | - | - | - | - | - | - | 1.6 % | - | - | - | - | ±2° | Hall Effect | - | - | - | - | PA66 | Rotary Position | Clockwise Increase | - | - | 90° (±45°) | - | - | - | - | - | - | - | - | 24.8mm | - | - | RoHS Compliant | - | - | ||
![]() 3048L-2-103 Bourns Inc. | 41 |
| Datasheet | 11 Weeks | - | Chassis Mount, PCB, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | yes | Active | 1 (Unlimited) | - | Lead Wire | EAR99 | 1000 ppm/°C | 10kOhm | Silver (Ag) | - | - | Potentiometer | - | 8533.40.80.70 | 120mW | - | - | - | 6.99mm | Compact | - | 3048L | Not | - | - | Wire Leads | - | - | - | Round Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Linear | ±5% | - | - | ±20% | - | - | - | Linear Position | - | - | - | - | - | - | - | 0 ~ 5.08mm (0 ~ 0.20) | - | - | 56.39mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() A1332KLETR-T Allegro MicroSystems | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | I2C | - | Gull Wing | - | 5mm | 4.4 mm | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | Angle | - | - | - | 0° ~ 360°, Continuous | 30 mT | 100 mT | - | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | - |