- Manufacturer
- Packaging
- Package / Case
- Actuator Type
- For Measuring
- Mounting Type
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Factory Lead Time
- Rotation Angle - Electrical, Mechanical
Attribute column
Categories
Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measures | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Technology | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Actuator Type | Output Type | Analog IC - Other Type | Operating Supply Current | Output Current | Resolution | Sensing Distance | Linearity | Sensors/Transducers Type | Resistance Tolerance | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Operating Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC100-N-421-A01 Alpha(Taiwan) | In Stock | - | - | - | - | - | - | - | - | + 50 C | - | - | + 10 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 mm x 10 mm | - | - | - | - | - | - | Motion Sensors | - | - | ||
![]() MLX90366LVS-AEU-253-RE Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90366LVS-AEU-253-RE | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | MLX90366LVS-AEU-253-SP | Active | Active | AEC-Q100 | 5.79 | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90366 | Hall Effect | 4.5V ~ 5.5V | compliant | SENT | PC Pin | External Magnet, Not Included | SENT | - | 6 mA | 18 mA | 12 bit | - | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90374GVS-ABC-107-RX Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90374 | Hall Effect | 4.5V ~ 5.5V | - | PWM, SENT | PC Pin | External Magnet, Not Included | SENT | - | 10.5 mA | 15 mA | - | - | ±1° | - | - | Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90366LVS-AEX-253-RX Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90366LVS-AEX-253-RX | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Active | AEC-Q100 | 5.79 | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90366 | Hall Effect | 4.5V ~ 5.5V | compliant | SENT | PC Pin | External Magnet, Not Included | SENT | - | 6 mA | 18 mA | 12 bit | - | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90364LVS-AED-400-RE Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | MLX90364LVS-AED-400-SP | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90364 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog | - | 6 mA | 18 mA | - | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90365LDC-ACD-200-RE Melexis | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | 3000 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | MLX90365LDC-ACD-200-SP | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90365 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | Analog | - | 6 mA | 18 mA | - | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90366LVS-AEU-250-RX Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90366 | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | SENT | - | 6 mA | 18 mA | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90374GVS-ABB-300-RE Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 160 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | MLX90374GVS-ABB-300-SP | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90374 | Hall Effect | 4.5V ~ 5.5V | - | PWM, SENT | PC Pin | External Magnet, Not Included | SENT | - | 10.5 mA | 15 mA | - | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90364LVS-AED-408-RE Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | MLX90364LVS-AED-408-SP | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90364 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog | - | 6 mA | 18 mA | - | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90365EGO-ACD-000-RE Melexis | 49 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 4500 | - | - | + 85 C | Position | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 85°C | Reel | MLX90365 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | Analog | - | 6 mA | 18 mA | - | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90366LVS-AEX-250-RX Melexis | In Stock | - | - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90366LVS-AEX-250-RX | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Active | AEC-Q100 | 5.79 | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90366 | Hall Effect | 4.5V ~ 5.5V | compliant | SENT | PC Pin | External Magnet, Not Included | SENT | - | 6 mA | 18 mA | 12 bit | - | ±1° | ROTARY POSITION SENSOR,HALL EFFECT | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90366LVS-AEU-253-RX Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | Reel | MLX90366 | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | SENT | - | 6 mA | 18 mA | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90374GVS-ABC-107-RE Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 2500 | MELEXIS N V | MLX90374GVS-ABC-107-RE | + 160 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | MLX90374GVS-ABC-107-SP | Active | Active | AEC-Q100 | 5.58 | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | -40°C ~ 160°C | Reel | MLX90374 | Hall Effect | 4.5V ~ 5.5V | compliant | PWM, SENT | PC Pin | External Magnet, Not Included | SENT | ANALOG CIRCUIT | 10.5 mA | 15 mA | - | - | ±1° | - | - | Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | 360 deg | ||
![]() MLX90364LVS-AED-408-SP Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 80 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tube | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | - | MLX90364 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90366LVS-AEU-253-SP Melexis | 49 |
| - | Through Hole | DMP-4 | 4-DMP | 80 | - | - | + 150 C | Position | Melexis Technologies NV | - 40 C | - | Through Hole | Tube | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 150°C | - | MLX90366 | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | External Magnet, Not Included | SENT | - | 6 mA | 18 mA | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90365KGO-ACD-000-SP Melexis | 49 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 80 | - | - | + 125 C | Position | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 125°C | - | MLX90365 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90365KDC-ACD-000-SP Melexis | 49 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 80 | - | - | + 125 C | Position | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | Tube | - | - | - | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | Triaxis | -40°C ~ 125°C | - | MLX90365 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage, PWM | Gull Wing | External Magnet, Not Included | Analog, PWM | - | 6 mA | 18 mA | 12 bit | - | ±1° | - | - | Linear, Rotary Position | Programmable | 0° ~ 360°, Continuous | Position Sensors | - | - | ||
![]() MLX90380LGO-BAC-000-RE Melexis | 35 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 4500 | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | -40°C ~ 150°C | Reel | MLX90380 | Hall Effect | 1.135V ~ 3.6V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | - | - | - | ||
![]() MLX90380LDC-BAB-403-SP Melexis | 35 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 80 | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | Tube | - | - | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | -40°C ~ 150°C | - | MLX90380 | Hall Effect | 1.135V ~ 3.6V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | - | - | - | ||
![]() MLX90380LDC-BAC-524-SP Melexis | 35 |
| - | Surface Mount | SOIC-8 | 8-SOIC | 80 | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | Tube | - | - | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | -40°C ~ 150°C | - | MLX90380 | Hall Effect | 4.5V ~ 5.5V | - | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | ±1.5% | - | - | Rotary Position | Cosine, Sine | 0° ~ 360° | - | - | - |